TSI Incorporated AeroTrak Portable Particle Counter 9350 9350-02

Description
Flow Rate 1.77 CFM (50 LPM) ±5% accuracy / Particle Size Range 9350-02, 9350-03: 0.3 to 25 µm The TSI AeroTrak® Portable Particle Counters Model 9350 offer best-in-class features and versatility. The Model 9350 provides a 1.77 CFM (50 L/min) flow with 0.3 μm sensitivity. Compatible with TSI’s accurate ventilation probes that measure air velocity/temperature /RH, Model 9350 provides you with a complete solution for your certification needs. Particle count data can be conveniently viewed on screen, downloaded using TrakPro™ Lite Secure software, or printed directly to the integrated printer. This particle counter can generate pass/fail reports for ISO 14644-1, EU GMP Annex 1, and FS209E, via the onboard printer and the supplied TrakPro Lite Secure download software. Multiple particle counter configurations can be conveniently stored and uploaded as needed. This product can be used as a stand-alone particle counter or integrated into a facility monitoring system like TSI’s FMS 5. The Model 9350 complies with all the stringent requirements set forth in ISO 21501-4. It is calibrated with NIST traceable PSL spheres using TSI’s world-class Classifier and Condensation Particle Counters, the recognized standard for particle measurements. Applications Particle contamination monitoring Installed filter leak testing Cleanroom certification Download Software To download applicable software and/or firmware, please use the Software/Firmwar e Wizard. Features & Benefits 0.3 to 25 μm size range Up to six channels of simultaneous data 1.77 CFM (50 L/min) flow rate Complies with all requirements of ISO 21501-4 Data storage: 250 zones, 999 locations, and 10,000 samples USB, USB Storage Device and Ethernet data transfer Industry’s loudest audible alarm Easy icon-driven touch screen operation Onboard reports for ISO-14644-1, EU GMP Annex 1, and FS209E External certification reports via TrakPro Lite Secure Allows storage and recall of specific Recipes and Zone configurations Displays up to three environmental parameters Stainless steel enclosure Lightweight
Datasheet
Description
Flow Rate 1.77 CFM (50 LPM) ±5% accuracy / Particle Size Range 9350-02, 9350-03: 0.3 to 25 µm The TSI AeroTrak® Portable Particle Counters Model 9350 offer best-in-class features and versatility. The Model 9350 provides a 1.77 CFM (50 L/min) flow with 0.3 μm sensitivity. Compatible with TSI’s accurate ventilation probes that measure air velocity/temperature /RH, Model 9350 provides you with a complete solution for your certification needs. Particle count data can be conveniently viewed on screen, downloaded using TrakPro™ Lite Secure software, or printed directly to the integrated printer. This particle counter can generate pass/fail reports for ISO 14644-1, EU GMP Annex 1, and FS209E, via the onboard printer and the supplied TrakPro Lite Secure download software. Multiple particle counter configurations can be conveniently stored and uploaded as needed. This product can be used as a stand-alone particle counter or integrated into a facility monitoring system like TSI’s FMS 5. The Model 9350 complies with all the stringent requirements set forth in ISO 21501-4. It is calibrated with NIST traceable PSL spheres using TSI’s world-class Classifier and Condensation Particle Counters, the recognized standard for particle measurements. Applications Particle contamination monitoring Installed filter leak testing Cleanroom certification Download Software To download applicable software and/or firmware, please use the Software/Firmwar e Wizard. Features & Benefits 0.3 to 25 μm size range Up to six channels of simultaneous data 1.77 CFM (50 L/min) flow rate Complies with all requirements of ISO 21501-4 Data storage: 250 zones, 999 locations, and 10,000 samples USB, USB Storage Device and Ethernet data transfer Industry’s loudest audible alarm Easy icon-driven touch screen operation Onboard reports for ISO-14644-1, EU GMP Annex 1, and FS209E External certification reports via TrakPro Lite Secure Allows storage and recall of specific Recipes and Zone configurations Displays up to three environmental parameters Stainless steel enclosure Lightweight
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AeroTrak Portable Particle Counter 9350 - 9350-02 - TSI Incorporated
Shoreview, MN, United States
AeroTrak Portable Particle Counter 9350
9350-02
AeroTrak Portable Particle Counter 9350 9350-02
Flow Rate 1.77 CFM (50 LPM) ±5% accuracy / Particle Size Range 9350-02, 9350-03: 0.3 to 25 µm The TSI AeroTrak® Portable Particle Counters Model 9350 offer best-in-class features and versatility. The Model 9350 provides a 1.77 CFM (50 L/min) flow with 0.3 μm sensitivity. Compatible with TSI’s accurate ventilation probes that measure air velocity/temperature /RH, Model 9350 provides you with a complete solution for your certification needs. Particle count data can be conveniently viewed on screen, downloaded using TrakPro™ Lite Secure software, or printed directly to the integrated printer. This particle counter can generate pass/fail reports for ISO 14644-1, EU GMP Annex 1, and FS209E, via the onboard printer and the supplied TrakPro Lite Secure download software. Multiple particle counter configurations can be conveniently stored and uploaded as needed. This product can be used as a stand-alone particle counter or integrated into a facility monitoring system like TSI’s FMS 5. The Model 9350 complies with all the stringent requirements set forth in ISO 21501-4. It is calibrated with NIST traceable PSL spheres using TSI’s world-class Classifier and Condensation Particle Counters, the recognized standard for particle measurements. Applications Particle contamination monitoring Installed filter leak testing Cleanroom certification Download Software To download applicable software and/or firmware, please use the Software/Firmwar e Wizard. Features & Benefits 0.3 to 25 μm size range Up to six channels of simultaneous data 1.77 CFM (50 L/min) flow rate Complies with all requirements of ISO 21501-4 Data storage: 250 zones, 999 locations, and 10,000 samples USB, USB Storage Device and Ethernet data transfer Industry’s loudest audible alarm Easy icon-driven touch screen operation Onboard reports for ISO-14644-1, EU GMP Annex 1, and FS209E External certification reports via TrakPro Lite Secure Allows storage and recall of specific Recipes and Zone configurations Displays up to three environmental parameters Stainless steel enclosure Lightweight

Flow Rate 1.77 CFM (50 LPM) ±5% accuracy / Particle Size Range 9350-02, 9350-03: 0.3 to 25 µm

The TSI AeroTrak® Portable Particle Counters Model 9350 offer best-in-class features and versatility. The Model 9350 provides a 1.77 CFM (50 L/min) flow with 0.3 μm sensitivity. Compatible with TSI’s accurate ventilation probes that measure air velocity/temperature/RH, Model 9350 provides you with a complete solution for your certification needs. Particle count data can be conveniently viewed on screen, downloaded using TrakPro™ Lite Secure software, or printed directly to the integrated printer.

This particle counter can generate pass/fail reports for ISO 14644-1, EU GMP Annex 1, and FS209E, via the onboard printer and the supplied TrakPro Lite Secure download software. Multiple particle counter configurations can be conveniently stored and uploaded as needed. This product can be used as a stand-alone particle counter or integrated into a facility monitoring system like TSI’s FMS 5.

The Model 9350 complies with all the stringent requirements set forth in ISO 21501-4. It is calibrated with NIST traceable PSL spheres using TSI’s world-class Classifier and Condensation Particle Counters, the recognized standard for particle measurements.

Applications

  • Particle contamination monitoring
  • Installed filter leak testing
  • Cleanroom certification

Download Software

To download applicable software and/or firmware, please use the Software/Firmware Wizard.

Features & Benefits

  • 0.3 to 25 μm size range
  • Up to six channels of simultaneous data
  • 1.77 CFM (50 L/min) flow rate
  • Complies with all requirements of ISO 21501-4
  • Data storage: 250 zones, 999 locations, and 10,000 samples
  • USB, USB Storage Device and Ethernet data transfer
  • Industry’s loudest audible alarm
  • Easy icon-driven touch screen operation
  • Onboard reports for ISO-14644-1, EU GMP Annex 1, and FS209E
  • External certification reports via TrakPro Lite Secure
  • Allows storage and recall of specific Recipes and Zone configurations
  • Displays up to three environmental parameters
  • Stainless steel enclosure
  • Lightweight
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Particle Analyzers
Product Number 9350-02
Product Name AeroTrak Portable Particle Counter 9350
Measurement Type Size
Unlock Full Specs
to access all available technical data

Similar Products

Air Quality Monitoring Particle Counter - PCE-MPC 20 - PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld
View Details
Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count
Technology Microscopy / Image Analysis
Display & Special Features PC Interface / Networkable; Video
View Details
Electrokinetic Analyzer for Solid Surface Analysis - SurPASS 3 - Anton Paar
Specs
Measurement Type Zeta Potential
Sample Type Powder / Solid
Display & Special Features Benchtop; PC Interface / Networkable; SPC
View Details
Monosorb™ Rapid B.E.T. Surface Area Analyzer -  - Quantachrome Instruments
Specs
Measurement Type Size
Sample Type Powder / Solid
Technology Gas Sorption
View Details