TSI Incorporated Single Jet Atomizer 9302 9302

Description
TSI's Single-Jet Atomizer Model 9302 is the most cost-effective way to generate a polydisperse aerosol stream from a simple compressed air source. It is also our simplest atomizer with a built-in pressure regulator for controlling air from an external source. Model 9302 produces particles in concentrations over 107 particles/cm3 at a nominal flow rate of 6.5 L/min. The outlet mean arithmetic droplet size (D10) of 4~5 µm and 40,000 particles/cc make the 9302 ideal for LDV and PDPA system alignment, especially three-component systems. These values are typical for water at 175 kPa (25 psi) inlet pressure. The convenient pressure control and flexible outlet tube allow the user to put the correct amount of aerosol right where it's needed. The translucent reservoir allows the user to see exactly how much fluid is in the unit. Applications LDV PDPA Laser setup and alignment Instrument calibration Research requiring polydisperse, high-concentration aerosol Included Items  Atomizer Manual Flexible outlet tube Features & Benefits Concentrations over 107 particles/cm3 Nominal flow rate of 6.5 L/min Reliable Cost-effective Small package size Convenient pressure control Convenient flexible outlet tube Easy to refill and clean
Description
TSI's Single-Jet Atomizer Model 9302 is the most cost-effective way to generate a polydisperse aerosol stream from a simple compressed air source. It is also our simplest atomizer with a built-in pressure regulator for controlling air from an external source. Model 9302 produces particles in concentrations over 107 particles/cm3 at a nominal flow rate of 6.5 L/min. The outlet mean arithmetic droplet size (D10) of 4~5 µm and 40,000 particles/cc make the 9302 ideal for LDV and PDPA system alignment, especially three-component systems. These values are typical for water at 175 kPa (25 psi) inlet pressure. The convenient pressure control and flexible outlet tube allow the user to put the correct amount of aerosol right where it's needed. The translucent reservoir allows the user to see exactly how much fluid is in the unit. Applications LDV PDPA Laser setup and alignment Instrument calibration Research requiring polydisperse, high-concentration aerosol Included Items  Atomizer Manual Flexible outlet tube Features & Benefits Concentrations over 107 particles/cm3 Nominal flow rate of 6.5 L/min Reliable Cost-effective Small package size Convenient pressure control Convenient flexible outlet tube Easy to refill and clean

Suppliers

Company
Product
Description
Supplier Links
Single Jet Atomizer 9302 - 9302 - TSI Incorporated
Shoreview, MN, United States
Single Jet Atomizer 9302
9302
Single Jet Atomizer 9302 9302
TSI's Single-Jet Atomizer Model 9302 is the most cost-effective way to generate a polydisperse aerosol stream from a simple compressed air source. It is also our simplest atomizer with a built-in pressure regulator for controlling air from an external source. Model 9302 produces particles in concentrations over 107 particles/cm3 at a nominal flow rate of 6.5 L/min. The outlet mean arithmetic droplet size (D10) of 4~5 µm and 40,000 particles/cc make the 9302 ideal for LDV and PDPA system alignment, especially three-component systems. These values are typical for water at 175 kPa (25 psi) inlet pressure. The convenient pressure control and flexible outlet tube allow the user to put the correct amount of aerosol right where it's needed. The translucent reservoir allows the user to see exactly how much fluid is in the unit. Applications LDV PDPA Laser setup and alignment Instrument calibration Research requiring polydisperse, high-concentration aerosol Included Items  Atomizer Manual Flexible outlet tube Features & Benefits Concentrations over 107 particles/cm3 Nominal flow rate of 6.5 L/min Reliable Cost-effective Small package size Convenient pressure control Convenient flexible outlet tube Easy to refill and clean

TSI's Single-Jet Atomizer Model 9302 is the most cost-effective way to generate a polydisperse aerosol stream from a simple compressed air source. It is also our simplest atomizer with a built-in pressure regulator for controlling air from an external source.

Model 9302 produces particles in concentrations over 107 particles/cm3 at a nominal flow rate of 6.5 L/min. The outlet mean arithmetic droplet size (D10) of 4~5 µm and 40,000 particles/cc make the 9302 ideal for LDV and PDPA system alignment, especially three-component systems. These values are typical for water at 175 kPa (25 psi) inlet pressure. The convenient pressure control and flexible outlet tube allow the user to put the correct amount of aerosol right where it's needed. The translucent reservoir allows the user to see exactly how much fluid is in the unit.

Applications

  • LDV
  • PDPA
  • Laser setup and alignment
  • Instrument calibration
  • Research requiring polydisperse, high-concentration aerosol

Included Items 

  • Atomizer
  • Manual
  • Flexible outlet tube

Features & Benefits

  • Concentrations over 107 particles/cm3
  • Nominal flow rate of 6.5 L/min
  • Reliable
  • Cost-effective
  • Small package size
  • Convenient pressure control
  • Convenient flexible outlet tube
  • Easy to refill and clean
Supplier's Site

Technical Specifications

  TSI Incorporated
Product Category Dispensing Valve Systems
Product Number 9302
Product Name Single Jet Atomizer 9302
Valve Dispensing Technology Spray
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, Model 400 -  - Dymax
Specs
Valve Dispensing Technology Needle or Spool
View Details
Specs
Valve Dispensing Technology Spray
Metering Accuracy 3 %
Dispensing Application Spray
View Details
Specs
Valve Dispensing Technology Needle or Spool; Spray (optional feature)
Media Viscosity 3.00E6 cps
Dispensing Application Bead; Spray Round (optional feature)
View Details
Automated XYZ Dispensing System - FSH-DS428 - Guangzhou Ascend Precision Machinery Co., Ltd.
Guangzhou Ascend Precision Machinery Co., Ltd.
Specs
Application MedPharmaceutical; Biotechnology
View Details