TSI Incorporated Fluidized Bed Aerosol Generator 3400A 3400A

Description
Useful for a variety of applications, the Fluidized Bed Aerosol Generator Model 3400A aerosolizes dry powders and dusts. Using bronze beads to break up powder agglomerates, the 3400A generates a constant output in terms of aerosol concentration and size distribution. It is used in various applications such as filter testing, inhalation toxicology testing, and providing seed particles for laser-velocimetry. The Fluidized Bed Aerosol Generator* Model 3400A is a general-purpose powder disperser. As air forces its way up through the horizontal screen and around the bronze beads and dust particles it creates a boiling action that de-agglomerates the powder. Model 3400A disperses powders over a size range from 0.5 to 40 µm, in concentrations from 10 to 100 mg/m3. A key feature of this aerosol generator is its stable output and concentration. *Developed in cooperation with the University of Minnesota Particle Technology Laboratory. Applications Inhalation toxicology Filter testing Particle seeding Powder dispersion Features & Benefits Particle size range from 0.5 to 40 µm Bed of bronze beads breaks up powder agglomerates Stable output and concentration
Description
Useful for a variety of applications, the Fluidized Bed Aerosol Generator Model 3400A aerosolizes dry powders and dusts. Using bronze beads to break up powder agglomerates, the 3400A generates a constant output in terms of aerosol concentration and size distribution. It is used in various applications such as filter testing, inhalation toxicology testing, and providing seed particles for laser-velocimetry. The Fluidized Bed Aerosol Generator* Model 3400A is a general-purpose powder disperser. As air forces its way up through the horizontal screen and around the bronze beads and dust particles it creates a boiling action that de-agglomerates the powder. Model 3400A disperses powders over a size range from 0.5 to 40 µm, in concentrations from 10 to 100 mg/m3. A key feature of this aerosol generator is its stable output and concentration. *Developed in cooperation with the University of Minnesota Particle Technology Laboratory. Applications Inhalation toxicology Filter testing Particle seeding Powder dispersion Features & Benefits Particle size range from 0.5 to 40 µm Bed of bronze beads breaks up powder agglomerates Stable output and concentration

Suppliers

Company
Product
Description
Supplier Links
Fluidized Bed Aerosol Generator 3400A - 3400A - TSI Incorporated
Shoreview, MN, United States
Fluidized Bed Aerosol Generator 3400A
3400A
Fluidized Bed Aerosol Generator 3400A 3400A
Useful for a variety of applications, the Fluidized Bed Aerosol Generator Model 3400A aerosolizes dry powders and dusts. Using bronze beads to break up powder agglomerates, the 3400A generates a constant output in terms of aerosol concentration and size distribution. It is used in various applications such as filter testing, inhalation toxicology testing, and providing seed particles for laser-velocimetry. The Fluidized Bed Aerosol Generator* Model 3400A is a general-purpose powder disperser. As air forces its way up through the horizontal screen and around the bronze beads and dust particles it creates a boiling action that de-agglomerates the powder. Model 3400A disperses powders over a size range from 0.5 to 40 µm, in concentrations from 10 to 100 mg/m3. A key feature of this aerosol generator is its stable output and concentration. *Developed in cooperation with the University of Minnesota Particle Technology Laboratory. Applications Inhalation toxicology Filter testing Particle seeding Powder dispersion Features & Benefits Particle size range from 0.5 to 40 µm Bed of bronze beads breaks up powder agglomerates Stable output and concentration

Useful for a variety of applications, the Fluidized Bed Aerosol Generator Model 3400A aerosolizes dry powders and dusts. Using bronze beads to break up powder agglomerates, the 3400A generates a constant output in terms of aerosol concentration and size distribution. It is used in various applications such as filter testing, inhalation toxicology testing, and providing seed particles for laser-velocimetry.

The Fluidized Bed Aerosol Generator* Model 3400A is a general-purpose powder disperser. As air forces its way up through the horizontal screen and around the bronze beads and dust particles it creates a boiling action that de-agglomerates the powder. Model 3400A disperses powders over a size range from 0.5 to 40 µm, in concentrations from 10 to 100 mg/m3. A key feature of this aerosol generator is its stable output and concentration.

*Developed in cooperation with the University of Minnesota Particle Technology Laboratory.

Applications

  • Inhalation toxicology
  • Filter testing
  • Particle seeding
  • Powder dispersion

Features & Benefits

  • Particle size range from 0.5 to 40 µm
  • Bed of bronze beads breaks up powder agglomerates
  • Stable output and concentration
Supplier's Site

Technical Specifications

  TSI Incorporated
Product Category Dispensing Valve Systems
Product Number 3400A
Product Name Fluidized Bed Aerosol Generator 3400A
Valve Dispensing Technology Spray
Unlock Full Specs
to access all available technical data

Similar Products

Dispense Valves and Controllers, eco-PEN450 -  - Dymax
Specs
Metering Accuracy 99 %
Material Temperature Range 50 to 104 F (10 to 40 C)
Application Typical applications include microdots, dots, beads, and potting.
View Details
Small-Scale Powder Disperser 3433 - 3433 - TSI Incorporated
Specs
Valve Dispensing Technology Spray
View Details
Radial Spray Valve - 782RA - Nordson EFD
Specs
Valve Dispensing Technology Spray
Dispensing Application Spray Round
Application CoatingPaint; Lubricants
View Details
ST-280 Unloader Valve - 200280510 - Suttner America Company
Suttner America Company
Specs
Valve Dispensing Technology Spray
Dispense Rate 30.3 L/min (30.8 in³/sec)
Material Temperature Range 176 F (80 C)
View Details