The P-Trak® Ultrafine Particle Counter Model 8525 measures workplace ultrafine particulate levels, as well as helping eliminate indoor air quality (IAQ) problems.
This portable instrument detects and counts ultrafine particles (smaller than 1 micrometer) that often accompany or signal the presence of a pollutant that is the root cause of complaints.
Ultrafine particles are defined as having a diameter less than 0.1 μm (or 100 nm). Engineered nanoparticles (nanomaterials) are a subset of ultrafine particles with dimensions from 1 to 100 nm. Nanomaterials are produced and used for industrial and high-tech applications, while ultrafine particles are the byproducts of combustion and other chemical reactions. Unfortunately, the occupational health risks associated with manufacturing and using nanomaterials are not clearly understood. As a result, a need has arisen to assess workplace conditions. Using TSI’s proven technology, the P-Trak gives direct, real-time measurement of workplace ultrafine particulate levels.
The P-Trak Ultrafine Particle Counter also locates obvious pollutant sources such as boilers, furnaces, and vehicles, and it also detects the not-so-obvious sources such as photocopy machines and printers. Use this instrument to detect the migration of toxic exhaust gases, malfunctioning office equipment, pinhole gasket leaks in boilers and a wide variety of other problems.
Applications
Check office equipment
Cleanroom containment checks
Filter checks
Check fume hoods
Check safety cabinets
Vehicle emission migration
Combustion leaks
Control smoking areas
Included Items
Telescoping sample probe
Sample tube
Inlet screen
Spare wicks (2)
Battery holder
Alkaline batteries (6 AA)
Alcohol fill capsule with storage cap
Alcohol cartridge
30ml bottle reagent grade isopropyl alcohol (16)
Zero filter (2)
Carrying case
TrakPro software
Computer cable
Operation and service manual
Calibration certificate
Two-year warranty
Features & Benefits
Real-time ultrafine particle counter
Solves tough IAQ problems
Easy to use
Data log information
The P-Trak® Ultrafine Particle Counter Model 8525 measures workplace ultrafine particulate levels, as well as helping eliminate indoor air quality (IAQ) problems.
This portable instrument detects and counts ultrafine particles (smaller than 1 micrometer) that often accompany or signal the presence of a pollutant that is the root cause of complaints.
Ultrafine particles are defined as having a diameter less than 0.1 μm (or 100 nm). Engineered nanoparticles (nanomaterials) are a subset of ultrafine particles with dimensions from 1 to 100 nm. Nanomaterials are produced and used for industrial and high-tech applications, while ultrafine particles are the byproducts of combustion and other chemical reactions. Unfortunately, the occupational health risks associated with manufacturing and using nanomaterials are not clearly understood. As a result, a need has arisen to assess workplace conditions. Using TSI’s proven technology, the P-Trak gives direct, real-time measurement of workplace ultrafine particulate levels.
The P-Trak Ultrafine Particle Counter also locates obvious pollutant sources such as boilers, furnaces, and vehicles, and it also detects the not-so-obvious sources such as photocopy machines and printers. Use this instrument to detect the migration of toxic exhaust gases, malfunctioning office equipment, pinhole gasket leaks in boilers and a wide variety of other problems.
Applications
- Check office equipment
- Cleanroom containment checks
- Filter checks
- Check fume hoods
- Check safety cabinets
- Vehicle emission migration
- Combustion leaks
- Control smoking areas
Included Items
- Telescoping sample probe
- Sample tube
- Inlet screen
- Spare wicks (2)
- Battery holder
- Alkaline batteries (6 AA)
- Alcohol fill capsule with storage cap
- Alcohol cartridge
- 30ml bottle reagent grade isopropyl alcohol (16)
- Zero filter (2)
- Carrying case
- TrakPro software
- Computer cable
- Operation and service manual
- Calibration certificate
- Two-year warranty
Features & Benefits
- Real-time ultrafine particle counter
- Solves tough IAQ problems
- Easy to use
- Data log information