PCE Instruments / PCE Americas Inc. Particle Counter PCE-AQD 20

Description
The air quality data logger PCE-AQD 20 is an ideal measuring device for monitoring the air quality at workplaces. The air quality data logger is ideal for continuous logging of air temperature, humidity, CO2, PM2.5 and air pressure. All these parameters give the occupational safety expert information about the air quality. The measured values ​​are stored by the CO2 air quality data logger on an SD memory card. The format is XLS, so the measured values ​​can be read directly into Excel, without having to be incorporated into a new software. The measured values ​​are displayed on the large, illuminated display. The air quality data logger is operated by batteries or 9 V power supply unit. As a special feature, this air quality data logger is equipped with an alarm function. This offers the possibility to inform the user about an exceeding of temperature, air humidity or dust load. In addition to the measured values, the air quality data logger also informs about the current time.
Request a Quote
Description
The air quality data logger PCE-AQD 20 is an ideal measuring device for monitoring the air quality at workplaces. The air quality data logger is ideal for continuous logging of air temperature, humidity, CO2, PM2.5 and air pressure. All these parameters give the occupational safety expert information about the air quality. The measured values ​​are stored by the CO2 air quality data logger on an SD memory card. The format is XLS, so the measured values ​​can be read directly into Excel, without having to be incorporated into a new software. The measured values ​​are displayed on the large, illuminated display. The air quality data logger is operated by batteries or 9 V power supply unit. As a special feature, this air quality data logger is equipped with an alarm function. This offers the possibility to inform the user about an exceeding of temperature, air humidity or dust load. In addition to the measured values, the air quality data logger also informs about the current time.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Particle Counter - PCE-AQD 20 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Particle Counter
PCE-AQD 20
Particle Counter PCE-AQD 20
The air quality data logger PCE-AQD 20 is an ideal measuring device for monitoring the air quality at workplaces. The air quality data logger is ideal for continuous logging of air temperature, humidity, CO2, PM2.5 and air pressure. All these parameters give the occupational safety expert information about the air quality. The measured values ​​are stored by the CO2 air quality data logger on an SD memory card. The format is XLS, so the measured values ​​can be read directly into Excel, without having to be incorporated into a new software. The measured values ​​are displayed on the large, illuminated display. The air quality data logger is operated by batteries or 9 V power supply unit. As a special feature, this air quality data logger is equipped with an alarm function. This offers the possibility to inform the user about an exceeding of temperature, air humidity or dust load. In addition to the measured values, the air quality data logger also informs about the current time.

The air quality data logger PCE-AQD 20 is an ideal measuring device for monitoring the air quality at workplaces. The air quality data logger is ideal for continuous logging of air temperature, humidity, CO2, PM2.5 and air pressure. All these parameters give the occupational safety expert information about the air quality. The measured values ​​are stored by the CO2 air quality data logger on an SD memory card.
The format is XLS, so the measured values ​​can be read directly into Excel, without having to be incorporated into a new software. The measured values ​​are displayed on the large, illuminated display. The air quality data logger is operated by batteries or 9 V power supply unit. As a special feature, this air quality data logger is equipped with an alarm function. This offers the possibility to inform the user about an exceeding of temperature, air humidity or dust load. In addition to the measured values, the air quality data logger also informs about the current time.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Particle Analyzers
Product Number PCE-AQD 20
Product Name Particle Counter
Measurement Type Count
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter - PCE-PQC 20US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; PC Interface / Networkable; Table Top Particle counter
View Details
Air Quality Monitoring Particle Counter - PCE-MPC 30 - PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld
View Details
Particle Counter - PCE-PQC 15US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld; PC Interface / Networkable; Video
View Details
Particle Counter - PCE-PQC 31US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; PC Interface / Networkable; Wall Mount Particle counter
View Details