TSI Incorporated AeroTrak Remote Particle Counter with Integrated Pump 6310 6310

Description
Flow Rate 1 CFM (28.3 L/min) / Particle Size Range 0.3 to 25 μm / Integrated Pump AeroTrak® Remote Particle Counters with Integrated Pump are independent monitoring systems condensed into an easy-to-clean 316L stainless steel enclosure. The integrated clean pump eliminates the need for an external vacuum source. Four standard analog inputs help to reduce installation and integration costs. Model 6310 offers four size channels: 0.3, 0.5, 0.7, and 1.0 μm at 1 CFM (28.3 L/min) sample flow rate. The sample inlet capping auto-detect automatically stops the blower and prevents accidental damage. Applications GMP Controlled Areas Isolators Restricted Access Barrier Systems (RABS) Cleanrooms Hospital Pharmacies Laboratories Industrial Aerospace Features & Benefits Easy to Install and Maintain Eliminates the need for centralized vacuum system Internal blower has no carbon vanes and low heat gain Hot-swap optical sensor and pump slide out as a single assembly for fast and easy maintenance, no tools required Sample inlet capping auto-detect automatically stops the blower and prevents accidental damage Standard four 4-20 mA analog inputs reduce environmental sensor integration and installation costs Easy-to-clean passivated 316L stainless steel enclosure, sample probe and cap, which are resistant to cleaning solutions Ethernet (TCP/IP), serial Modbus RTU, and 4-20 mA analog data outputs enable seamless integration into most software, including TSI’s FMS software Meets International Standards 1 CFM (28.3 L/min) flow rate, up to four channels of particle data including 0.5 μm per US FDA Aseptic Processing Guidelines ISO 21501-4 compliant calibration delivers consistent instrument counting and sizing performance FMS 5 monitoring software integration enables 21 CFR Part 11-compliant data collection
Datasheet
Description
Flow Rate 1 CFM (28.3 L/min) / Particle Size Range 0.3 to 25 μm / Integrated Pump AeroTrak® Remote Particle Counters with Integrated Pump are independent monitoring systems condensed into an easy-to-clean 316L stainless steel enclosure. The integrated clean pump eliminates the need for an external vacuum source. Four standard analog inputs help to reduce installation and integration costs. Model 6310 offers four size channels: 0.3, 0.5, 0.7, and 1.0 μm at 1 CFM (28.3 L/min) sample flow rate. The sample inlet capping auto-detect automatically stops the blower and prevents accidental damage. Applications GMP Controlled Areas Isolators Restricted Access Barrier Systems (RABS) Cleanrooms Hospital Pharmacies Laboratories Industrial Aerospace Features & Benefits Easy to Install and Maintain Eliminates the need for centralized vacuum system Internal blower has no carbon vanes and low heat gain Hot-swap optical sensor and pump slide out as a single assembly for fast and easy maintenance, no tools required Sample inlet capping auto-detect automatically stops the blower and prevents accidental damage Standard four 4-20 mA analog inputs reduce environmental sensor integration and installation costs Easy-to-clean passivated 316L stainless steel enclosure, sample probe and cap, which are resistant to cleaning solutions Ethernet (TCP/IP), serial Modbus RTU, and 4-20 mA analog data outputs enable seamless integration into most software, including TSI’s FMS software Meets International Standards 1 CFM (28.3 L/min) flow rate, up to four channels of particle data including 0.5 μm per US FDA Aseptic Processing Guidelines ISO 21501-4 compliant calibration delivers consistent instrument counting and sizing performance FMS 5 monitoring software integration enables 21 CFR Part 11-compliant data collection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AeroTrak Remote Particle Counter with Integrated Pump 6310 - 6310 - TSI Incorporated
Shoreview, MN, United States
AeroTrak Remote Particle Counter with Integrated Pump 6310
6310
AeroTrak Remote Particle Counter with Integrated Pump 6310 6310
Flow Rate 1 CFM (28.3 L/min) / Particle Size Range 0.3 to 25 μm / Integrated Pump AeroTrak® Remote Particle Counters with Integrated Pump are independent monitoring systems condensed into an easy-to-clean 316L stainless steel enclosure. The integrated clean pump eliminates the need for an external vacuum source. Four standard analog inputs help to reduce installation and integration costs. Model 6310 offers four size channels: 0.3, 0.5, 0.7, and 1.0 μm at 1 CFM (28.3 L/min) sample flow rate. The sample inlet capping auto-detect automatically stops the blower and prevents accidental damage. Applications GMP Controlled Areas Isolators Restricted Access Barrier Systems (RABS) Cleanrooms Hospital Pharmacies Laboratories Industrial Aerospace Features & Benefits Easy to Install and Maintain Eliminates the need for centralized vacuum system Internal blower has no carbon vanes and low heat gain Hot-swap optical sensor and pump slide out as a single assembly for fast and easy maintenance, no tools required Sample inlet capping auto-detect automatically stops the blower and prevents accidental damage Standard four 4-20 mA analog inputs reduce environmental sensor integration and installation costs Easy-to-clean passivated 316L stainless steel enclosure, sample probe and cap, which are resistant to cleaning solutions Ethernet (TCP/IP), serial Modbus RTU, and 4-20 mA analog data outputs enable seamless integration into most software, including TSI’s FMS software Meets International Standards 1 CFM (28.3 L/min) flow rate, up to four channels of particle data including 0.5 μm per US FDA Aseptic Processing Guidelines ISO 21501-4 compliant calibration delivers consistent instrument counting and sizing performance FMS 5 monitoring software integration enables 21 CFR Part 11-compliant data collection

Flow Rate 1 CFM (28.3 L/min) / Particle Size Range 0.3 to 25 μm / Integrated Pump

AeroTrak® Remote Particle Counters with Integrated Pump are independent monitoring systems condensed into an easy-to-clean 316L stainless steel enclosure. The integrated clean pump eliminates the need for an external vacuum source. Four standard analog inputs help to reduce installation and integration costs.
Model 6310 offers four size channels: 0.3, 0.5, 0.7, and 1.0 μm at 1 CFM (28.3 L/min) sample flow rate. The sample inlet capping auto-detect automatically stops the blower and prevents accidental damage.

Applications

  • GMP Controlled Areas
  • Isolators
  • Restricted Access Barrier Systems (RABS)
  • Cleanrooms
  • Hospital Pharmacies
  • Laboratories
  • Industrial
  • Aerospace

Features & Benefits

Easy to Install and Maintain

  • Eliminates the need for centralized vacuum system
  • Internal blower has no carbon vanes and low heat gain
  • Hot-swap optical sensor and pump slide out as a single assembly for fast and easy maintenance, no tools required
  • Sample inlet capping auto-detect automatically stops the blower and prevents accidental damage
  • Standard four 4-20 mA analog inputs reduce environmental sensor integration and installation costs
  • Easy-to-clean passivated 316L stainless steel enclosure, sample probe and cap, which are resistant to cleaning solutions
  • Ethernet (TCP/IP), serial Modbus RTU, and 4-20 mA analog data outputs enable seamless integration into most software, including TSI’s FMS software

Meets International Standards

  • 1 CFM (28.3 L/min) flow rate, up to four channels of particle data including 0.5 μm per US FDA Aseptic Processing Guidelines
  • ISO 21501-4 compliant calibration delivers consistent instrument counting and sizing performance
  • FMS 5 monitoring software integration enables 21 CFR Part 11-compliant data collection
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Particle Analyzers
Product Number 6310
Product Name AeroTrak Remote Particle Counter with Integrated Pump 6310
Measurement Type Size
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count
Technology Microscopy / Image Analysis
Display & Special Features PC Interface / Networkable; Video
View Details
Particle Counter - PCE-PQC 32US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; PC Interface / Networkable; Wall Mount Particle counter
View Details
Particle Analysis at the Touch of a Button - Litesizer™ 500 - Anton Paar
Specs
Measurement Type Zeta Potential
Display & Special Features Benchtop; PC Interface / Networkable; SPC
Sample Temperature 32 to 194 F (0.0 to 90 C)
View Details