TSI Incorporated Aerodynamic Particle Sizer (APS) Spectrometer 3321 3321

Description
The only one of its kind available on the market, the TSI Aerodynamic Particle Sizer® (APS™) spectrometer measures the aerodynamic size of particles from 0.5 to 20 microns. Time-of-flight aerodynamic sizing determines the particle's behavior while airborne and is unaffected by index of refraction or Mie scattering. While cascade impactors also size particles by their aerodynamic diameter, the APS offers high size resolution, one-second sampling, and real-time size distributions. Suitable for a variety of applications—inhalat ion toxicology, air monitoring, and drug delivery, plus many others—the APS continues to be used in new and interesting ways. The Aerodynamic Particle Sizer® 3321 (APS™) spectrometer provides high-resolution, real-time aerodynamic measurements of particles from 0.5 to 20 microns. These unique particle sizers also measures light-scattering intensity in the equivalent optical size range of 0.37 to 20 microns. By providing paired data for each particle, the APS spectrometer opens up exciting new possibilities for those interested in studying the makeup of an aerosol. The APS spectrometer uses a patented, double-crest optical system for unmatched sizing accuracy. It also includes a redesigned nozzle configuration and improved signal processing. The result is greater small-particle sizing efficiency, improved accuracy of mass-weighted distributions, and virtual elimination of false background counts. Applications Inhalation toxicology Drug delivery studies Atmospheric studies Ambient air monitoring Indoor air-quality testing Filter and air-cleaner testing Test-aerosol characterization Powder sizing Included Items Aerosol Instrument Manager® software Features & Benefits Double-crest optics produce high-quality measurements Measures light-scattering intensity from 0.37 to 20 µm Measures aerodynamic particle size from 0.5 to 20 µm
Datasheet
Description
The only one of its kind available on the market, the TSI Aerodynamic Particle Sizer® (APS™) spectrometer measures the aerodynamic size of particles from 0.5 to 20 microns. Time-of-flight aerodynamic sizing determines the particle's behavior while airborne and is unaffected by index of refraction or Mie scattering. While cascade impactors also size particles by their aerodynamic diameter, the APS offers high size resolution, one-second sampling, and real-time size distributions. Suitable for a variety of applications—inhalat ion toxicology, air monitoring, and drug delivery, plus many others—the APS continues to be used in new and interesting ways. The Aerodynamic Particle Sizer® 3321 (APS™) spectrometer provides high-resolution, real-time aerodynamic measurements of particles from 0.5 to 20 microns. These unique particle sizers also measures light-scattering intensity in the equivalent optical size range of 0.37 to 20 microns. By providing paired data for each particle, the APS spectrometer opens up exciting new possibilities for those interested in studying the makeup of an aerosol. The APS spectrometer uses a patented, double-crest optical system for unmatched sizing accuracy. It also includes a redesigned nozzle configuration and improved signal processing. The result is greater small-particle sizing efficiency, improved accuracy of mass-weighted distributions, and virtual elimination of false background counts. Applications Inhalation toxicology Drug delivery studies Atmospheric studies Ambient air monitoring Indoor air-quality testing Filter and air-cleaner testing Test-aerosol characterization Powder sizing Included Items Aerosol Instrument Manager® software Features & Benefits Double-crest optics produce high-quality measurements Measures light-scattering intensity from 0.37 to 20 µm Measures aerodynamic particle size from 0.5 to 20 µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aerodynamic Particle Sizer (APS) Spectrometer 3321 - 3321 - TSI Incorporated
Shoreview, MN, United States
Aerodynamic Particle Sizer (APS) Spectrometer 3321
3321
Aerodynamic Particle Sizer (APS) Spectrometer 3321 3321
The only one of its kind available on the market, the TSI Aerodynamic Particle Sizer® (APS™) spectrometer measures the aerodynamic size of particles from 0.5 to 20 microns. Time-of-flight aerodynamic sizing determines the particle's behavior while airborne and is unaffected by index of refraction or Mie scattering. While cascade impactors also size particles by their aerodynamic diameter, the APS offers high size resolution, one-second sampling, and real-time size distributions. Suitable for a variety of applications—inhalat ion toxicology, air monitoring, and drug delivery, plus many others—the APS continues to be used in new and interesting ways. The Aerodynamic Particle Sizer® 3321 (APS™) spectrometer provides high-resolution, real-time aerodynamic measurements of particles from 0.5 to 20 microns. These unique particle sizers also measures light-scattering intensity in the equivalent optical size range of 0.37 to 20 microns. By providing paired data for each particle, the APS spectrometer opens up exciting new possibilities for those interested in studying the makeup of an aerosol. The APS spectrometer uses a patented, double-crest optical system for unmatched sizing accuracy. It also includes a redesigned nozzle configuration and improved signal processing. The result is greater small-particle sizing efficiency, improved accuracy of mass-weighted distributions, and virtual elimination of false background counts. Applications Inhalation toxicology Drug delivery studies Atmospheric studies Ambient air monitoring Indoor air-quality testing Filter and air-cleaner testing Test-aerosol characterization Powder sizing Included Items Aerosol Instrument Manager® software Features & Benefits Double-crest optics produce high-quality measurements Measures light-scattering intensity from 0.37 to 20 µm Measures aerodynamic particle size from 0.5 to 20 µm

The only one of its kind available on the market, the TSI Aerodynamic Particle Sizer® (APS™) spectrometer measures the aerodynamic size of particles from 0.5 to 20 microns. Time-of-flight aerodynamic sizing determines the particle's behavior while airborne and is unaffected by index of refraction or Mie scattering.

While cascade impactors also size particles by their aerodynamic diameter, the APS offers high size resolution, one-second sampling, and real-time size distributions. Suitable for a variety of applications—inhalation toxicology, air monitoring, and drug delivery, plus many others—the APS continues to be used in new and interesting ways.

The Aerodynamic Particle Sizer® 3321 (APS™) spectrometer provides high-resolution, real-time aerodynamic measurements of particles from 0.5 to 20 microns. These unique particle sizers also measures light-scattering intensity in the equivalent optical size range of 0.37 to 20 microns. By providing paired data for each particle, the APS spectrometer opens up exciting new possibilities for those interested in studying the makeup of an aerosol.

The APS spectrometer uses a patented, double-crest optical system for unmatched sizing accuracy. It also includes a redesigned nozzle configuration and improved signal processing. The result is greater small-particle sizing efficiency, improved accuracy of mass-weighted distributions, and virtual elimination of false background counts.

Applications

  • Inhalation toxicology
  • Drug delivery studies
  • Atmospheric studies
  • Ambient air monitoring
  • Indoor air-quality testing
  • Filter and air-cleaner testing
  • Test-aerosol characterization
  • Powder sizing

Included Items

  • Aerosol Instrument Manager® software

Features & Benefits

  • Double-crest optics produce high-quality measurements
  • Measures light-scattering intensity from 0.37 to 20 µm
  • Measures aerodynamic particle size from 0.5 to 20 µm
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Particle Analyzers
Product Number 3321
Product Name Aerodynamic Particle Sizer (APS) Spectrometer 3321
Measurement Type Size
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter, Wear Classifier, Ferrous Monitor - LaserNet 200 Series - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count
Technology Microscopy / Image Analysis
Display & Special Features PC Interface / Networkable; Video
View Details
Particle Counter - PCE-RCM 16 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Table Top Particle counter
View Details
Rice Quality Inspector - TX200 - Kett US
Specs
Measurement Type Shape; Specialty / Other; Color Defects
Sample Type Powder / Solid
Technology Microscopy / Image Analysis
View Details