TSI Incorporated Ultrafine Condensation Particle Counter (CPC) 3756 3756

Description
This Condensation Particle Counter (CPC) is the long-standing reference for counting ultrafine particles down to 2.5 nm. TSI CPCs are the most referenced Condensation Particle Counters, backed up by 40+ years of experience. The 4th generation makes the best CPCs even better, providing easier use for everyone with an intuitive direct-touch user interface, new software, and secure internal data storage for months of data. Improved performance, new features and diagnostics make it the best CPC in the market. The Ultrafine CPC model 3756 fits seamlessly into the family of four Butanol-based CPCs including the Standard, the High Concentration, and the 1nm model, and is fully integrated into the SMPS™ family series 3938. *SMPS stands for Scanning Mobility Sizer, another reference system by TSI to measure nanoparticle size distributions. Applications Ultrafine particle measurements in: Filter testing Basic aerosol research Combustion Health and atmospheric studies Features & Benefits Single particle concentration range up to 300,000 particles/cm³ Size range down to 2.5 nm (D50)  Data rate up to 50 Hz - Capture highly dynamic processes  Reliable internal memory storing weeks of data for continuous monitoring Water-removal system - Compatible to high-humidity environments Improved Diagnostics with Pulse Height Monitoring Fast response to rapid changes in aerosol concentration (T10-90 down to <0.2 sec)
Datasheet
Description
This Condensation Particle Counter (CPC) is the long-standing reference for counting ultrafine particles down to 2.5 nm. TSI CPCs are the most referenced Condensation Particle Counters, backed up by 40+ years of experience. The 4th generation makes the best CPCs even better, providing easier use for everyone with an intuitive direct-touch user interface, new software, and secure internal data storage for months of data. Improved performance, new features and diagnostics make it the best CPC in the market. The Ultrafine CPC model 3756 fits seamlessly into the family of four Butanol-based CPCs including the Standard, the High Concentration, and the 1nm model, and is fully integrated into the SMPS™ family series 3938. *SMPS stands for Scanning Mobility Sizer, another reference system by TSI to measure nanoparticle size distributions. Applications Ultrafine particle measurements in: Filter testing Basic aerosol research Combustion Health and atmospheric studies Features & Benefits Single particle concentration range up to 300,000 particles/cm³ Size range down to 2.5 nm (D50)  Data rate up to 50 Hz - Capture highly dynamic processes  Reliable internal memory storing weeks of data for continuous monitoring Water-removal system - Compatible to high-humidity environments Improved Diagnostics with Pulse Height Monitoring Fast response to rapid changes in aerosol concentration (T10-90 down to <0.2 sec)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrafine Condensation Particle Counter (CPC) 3756 - 3756 - TSI Incorporated
Shoreview, MN, United States
Ultrafine Condensation Particle Counter (CPC) 3756
3756
Ultrafine Condensation Particle Counter (CPC) 3756 3756
This Condensation Particle Counter (CPC) is the long-standing reference for counting ultrafine particles down to 2.5 nm. TSI CPCs are the most referenced Condensation Particle Counters, backed up by 40+ years of experience. The 4th generation makes the best CPCs even better, providing easier use for everyone with an intuitive direct-touch user interface, new software, and secure internal data storage for months of data. Improved performance, new features and diagnostics make it the best CPC in the market. The Ultrafine CPC model 3756 fits seamlessly into the family of four Butanol-based CPCs including the Standard, the High Concentration, and the 1nm model, and is fully integrated into the SMPS™ family series 3938. *SMPS stands for Scanning Mobility Sizer, another reference system by TSI to measure nanoparticle size distributions. Applications Ultrafine particle measurements in: Filter testing Basic aerosol research Combustion Health and atmospheric studies Features & Benefits Single particle concentration range up to 300,000 particles/cm³ Size range down to 2.5 nm (D50)  Data rate up to 50 Hz - Capture highly dynamic processes  Reliable internal memory storing weeks of data for continuous monitoring Water-removal system - Compatible to high-humidity environments Improved Diagnostics with Pulse Height Monitoring Fast response to rapid changes in aerosol concentration (T10-90 down to <0.2 sec)

This Condensation Particle Counter (CPC) is the long-standing reference for counting ultrafine particles down to 2.5 nm. TSI CPCs are the most referenced Condensation Particle Counters, backed up by 40+ years of experience. The 4th generation makes the best CPCs even better, providing easier use for everyone with an intuitive direct-touch user interface, new software, and secure internal data storage for months of data. Improved performance, new features and diagnostics make it the best CPC in the market.

The Ultrafine CPC model 3756 fits seamlessly into the family of four Butanol-based CPCs including the Standard, the High Concentration, and the 1nm model, and is fully integrated into the SMPS™ family series 3938.

*SMPS stands for Scanning Mobility Sizer, another reference system by TSI to measure nanoparticle size distributions.

Applications

Ultrafine particle measurements in:

  • Filter testing
  • Basic aerosol research
  • Combustion
  • Health and atmospheric studies

Features & Benefits

  • Single particle concentration range up to 300,000 particles/cm³
  • Size range down to 2.5 nm (D50) 
  • Data rate up to 50 Hz - Capture highly dynamic processes 
  • Reliable internal memory storing weeks of data for continuous monitoring
  • Water-removal system - Compatible to high-humidity environments
  • Improved Diagnostics with Pulse Height Monitoring
  • Fast response to rapid changes in aerosol concentration (T10-90 down to <0.2 sec)
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Particle Analyzers
Product Number 3756
Product Name Ultrafine Condensation Particle Counter (CPC) 3756
Measurement Type Count
Unlock Full Specs
to access all available technical data

Similar Products

Analytical Ferrography Laboratory - T2FM 500 - AMETEK Spectro Scientific
Specs
Measurement Type Size; Shape; Count; Composition
Technology Ferrography / Magnetic
Display & Special Features Digital; PC Interface / Networkable; Video
View Details
Particle Counter - PCE-PQC 31US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; PC Interface / Networkable; Wall Mount Particle counter
View Details
Particle Size Analyzer - 990 - CILAS
Specs
Measurement Type Size
Sample Type Powder / Solid (optional feature); Emulsion (optional feature); Liquid And Dry
Technology Diffraction / Laser Diffraction (LALLS)
View Details