The gold standard in nanoparticle counting for many decades is now updated with newly extended size and concentration range.
TSI Condensation Particle Counters (CPCs) are the most referenced, backed up by 40+ years of experience. The 4th generation makes the best CPCs even better: Providing easier use for everyone with an intuitive direct-touch user-interface, new software and secure internal data storage for months of data. Improved performance, new features and diagnostics make it the best condensation particle counter in the market.
The Standard CPC model 3750 fits seamlessly into the family of four Butanol-based CPCs including the High Concentration, the Ultrafine Particle Counter, and the 1-nm model, and is fully integrated into the SMPS™ family model series 3938.
*SMPS stands for Scanning Mobility Sizer, another reference system by TSI to measure nanoparticle size distributions.
Applications
Basic aerosol research
Filter testing
Combustion
Health and atmospheric studies
Features & Benefits
Extended concentration range up to 100,000 particles/cm³
Extended size range down to 7 nm (D50) - Improved counting efficiency for SMPS™ spectrometer
Data rate up to 50 Hz - Capture highly dynamic processes
Reliable internal memory storing weeks of data for continuous monitoring
Water-removal system - Compatible to high-humidity environments
Improved Diagnostics with Pulse Height Monitoring
Fast response to rapid changes in aerosol concentration (T10-90 < 1 sec)
Automatically shuts off of flow when inlet is blocked
Upgradeable with CEN/TS 16976 calibration for continuous ambient monitoring
Upgradeable to 1-nm-CPC with compatible Nano Enhancer
The gold standard in nanoparticle counting for many decades is now updated with newly extended size and concentration range.
TSI Condensation Particle Counters (CPCs) are the most referenced, backed up by 40+ years of experience. The 4th generation makes the best CPCs even better: Providing easier use for everyone with an intuitive direct-touch user-interface, new software and secure internal data storage for months of data. Improved performance, new features and diagnostics make it the best condensation particle counter in the market.
The Standard CPC model 3750 fits seamlessly into the family of four Butanol-based CPCs including the High Concentration, the Ultrafine Particle Counter, and the 1-nm model, and is fully integrated into the SMPS™ family model series 3938.
*SMPS stands for Scanning Mobility Sizer, another reference system by TSI to measure nanoparticle size distributions.
Applications
- Basic aerosol research
- Filter testing
- Combustion
- Health and atmospheric studies
Features & Benefits
- Extended concentration range up to 100,000 particles/cm³
- Extended size range down to 7 nm (D50) - Improved counting efficiency for SMPS™ spectrometer
- Data rate up to 50 Hz - Capture highly dynamic processes
- Reliable internal memory storing weeks of data for continuous monitoring
- Water-removal system - Compatible to high-humidity environments
- Improved Diagnostics with Pulse Height Monitoring
- Fast response to rapid changes in aerosol concentration (T10-90 < 1 sec)
- Automatically shuts off of flow when inlet is blocked
- Upgradeable with CEN/TS 16976 calibration for continuous ambient monitoring
- Upgradeable to 1-nm-CPC with compatible Nano Enhancer