DynaScan Technology, Inc. Datasheets for Video Displays
Video monitors display video images from cameras and recorders, often using cathode ray tube (CRT) technology.
Video Displays: Learn more
| Product Name | Notes |
|---|---|
| 1,500 cd/m² brightness, LED backlit with local dimming, Blackening defect free in direct sunlight, Narrow 11 mm bezel for video wall applications, 1,000,000:1 dynamic contrast ratio, 1080p Full HD resolution,... | |
| 2,500 nit Maximum Brightness, , LED Backlit with Local Dimming, , Blackening Defect Free in Direct Sunlight, , Fanless Thermal Management System, , 1920 x1080 Full HD Native Resolution, 1,000,000:1... | |
| 360° Visibility, , Super Bright: 500 nits, , Split Screen Capable, , Built in Casters for Mobility, , Built in Speakers, , Ceiling Mount (optional) | |
| 360° Visibility, 16:9 Aspect Ratio (half wrap), , Super Bright: 750 nits, , Split Screen Capable, , Optional Light Box Base, Casters for Easy Mobility | |
| 360° Visibility, 16:9 Aspect Ratio , Super Bright: 550 nits, , Split Screen Capable, , Ceiling Mount (optional), Built-in Speakers | |
| 360° Visibility, Life Size Portrait Orientation, 2:3 Aspect Ratio (Half Wrap), Super Bright: 650 nits, Split Screen Capable, Casters for Easy Mobility | |
| 5,000 nit Maximum Brightness, , LED Backlit with Local Dimming, , Blackening Defect Free in Direct Sunlight, , 1920 x1080 Full HD Native Resolution, 1,000,000:1 Dynamic Contrast Ratio, , 30... | |
| Daylight viewable 5,000 nits brightness , Split screen capable, , Vandal proof design, , Light box base (optional), , IP65 weather proof, , Temperature controlled | |
| Daylight viewable 5,000 nits brightness, , 360° Visibility, , Vandal Proof Design, , IP65 Weather Proof, , Temperature Controlled, Light box Base (optional) | |
| Daylight viewable brightness: 7,500 nits, 3.5 m screen diameter, , 360° Visibility, , High Contrast, , Split Screen Capable, , IP65 Weather Proof, , Temperature Controlled | |
| Sunlight readable 2,500 cd/m² brightness, LED backlit with local dimming, Blackening defect free in direct sunlight, Narrow 11.5 mm bezel for video wall applications, 1,000,000:1 dynamic contrast ratio, 1080p Full... | |
| Sunlight readable 2,500 cd/m² brightness, LED backlit with local dimming, Narrow 23.7 / 20.9 mm bezel, 1,000,000:1 dynamic contrast ratio, 1080p Full HD resolution, Fanless thermal management system | |
| Sunlight readable 2500 cd/m² brightness, LED backlit with local dimming, Blackening defect free in direct sunlight, Narrow 11 mm bezel for video wall applications, Fanless Thermal management system, 1,000,000:1 dynamic... | |
| Sunlight readable 3,000 cd/m² brightnessLED backlit, Local dimming, Fanless Thermal management system, 1,000,000:1 contrast ratio, 1080p HD resolution, All metal construction | |
| Sunlight readable 5,000 cd/m² brightness, LED backlit with local dimming, Blackening defect free in direct sunlight, Narrow 11.5 mm bezel for video wall applications, 1,000,000:1 dynamic contrast ratio, 1080p Full... | |
| Super narrow bezel for tiled applications, LED Backlit, Full HD resolution, All metal / aluminum construction, Industrial-grade, superior reliability, Proofing of image retention, Long life power board design, VESA mounting... | |
| Super narrow bezel for video wall applications, , High brightness 1,500 cd/m², , IPS panel for superior color uniformity, , D65 color calibrated, , Built-in video wall daisy-chaining, , Low... | |
| Super narrow bezel for video wall applications, Open Pluggable Specification (OPS) ready, LED backlit, All metal / aluminum construction, Video daisy chaining, Proofing of image retention, VESA mounting compliance, ,... |