Checkers 4-Way Cross Section for YJ5-125-Y/B, 5-Channel Yellow Jacket® Cable Protector - YJ5X-125-Y/B YJ5X-125-Y/B

Description
Use the 5-Channel Heavy-Duty Yellow Jacket® 4-Way Cross with Yellow Jacket® 5-channel cable protector with hinged lid. Provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. The modular interlocking design is ideal for use in industrial, commercial, and public applications. Creates 90 degree 4-way cross (split or join cable runs) Protects cables and hoses up to 1.0" outside dia. The "original" cable protector Dog bone connectors to extend to any desired length Thick lid and base allow for high volume of traffic Modular interlocking design
Description
Use the 5-Channel Heavy-Duty Yellow Jacket® 4-Way Cross with Yellow Jacket® 5-channel cable protector with hinged lid. Provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. The modular interlocking design is ideal for use in industrial, commercial, and public applications. Creates 90 degree 4-way cross (split or join cable runs) Protects cables and hoses up to 1.0" outside dia. The "original" cable protector Dog bone connectors to extend to any desired length Thick lid and base allow for high volume of traffic Modular interlocking design

Suppliers

Company
Product
Description
Supplier Links
4-Way Cross Section for YJ5-125-Y/B, 5-Channel Yellow Jacket® Cable Protector - YJ5X-125-Y/B - YJ5X-125-Y/B - Checkers
Broomfield, CO, United States
4-Way Cross Section for YJ5-125-Y/B, 5-Channel Yellow Jacket® Cable Protector - YJ5X-125-Y/B
YJ5X-125-Y/B
4-Way Cross Section for YJ5-125-Y/B, 5-Channel Yellow Jacket® Cable Protector - YJ5X-125-Y/B YJ5X-125-Y/B
Use the 5-Channel Heavy-Duty Yellow Jacket® 4-Way Cross with Yellow Jacket® 5-channel cable protector with hinged lid. Provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. The modular interlocking design is ideal for use in industrial, commercial, and public applications. Creates 90 degree 4-way cross (split or join cable runs) Protects cables and hoses up to 1.0" outside dia. The "original" cable protector Dog bone connectors to extend to any desired length Thick lid and base allow for high volume of traffic Modular interlocking design

Use the 5-Channel Heavy-Duty Yellow Jacket® 4-Way Cross with Yellow Jacket® 5-channel cable protector with hinged lid. Provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. The modular interlocking design is ideal for use in industrial, commercial, and public applications.

  • Creates 90 degree 4-way cross (split or join cable runs)
  • Protects cables and hoses up to 1.0" outside dia.
  • The "original" cable protector
  • Dog bone connectors to extend to any desired length
  • Thick lid and base allow for high volume of traffic
  • Modular interlocking design
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number YJ5X-125-Y/B
Product Name 4-Way Cross Section for YJ5-125-Y/B, 5-Channel Yellow Jacket® Cable Protector - YJ5X-125-Y/B
Length 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1-Channel 1.5
Specs
Load Capacity 1050 lbs (476 kg)
Length 36.75 inch (933 mm)
Number of Channels 1
View Details
Crossover -  - Yellow Jacket, Inc.
Yellow Jacket, Inc.
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details