Checkers 5-Channel Yellow Jacket® ADA Cable Protector for 1.325" Lines, Yellow Lid/Black Base - YJ5-125-ADA-Y/B YJ5-125-ADA-Y/B

Description
Yellow Jacket® 5-channel ADA cable protectors have built-in ADA accessibility ramps to provide a safe crossing for vehicle and pedestrian traffic while protecting valuable electrical cables and hose lines. Because the ramps are built-in, there is no need for separate connectors. Another unique feature of this product is that it interconnects directly to a 5-channel standard ramp Yellow Jacket® cable protector. This modular interlocking design is available in lightweight 18" sections and it includes a recessed carrying handle on the underside of the protector. Ideal for use in amusement parks, entertainment venues, sporting events, and most public, commercial, industrial, construction, and utility applications. Made In USA. Protects Cables And Hoses Up To 1.325" Outside Dia. Dog Bone Connectors To Extend To Any Desired Length Reinforced Hinged Lid For Easy Cable Placement ADA Accessibility Ramps Built In - No Connectors Needed All-Weather Polyurethane Construction Patented 5-Bar Tread Surface For Maximum Traction Interconnects with standard 5 Channel Dog Bone® Connector Models Ideal for use in amusement parks, entertainment venues, sporting events, and most public, commercial, industrial, construction, and utility applications
Description
Yellow Jacket® 5-channel ADA cable protectors have built-in ADA accessibility ramps to provide a safe crossing for vehicle and pedestrian traffic while protecting valuable electrical cables and hose lines. Because the ramps are built-in, there is no need for separate connectors. Another unique feature of this product is that it interconnects directly to a 5-channel standard ramp Yellow Jacket® cable protector. This modular interlocking design is available in lightweight 18" sections and it includes a recessed carrying handle on the underside of the protector. Ideal for use in amusement parks, entertainment venues, sporting events, and most public, commercial, industrial, construction, and utility applications. Made In USA. Protects Cables And Hoses Up To 1.325" Outside Dia. Dog Bone Connectors To Extend To Any Desired Length Reinforced Hinged Lid For Easy Cable Placement ADA Accessibility Ramps Built In - No Connectors Needed All-Weather Polyurethane Construction Patented 5-Bar Tread Surface For Maximum Traction Interconnects with standard 5 Channel Dog Bone® Connector Models Ideal for use in amusement parks, entertainment venues, sporting events, and most public, commercial, industrial, construction, and utility applications

Suppliers

Company
Product
Description
Supplier Links
5-Channel Yellow Jacket® ADA Cable Protector for 1.325
Broomfield, CO, United States
5-Channel Yellow Jacket® ADA Cable Protector for 1.325" Lines, Yellow Lid/Black Base - YJ5-125-ADA-Y/B
YJ5-125-ADA-Y/B
5-Channel Yellow Jacket® ADA Cable Protector for 1.325" Lines, Yellow Lid/Black Base - YJ5-125-ADA-Y/B YJ5-125-ADA-Y/B
Yellow Jacket® 5-channel ADA cable protectors have built-in ADA accessibility ramps to provide a safe crossing for vehicle and pedestrian traffic while protecting valuable electrical cables and hose lines. Because the ramps are built-in, there is no need for separate connectors. Another unique feature of this product is that it interconnects directly to a 5-channel standard ramp Yellow Jacket® cable protector. This modular interlocking design is available in lightweight 18" sections and it includes a recessed carrying handle on the underside of the protector. Ideal for use in amusement parks, entertainment venues, sporting events, and most public, commercial, industrial, construction, and utility applications. Made In USA. Protects Cables And Hoses Up To 1.325" Outside Dia. Dog Bone Connectors To Extend To Any Desired Length Reinforced Hinged Lid For Easy Cable Placement ADA Accessibility Ramps Built In - No Connectors Needed All-Weather Polyurethane Construction Patented 5-Bar Tread Surface For Maximum Traction Interconnects with standard 5 Channel Dog Bone® Connector Models Ideal for use in amusement parks, entertainment venues, sporting events, and most public, commercial, industrial, construction, and utility applications

Yellow Jacket® 5-channel ADA cable protectors have built-in ADA accessibility ramps to provide a safe crossing for vehicle and pedestrian traffic while protecting valuable electrical cables and hose lines. Because the ramps are built-in, there is no need for separate connectors. Another unique feature of this product is that it interconnects directly to a 5-channel standard ramp Yellow Jacket® cable protector. This modular interlocking design is available in lightweight 18" sections and it includes a recessed carrying handle on the underside of the protector. Ideal for use in amusement parks, entertainment venues, sporting events, and most public, commercial, industrial, construction, and utility applications.
Made In USA.

  • Protects Cables And Hoses Up To 1.325" Outside Dia.
  • Dog Bone Connectors To Extend To Any Desired Length
  • Reinforced Hinged Lid For Easy Cable Placement
  • ADA Accessibility Ramps Built In - No Connectors Needed
  • All-Weather Polyurethane Construction
  • Patented 5-Bar Tread Surface For Maximum Traction
  • Interconnects with standard 5 Channel Dog Bone® Connector Models
  • Ideal for use in amusement parks, entertainment venues, sporting events, and most public, commercial, industrial, construction, and utility applications
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number YJ5-125-ADA-Y/B
Product Name 5-Channel Yellow Jacket® ADA Cable Protector for 1.325" Lines, Yellow Lid/Black Base - YJ5-125-ADA-Y/B
Load Capacity 10500 lbs (4762 kg)
Unlock Full Specs
to access all available technical data

Similar Products

90 Degree Right Turn for FL2X1.75, 2-Channel Fastlane® Drop-Over Cable Protector, Yellow - FL90RT2X1.75-Y - FL90RT2X1.75-Y - Checkers
Specs
Load Capacity 1050 lbs (476 kg)
Length 11.75 inch (298 mm)
Number of Channels 2
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details