Checkers 3-Channel Heavy-Duty Yellow Jacket® AMS® Safety Ramp System, Male Section - YJ3-225-AMS-M-B YJ3-225-AMS-M-B

Description
Use the 3-Channel Heavy-Duty Yellow Jacket® AMS® System Male Ramp with The Yellow Jacket® 3-channel AMS® (Advanced Modular System). The Yellow Jacket® 3-channel AMS® (Advanced Modular System) is a patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA-compatible side ramps to existing systems. The Yellow Jacket® AMS® readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts, and wheelchairs. Hinged lids make for easy loading of cables and hoses up to 2.25" tall and 2.25" wide. System Includes 1 AMS Center Section and 1 Pair of Ramps Protects Cables and Hoses Up to 2.25" Outside Dia. Connect Unlimited Center Sections and Add Ramps Hinged Lid for Easy Cable Placement Patented Technology with Modular Interlocking Design
Description
Use the 3-Channel Heavy-Duty Yellow Jacket® AMS® System Male Ramp with The Yellow Jacket® 3-channel AMS® (Advanced Modular System). The Yellow Jacket® 3-channel AMS® (Advanced Modular System) is a patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA-compatible side ramps to existing systems. The Yellow Jacket® AMS® readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts, and wheelchairs. Hinged lids make for easy loading of cables and hoses up to 2.25" tall and 2.25" wide. System Includes 1 AMS Center Section and 1 Pair of Ramps Protects Cables and Hoses Up to 2.25" Outside Dia. Connect Unlimited Center Sections and Add Ramps Hinged Lid for Easy Cable Placement Patented Technology with Modular Interlocking Design

Suppliers

Company
Product
Description
Supplier Links
3-Channel Heavy-Duty Yellow Jacket® AMS® Safety Ramp System, Male Section - YJ3-225-AMS-M-B - YJ3-225-AMS-M-B - Checkers
Broomfield, CO, United States
3-Channel Heavy-Duty Yellow Jacket® AMS® Safety Ramp System, Male Section - YJ3-225-AMS-M-B
YJ3-225-AMS-M-B
3-Channel Heavy-Duty Yellow Jacket® AMS® Safety Ramp System, Male Section - YJ3-225-AMS-M-B YJ3-225-AMS-M-B
Use the 3-Channel Heavy-Duty Yellow Jacket® AMS® System Male Ramp with The Yellow Jacket® 3-channel AMS® (Advanced Modular System). The Yellow Jacket® 3-channel AMS® (Advanced Modular System) is a patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA-compatible side ramps to existing systems. The Yellow Jacket® AMS® readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts, and wheelchairs. Hinged lids make for easy loading of cables and hoses up to 2.25" tall and 2.25" wide. System Includes 1 AMS Center Section and 1 Pair of Ramps Protects Cables and Hoses Up to 2.25" Outside Dia. Connect Unlimited Center Sections and Add Ramps Hinged Lid for Easy Cable Placement Patented Technology with Modular Interlocking Design

Use the 3-Channel Heavy-Duty Yellow Jacket® AMS® System Male Ramp with The Yellow Jacket® 3-channel AMS® (Advanced Modular System). The Yellow Jacket® 3-channel AMS® (Advanced Modular System) is a patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA-compatible side ramps to existing systems. The Yellow Jacket® AMS® readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts, and wheelchairs. Hinged lids make for easy loading of cables and hoses up to 2.25" tall and 2.25" wide.

  • System Includes 1 AMS Center Section and 1 Pair of Ramps
  • Protects Cables and Hoses Up to 2.25" Outside Dia.
  • Connect Unlimited Center Sections and Add Ramps
  • Hinged Lid for Easy Cable Placement
  • Patented Technology with Modular Interlocking Design
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number YJ3-225-AMS-M-B
Product Name 3-Channel Heavy-Duty Yellow Jacket® AMS® Safety Ramp System, Male Section - YJ3-225-AMS-M-B
Length 39 inch (991 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
5-Channel Guard Dog® Cable Protector 1.325
Specs
Load Capacity 10500 lbs (4762 kg)
Length 39.5 inch (1003 mm)
Number of Channels 5
View Details