Checkers 2-Channel Yellow Jacket® Extreme Heavy-Duty Cable Protector for 3.75" Lines - YJ2-400-Y/B YJ2-400-Y/B

Description
Yellow Jacket® 2-channel cable protector with hinged lid provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. Use this with cables up to 3.75" tall and 3.875" wide. The modular interlocking design is ideal for use in industrial, commercial, and public applications. The "Original" cable protector Protects cables and hoses up to 3.75" outside dia. Dog bone connectors to extend to any desired length Thick lid and base allow for high volume of traffic Hinged lid for easy cable placement Modular interlocking design Tested to with stand a fully loaded 400-ton haul truck
Description
Yellow Jacket® 2-channel cable protector with hinged lid provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. Use this with cables up to 3.75" tall and 3.875" wide. The modular interlocking design is ideal for use in industrial, commercial, and public applications. The "Original" cable protector Protects cables and hoses up to 3.75" outside dia. Dog bone connectors to extend to any desired length Thick lid and base allow for high volume of traffic Hinged lid for easy cable placement Modular interlocking design Tested to with stand a fully loaded 400-ton haul truck

Suppliers

Company
Product
Description
Supplier Links
2-Channel Yellow Jacket® Extreme Heavy-Duty Cable Protector for 3.75
Broomfield, CO, United States
2-Channel Yellow Jacket® Extreme Heavy-Duty Cable Protector for 3.75" Lines - YJ2-400-Y/B
YJ2-400-Y/B
2-Channel Yellow Jacket® Extreme Heavy-Duty Cable Protector for 3.75" Lines - YJ2-400-Y/B YJ2-400-Y/B
Yellow Jacket® 2-channel cable protector with hinged lid provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. Use this with cables up to 3.75" tall and 3.875" wide. The modular interlocking design is ideal for use in industrial, commercial, and public applications. The "Original" cable protector Protects cables and hoses up to 3.75" outside dia. Dog bone connectors to extend to any desired length Thick lid and base allow for high volume of traffic Hinged lid for easy cable placement Modular interlocking design Tested to with stand a fully loaded 400-ton haul truck

Yellow Jacket® 2-channel cable protector with hinged lid provides a safe crossing in high volume traffic areas while protecting valuable electrical cables and hose lines from damage. Use this with cables up to 3.75" tall and 3.875" wide. The modular interlocking design is ideal for use in industrial, commercial, and public applications.

  • The "Original" cable protector
  • Protects cables and hoses up to 3.75" outside dia.
  • Dog bone connectors to extend to any desired length
  • Thick lid and base allow for high volume of traffic
  • Hinged lid for easy cable placement
  • Modular interlocking design
  • Tested to with stand a fully loaded 400-ton haul truck
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number YJ2-400-Y/B
Product Name 2-Channel Yellow Jacket® Extreme Heavy-Duty Cable Protector for 3.75" Lines - YJ2-400-Y/B
Load Capacity 200000 lbs (90703 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
5 ft., Single Channel, Rubber Cord Cover, Rubber Duct - RFD8-5 - RFD8-5 - Checkers
Specs
Length 60 inch (1524 mm)
Number of Channels 1
View Details