Checkers Male Ramp for 3-Channel Yellow Jacket® AMS® Modular Accessibility System, ADA Cable Protector for 2.25" Lines, Yellow - WSA-225-RMAH-DY WSA-225-RMAH-DY

Description
Use the 3-Channel Yellow Jacket® AMS® Accessibility Male ADA Ramp with The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System). The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System) is patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA compatible side ramps to existing systems. The Yellow Jacket AMS readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts and wheelchairs. Hinged lids make for easy loading of cables and hoses. AMS Ramps Sold Individually AMS Female Ramp = YJ3-225-AMS-F-B AMS Male Ramp - YJ3-225-AMS-M-B
Description
Use the 3-Channel Yellow Jacket® AMS® Accessibility Male ADA Ramp with The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System). The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System) is patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA compatible side ramps to existing systems. The Yellow Jacket AMS readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts and wheelchairs. Hinged lids make for easy loading of cables and hoses. AMS Ramps Sold Individually AMS Female Ramp = YJ3-225-AMS-F-B AMS Male Ramp - YJ3-225-AMS-M-B

Suppliers

Company
Product
Description
Supplier Links
Male Ramp for 3-Channel Yellow Jacket® AMS® Modular Accessibility System, ADA Cable Protector for 2.25
Broomfield, CO, United States
Male Ramp for 3-Channel Yellow Jacket® AMS® Modular Accessibility System, ADA Cable Protector for 2.25" Lines, Yellow - WSA-225-RMAH-DY
WSA-225-RMAH-DY
Male Ramp for 3-Channel Yellow Jacket® AMS® Modular Accessibility System, ADA Cable Protector for 2.25" Lines, Yellow - WSA-225-RMAH-DY WSA-225-RMAH-DY
Use the 3-Channel Yellow Jacket® AMS® Accessibility Male ADA Ramp with The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System). The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System) is patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA compatible side ramps to existing systems. The Yellow Jacket AMS readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts and wheelchairs. Hinged lids make for easy loading of cables and hoses. AMS Ramps Sold Individually AMS Female Ramp = YJ3-225-AMS-F-B AMS Male Ramp - YJ3-225-AMS-M-B

Use the 3-Channel Yellow Jacket® AMS® Accessibility Male ADA Ramp with The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System). The YELLOW JACKET® 3-CHANNEL AMS® (Advanced Modular System) is patented technology that utilizes separate cable protector sections and ramps to create a system that is fully expandable to hold an unlimited number of cables. By detaching the ramps, you can also quickly add cable runs and ADA compatible side ramps to existing systems. The Yellow Jacket AMS readily handles heavy truck and bus traffic while providing easy access for pedestrians, carts and wheelchairs. Hinged lids make for easy loading of cables and hoses.

  • AMS Ramps Sold Individually
  • AMS Female Ramp = YJ3-225-AMS-F-B
  • AMS Male Ramp - YJ3-225-AMS-M-B
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number WSA-225-RMAH-DY
Product Name Male Ramp for 3-Channel Yellow Jacket® AMS® Modular Accessibility System, ADA Cable Protector for 2.25" Lines, Yellow - WSA-225-RMAH-DY
Length 35.25 inch (895 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
8' Extreme Crossover System, Mining Cable Protector, 3.25
Specs
Load Capacity 250000 lbs (113379 kg)
Length 96 inch (2438 mm)
Number of Channels 1
View Details
Fox -  - Yellow Jacket, Inc.
Yellow Jacket, Inc.
View Details