Checkers Kit 1, 3-Channel Yellow Jacket® AMS® Modular Accessibility Ramp System, ADA Cable Protector for 2.25" Lines - WSA-225-KIT1-HS WSA-225-KIT1-HS

Description
3-Channel Yellow Jacket® AMS® (Advanced Modular System) Accessibility Ramps - Kit 1 features a gradual slope and slip-resistant surface to ensure a safe crossing point for carts, forklifts, vehicles with small wheels and heavy trucks. In addition, each Checkers™ accessibility ramp system is manufactured to meet ADA and DDA compliant specifications. Kit 1 - Includes: 2 Ramps 4 Blue Side Ramps 2 AMS® Center Sections DOg Bone® Connectors
Description
3-Channel Yellow Jacket® AMS® (Advanced Modular System) Accessibility Ramps - Kit 1 features a gradual slope and slip-resistant surface to ensure a safe crossing point for carts, forklifts, vehicles with small wheels and heavy trucks. In addition, each Checkers™ accessibility ramp system is manufactured to meet ADA and DDA compliant specifications. Kit 1 - Includes: 2 Ramps 4 Blue Side Ramps 2 AMS® Center Sections DOg Bone® Connectors

Suppliers

Company
Product
Description
Supplier Links
Kit 1, 3-Channel Yellow Jacket® AMS® Modular Accessibility Ramp System, ADA Cable Protector for 2.25
Broomfield, CO, United States
Kit 1, 3-Channel Yellow Jacket® AMS® Modular Accessibility Ramp System, ADA Cable Protector for 2.25" Lines - WSA-225-KIT1-HS
WSA-225-KIT1-HS
Kit 1, 3-Channel Yellow Jacket® AMS® Modular Accessibility Ramp System, ADA Cable Protector for 2.25" Lines - WSA-225-KIT1-HS WSA-225-KIT1-HS
3-Channel Yellow Jacket® AMS® (Advanced Modular System) Accessibility Ramps - Kit 1 features a gradual slope and slip-resistant surface to ensure a safe crossing point for carts, forklifts, vehicles with small wheels and heavy trucks. In addition, each Checkers™ accessibility ramp system is manufactured to meet ADA and DDA compliant specifications. Kit 1 - Includes: 2 Ramps 4 Blue Side Ramps 2 AMS® Center Sections DOg Bone® Connectors

3-Channel Yellow Jacket® AMS® (Advanced Modular System) Accessibility Ramps - Kit 1 features a gradual slope and slip-resistant surface to ensure a safe crossing point for carts, forklifts, vehicles with small wheels and heavy trucks. In addition, each Checkers™ accessibility ramp system is manufactured to meet ADA and DDA compliant specifications.
Kit 1 - Includes:

  • 2 Ramps
  • 4 Blue Side Ramps
  • 2 AMS® Center Sections
  • DOg Bone® Connectors
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number WSA-225-KIT1-HS
Product Name Kit 1, 3-Channel Yellow Jacket® AMS® Modular Accessibility Ramp System, ADA Cable Protector for 2.25" Lines - WSA-225-KIT1-HS
Length 35.25 inch (895 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
45 Degree Left Turn for FL1X1.5, 1-Channel Fastlane® Drop-Over Cable Protector, Black - FL45LT1X1.5-B - FL45LT1X1.5-B - Checkers
Specs
Load Capacity 1050 lbs (476 kg)
Length 11.75 inch (298 mm)
Number of Channels 1
View Details