Checkers Kit 1, 5-Channel Yellow Jacket® AMS® Modular Accessibility Ramp System, ADA Cable Protector for 1" Lines - WSA-125-KIT1-HS WSA-125-KIT1-HS

Description
5-Channel Yellow Jacket® AMS® (Advanced Modular System) Accessibility Ramps Kit 1 feature a gradual slope and slip-resistant surface to ensure a safe crossing point for carts, forklifts, vehicles with small wheels and heavy trucks. In addition, each Checkers™ Accessibility Ramp system is manufactured to meet ADA and DDA compliant specifications. Kit 1 - Includes: 2 Ramps 4 Blue Side Ramps 2 AMS® Center Sections 2 Interconnects* (one female & one male) *Note: Interconnects Can Connect to Guard Dog® or Yellow Jacket® 5-Channel
Description
5-Channel Yellow Jacket® AMS® (Advanced Modular System) Accessibility Ramps Kit 1 feature a gradual slope and slip-resistant surface to ensure a safe crossing point for carts, forklifts, vehicles with small wheels and heavy trucks. In addition, each Checkers™ Accessibility Ramp system is manufactured to meet ADA and DDA compliant specifications. Kit 1 - Includes: 2 Ramps 4 Blue Side Ramps 2 AMS® Center Sections 2 Interconnects* (one female & one male) *Note: Interconnects Can Connect to Guard Dog® or Yellow Jacket® 5-Channel

Suppliers

Company
Product
Description
Supplier Links
Kit 1, 5-Channel Yellow Jacket® AMS® Modular Accessibility Ramp System, ADA Cable Protector for 1
Broomfield, CO, United States
Kit 1, 5-Channel Yellow Jacket® AMS® Modular Accessibility Ramp System, ADA Cable Protector for 1" Lines - WSA-125-KIT1-HS
WSA-125-KIT1-HS
Kit 1, 5-Channel Yellow Jacket® AMS® Modular Accessibility Ramp System, ADA Cable Protector for 1" Lines - WSA-125-KIT1-HS WSA-125-KIT1-HS
5-Channel Yellow Jacket® AMS® (Advanced Modular System) Accessibility Ramps Kit 1 feature a gradual slope and slip-resistant surface to ensure a safe crossing point for carts, forklifts, vehicles with small wheels and heavy trucks. In addition, each Checkers™ Accessibility Ramp system is manufactured to meet ADA and DDA compliant specifications. Kit 1 - Includes: 2 Ramps 4 Blue Side Ramps 2 AMS® Center Sections 2 Interconnects* (one female & one male) *Note: Interconnects Can Connect to Guard Dog® or Yellow Jacket® 5-Channel

5-Channel Yellow Jacket® AMS® (Advanced Modular System) Accessibility Ramps Kit 1 feature a gradual slope and slip-resistant surface to ensure a safe crossing point for carts, forklifts, vehicles with small wheels and heavy trucks. In addition, each Checkers™ Accessibility Ramp system is manufactured to meet ADA and DDA compliant specifications.
Kit 1 - Includes:

  • 2 Ramps
  • 4 Blue Side Ramps
  • 2 AMS® Center Sections
  • 2 Interconnects* (one female & one male)

*Note: Interconnects Can Connect to Guard Dog® or Yellow Jacket® 5-Channel

Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number WSA-125-KIT1-HS
Product Name Kit 1, 5-Channel Yellow Jacket® AMS® Modular Accessibility Ramp System, ADA Cable Protector for 1" Lines - WSA-125-KIT1-HS
Length 53.7 inch (1364 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
4 Channel Cable Protector up to 1.25
Specs
Length 36 inch (914 mm)
Number of Channels 4
Channel Width 1.25 inch (31.75 mm)
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details