Checkers Diamondback® Hose Bridge Single Tunnel Package for 4.5" Lines - UHB4045 UHB4045

Description
Diamondback® single tunnel systems provide protection for valuable cable and hose lines while ensuring a safe method of passage for vehicles. High-density, all-weather urethane construction protects from damage by physical pressure and reduces cable and hose maintenance and replacement costs. The single tunnel systems feature a high load-bearing capacity, modular, interlocking design, and diamond-plate tread surface for increased traction with hoses and cables up to 4.5" in diameter. Made In USA. Polyurethane Construction is Abrasion, Impact and Weather-Resistant with High Load-Bearing Capacity Diamond-Plate Tread Surface Increases Traction Yellow Caution Color for High Visibility Modular Interlocking Design is Lightweight, Easy to Transport, Setup, Disassemble, and Store Built-In Hand Holds Allow for Handling with Ease and Double as Attachment Points for Mounting Brackets WARNING: Vehicles Crossing Bridge System Must Have Clearance of Greater Than Bridge Height WARNING: Hose Bridges Are for Rubber Tired Vehicles Only (Not for Equipment with Metal Tracks)
Description
Diamondback® single tunnel systems provide protection for valuable cable and hose lines while ensuring a safe method of passage for vehicles. High-density, all-weather urethane construction protects from damage by physical pressure and reduces cable and hose maintenance and replacement costs. The single tunnel systems feature a high load-bearing capacity, modular, interlocking design, and diamond-plate tread surface for increased traction with hoses and cables up to 4.5" in diameter. Made In USA. Polyurethane Construction is Abrasion, Impact and Weather-Resistant with High Load-Bearing Capacity Diamond-Plate Tread Surface Increases Traction Yellow Caution Color for High Visibility Modular Interlocking Design is Lightweight, Easy to Transport, Setup, Disassemble, and Store Built-In Hand Holds Allow for Handling with Ease and Double as Attachment Points for Mounting Brackets WARNING: Vehicles Crossing Bridge System Must Have Clearance of Greater Than Bridge Height WARNING: Hose Bridges Are for Rubber Tired Vehicles Only (Not for Equipment with Metal Tracks)

Suppliers

Company
Product
Description
Supplier Links
Diamondback® Hose Bridge Single Tunnel Package for 4.5
Broomfield, CO, United States
Diamondback® Hose Bridge Single Tunnel Package for 4.5" Lines - UHB4045
UHB4045
Diamondback® Hose Bridge Single Tunnel Package for 4.5" Lines - UHB4045 UHB4045
Diamondback® single tunnel systems provide protection for valuable cable and hose lines while ensuring a safe method of passage for vehicles. High-density, all-weather urethane construction protects from damage by physical pressure and reduces cable and hose maintenance and replacement costs. The single tunnel systems feature a high load-bearing capacity, modular, interlocking design, and diamond-plate tread surface for increased traction with hoses and cables up to 4.5" in diameter. Made In USA. Polyurethane Construction is Abrasion, Impact and Weather-Resistant with High Load-Bearing Capacity Diamond-Plate Tread Surface Increases Traction Yellow Caution Color for High Visibility Modular Interlocking Design is Lightweight, Easy to Transport, Setup, Disassemble, and Store Built-In Hand Holds Allow for Handling with Ease and Double as Attachment Points for Mounting Brackets WARNING: Vehicles Crossing Bridge System Must Have Clearance of Greater Than Bridge Height WARNING: Hose Bridges Are for Rubber Tired Vehicles Only (Not for Equipment with Metal Tracks)

Diamondback® single tunnel systems provide protection for valuable cable and hose lines while ensuring a safe method of passage for vehicles. High-density, all-weather urethane construction protects from damage by physical pressure and reduces cable and hose maintenance and replacement costs. The single tunnel systems feature a high load-bearing capacity, modular, interlocking design, and diamond-plate tread surface for increased traction with hoses and cables up to 4.5" in diameter.


Made In USA.

  • Polyurethane Construction is Abrasion, Impact and Weather-Resistant with High Load-Bearing Capacity
  • Diamond-Plate Tread Surface Increases Traction
  • Yellow Caution Color for High Visibility
  • Modular Interlocking Design is Lightweight, Easy to Transport, Setup, Disassemble, and Store
  • Built-In Hand Holds Allow for Handling with Ease and Double as Attachment Points for Mounting Brackets
  • WARNING: Vehicles Crossing Bridge System Must Have Clearance of Greater Than Bridge Height
  • WARNING: Hose Bridges Are for Rubber Tired Vehicles Only (Not for Equipment with Metal Tracks)
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number UHB4045
Product Name Diamondback® Hose Bridge Single Tunnel Package for 4.5" Lines - UHB4045
Load Capacity 9650 lbs (4376 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
2' Extreme Crossover System, Mining Cable Protector, 3
Specs
Load Capacity 250000 lbs (113379 kg)
Length 24 inch (610 mm)
Number of Channels 1
View Details