Checkers 3.5" Dia. Hose Crossing Ramp Section for the Diamondback® Expandable Bridge System - UHB3035R UHB3035R

Description
Build your own custom Diamondback® hose bridge system. With tunnels, ramps and tunnel connectors available, Diamondback® hose bridge systems allow the ability to connect any number of tunnel options as required by the task at hand. Tunnels and tunnel connectors are sold individually while tunnel ramps are sold in pairs. This Diamondback® custom rubber hose ramp bridge system allows for a 3.5" cable/hose and is intended for temporary installations only. Made In USA. Polyurethane construction is abrasion, impact and weather resistant with high load-bearing capacity Diamond-plate tread surface increases traction Yellow caution color for high visibility Modular interlocking design is lightweight, easy to transport, setup, disassemble, and store Built-in hand holds allow for handling with ease and double as attachment points for mounting brackets WARNING: Vehicles crossing bridge system must have clearance of greater than bridge height WARNING: Hose Bridges are for rubber tired vehicles only (not for equipment with metal tracks)
Description
Build your own custom Diamondback® hose bridge system. With tunnels, ramps and tunnel connectors available, Diamondback® hose bridge systems allow the ability to connect any number of tunnel options as required by the task at hand. Tunnels and tunnel connectors are sold individually while tunnel ramps are sold in pairs. This Diamondback® custom rubber hose ramp bridge system allows for a 3.5" cable/hose and is intended for temporary installations only. Made In USA. Polyurethane construction is abrasion, impact and weather resistant with high load-bearing capacity Diamond-plate tread surface increases traction Yellow caution color for high visibility Modular interlocking design is lightweight, easy to transport, setup, disassemble, and store Built-in hand holds allow for handling with ease and double as attachment points for mounting brackets WARNING: Vehicles crossing bridge system must have clearance of greater than bridge height WARNING: Hose Bridges are for rubber tired vehicles only (not for equipment with metal tracks)

Suppliers

Company
Product
Description
Supplier Links
3.5
Broomfield, CO, United States
3.5" Dia. Hose Crossing Ramp Section for the Diamondback® Expandable Bridge System - UHB3035R
UHB3035R
3.5" Dia. Hose Crossing Ramp Section for the Diamondback® Expandable Bridge System - UHB3035R UHB3035R
Build your own custom Diamondback® hose bridge system. With tunnels, ramps and tunnel connectors available, Diamondback® hose bridge systems allow the ability to connect any number of tunnel options as required by the task at hand. Tunnels and tunnel connectors are sold individually while tunnel ramps are sold in pairs. This Diamondback® custom rubber hose ramp bridge system allows for a 3.5" cable/hose and is intended for temporary installations only. Made In USA. Polyurethane construction is abrasion, impact and weather resistant with high load-bearing capacity Diamond-plate tread surface increases traction Yellow caution color for high visibility Modular interlocking design is lightweight, easy to transport, setup, disassemble, and store Built-in hand holds allow for handling with ease and double as attachment points for mounting brackets WARNING: Vehicles crossing bridge system must have clearance of greater than bridge height WARNING: Hose Bridges are for rubber tired vehicles only (not for equipment with metal tracks)

Build your own custom Diamondback® hose bridge system. With tunnels, ramps and tunnel connectors available, Diamondback® hose bridge systems allow the ability to connect any number of tunnel options as required by the task at hand. Tunnels and tunnel connectors are sold individually while tunnel ramps are sold in pairs. This Diamondback® custom rubber hose ramp bridge system allows for a 3.5" cable/hose and is intended for temporary installations only.
Made In USA.

  • Polyurethane construction is abrasion, impact and weather resistant with high load-bearing capacity
  • Diamond-plate tread surface increases traction
  • Yellow caution color for high visibility
  • Modular interlocking design is lightweight, easy to transport, setup, disassemble, and store
  • Built-in hand holds allow for handling with ease and double as attachment points for mounting brackets
  • WARNING: Vehicles crossing bridge system must have clearance of greater than bridge height
  • WARNING: Hose Bridges are for rubber tired vehicles only (not for equipment with metal tracks)
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number UHB3035R
Product Name 3.5" Dia. Hose Crossing Ramp Section for the Diamondback® Expandable Bridge System - UHB3035R
Load Capacity 9900 lbs (4490 kg)
Unlock Full Specs
to access all available technical data

Similar Products

DO Max -  - Yellow Jacket, Inc.
Yellow Jacket, Inc.
View Details
6.5
Specs
Load Capacity 8550 lbs (3878 kg)
Length 63 inch (1600 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details