Checkers Diamondback® Hose Bridge Single Tunnel Package for 3.5" Lines - UHB3035 UHB3035

Description
Diamondback® single tunnel systems provide protection for valuable cable and hose lines while ensuring a safe method of passage for vehicles. High-density, all-weather urethane construction protects from damage by physical pressure and reduces cable and hose maintenance and replacement costs. The single tunnel systems feature a high load-bearing capacity, modular, interlocking design, and diamond-plate tread surface for increased traction with hoses and cables up to 3.5" in diameter. Made In USA. Polyurethane Construction is Abrasion, Impact and Weather-Resistant with High Load-Bearing Capacity Diamond-Plate Tread Surface Increases Traction Yellow Caution Color for High Visibility Modular Interlocking Design is Lightweight, Easy to Ttransport, Setup, Disassemble, and Store Built-In Hand Holds Allow for Handling with Ease and Double as Attachment Points for Mounting Brackets WARNING: Vehicles Crossing Bridge System Must Have Clearance of Greater Than Bridge Height WARNING: Hose Bridges are for Rubber-Tired Vehicles Only (Not for Equipment with Metal Tracks)
Description
Diamondback® single tunnel systems provide protection for valuable cable and hose lines while ensuring a safe method of passage for vehicles. High-density, all-weather urethane construction protects from damage by physical pressure and reduces cable and hose maintenance and replacement costs. The single tunnel systems feature a high load-bearing capacity, modular, interlocking design, and diamond-plate tread surface for increased traction with hoses and cables up to 3.5" in diameter. Made In USA. Polyurethane Construction is Abrasion, Impact and Weather-Resistant with High Load-Bearing Capacity Diamond-Plate Tread Surface Increases Traction Yellow Caution Color for High Visibility Modular Interlocking Design is Lightweight, Easy to Ttransport, Setup, Disassemble, and Store Built-In Hand Holds Allow for Handling with Ease and Double as Attachment Points for Mounting Brackets WARNING: Vehicles Crossing Bridge System Must Have Clearance of Greater Than Bridge Height WARNING: Hose Bridges are for Rubber-Tired Vehicles Only (Not for Equipment with Metal Tracks)

Suppliers

Company
Product
Description
Supplier Links
Diamondback® Hose Bridge Single Tunnel Package for 3.5
Broomfield, CO, United States
Diamondback® Hose Bridge Single Tunnel Package for 3.5" Lines - UHB3035
UHB3035
Diamondback® Hose Bridge Single Tunnel Package for 3.5" Lines - UHB3035 UHB3035
Diamondback® single tunnel systems provide protection for valuable cable and hose lines while ensuring a safe method of passage for vehicles. High-density, all-weather urethane construction protects from damage by physical pressure and reduces cable and hose maintenance and replacement costs. The single tunnel systems feature a high load-bearing capacity, modular, interlocking design, and diamond-plate tread surface for increased traction with hoses and cables up to 3.5" in diameter. Made In USA. Polyurethane Construction is Abrasion, Impact and Weather-Resistant with High Load-Bearing Capacity Diamond-Plate Tread Surface Increases Traction Yellow Caution Color for High Visibility Modular Interlocking Design is Lightweight, Easy to Ttransport, Setup, Disassemble, and Store Built-In Hand Holds Allow for Handling with Ease and Double as Attachment Points for Mounting Brackets WARNING: Vehicles Crossing Bridge System Must Have Clearance of Greater Than Bridge Height WARNING: Hose Bridges are for Rubber-Tired Vehicles Only (Not for Equipment with Metal Tracks)

Diamondback® single tunnel systems provide protection for valuable cable and hose lines while ensuring a safe method of passage for vehicles. High-density, all-weather urethane construction protects from damage by physical pressure and reduces cable and hose maintenance and replacement costs. The single tunnel systems feature a high load-bearing capacity, modular, interlocking design, and diamond-plate tread surface for increased traction with hoses and cables up to 3.5" in diameter.
Made In USA.

  • Polyurethane Construction is Abrasion, Impact and Weather-Resistant with High Load-Bearing Capacity
  • Diamond-Plate Tread Surface Increases Traction
  • Yellow Caution Color for High Visibility
  • Modular Interlocking Design is Lightweight, Easy to Ttransport, Setup, Disassemble, and Store
  • Built-In Hand Holds Allow for Handling with Ease and Double as Attachment Points for Mounting Brackets
  • WARNING: Vehicles Crossing Bridge System Must Have Clearance of Greater Than Bridge Height
  • WARNING: Hose Bridges are for Rubber-Tired Vehicles Only (Not for Equipment with Metal Tracks)
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number UHB3035
Product Name Diamondback® Hose Bridge Single Tunnel Package for 3.5" Lines - UHB3035
Load Capacity 9900 lbs (4490 kg)
Unlock Full Specs
to access all available technical data

Similar Products

DO Lite -  - Yellow Jacket, Inc.
Yellow Jacket, Inc.
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
4 Channel Cable Protector up to 1.25
Specs
Length 36 inch (914 mm)
Number of Channels 4
Channel Width 1.25 inch (31.75 mm)
View Details