Checkers Tunnel Connector for Diamondback® Expandable Hose Bridge System for 3" Lines - UHB2025TC UHB2025TC

Description
Build your own custom Diamondback® hose bridge system. With tunnels, ramps and tunnel connectors available, Diamondback® hose bridge systems allow the ability to connect any number of tunnel options as required by the task at hand. Tunnels and tunnel connectors are sold individually while tunnel ramps are sold in pairs. This Diamondback® custom bridge system allows for a 3" cable/hose and is intended for temporary installations only. Made In USA. Polyurethane construction is abrasion, impact and weather resistant with high load-bearing capacity Diamond-plate tread surface increases traction Yellow caution color for high visibility Modular interlocking design is lightweight, easy to transport, setup, disassemble, and store Built-in hand holds allow for handling with ease and double as attachment points for mounting brackets WARNING: Vehicles crossing bridge system must have clearance of greater than bridge height WARNING: Hose Bridges are for rubber tired vehicles only (not for equipment with metal tracks)
Description
Build your own custom Diamondback® hose bridge system. With tunnels, ramps and tunnel connectors available, Diamondback® hose bridge systems allow the ability to connect any number of tunnel options as required by the task at hand. Tunnels and tunnel connectors are sold individually while tunnel ramps are sold in pairs. This Diamondback® custom bridge system allows for a 3" cable/hose and is intended for temporary installations only. Made In USA. Polyurethane construction is abrasion, impact and weather resistant with high load-bearing capacity Diamond-plate tread surface increases traction Yellow caution color for high visibility Modular interlocking design is lightweight, easy to transport, setup, disassemble, and store Built-in hand holds allow for handling with ease and double as attachment points for mounting brackets WARNING: Vehicles crossing bridge system must have clearance of greater than bridge height WARNING: Hose Bridges are for rubber tired vehicles only (not for equipment with metal tracks)

Suppliers

Company
Product
Description
Supplier Links
Tunnel Connector for Diamondback® Expandable Hose Bridge System for 3
Broomfield, CO, United States
Tunnel Connector for Diamondback® Expandable Hose Bridge System for 3" Lines - UHB2025TC
UHB2025TC
Tunnel Connector for Diamondback® Expandable Hose Bridge System for 3" Lines - UHB2025TC UHB2025TC
Build your own custom Diamondback® hose bridge system. With tunnels, ramps and tunnel connectors available, Diamondback® hose bridge systems allow the ability to connect any number of tunnel options as required by the task at hand. Tunnels and tunnel connectors are sold individually while tunnel ramps are sold in pairs. This Diamondback® custom bridge system allows for a 3" cable/hose and is intended for temporary installations only. Made In USA. Polyurethane construction is abrasion, impact and weather resistant with high load-bearing capacity Diamond-plate tread surface increases traction Yellow caution color for high visibility Modular interlocking design is lightweight, easy to transport, setup, disassemble, and store Built-in hand holds allow for handling with ease and double as attachment points for mounting brackets WARNING: Vehicles crossing bridge system must have clearance of greater than bridge height WARNING: Hose Bridges are for rubber tired vehicles only (not for equipment with metal tracks)

Build your own custom Diamondback® hose bridge system. With tunnels, ramps and tunnel connectors available, Diamondback® hose bridge systems allow the ability to connect any number of tunnel options as required by the task at hand. Tunnels and tunnel connectors are sold individually while tunnel ramps are sold in pairs. This Diamondback® custom bridge system allows for a 3" cable/hose and is intended for temporary installations only.


Made In USA.

  • Polyurethane construction is abrasion, impact and weather resistant with high load-bearing capacity
  • Diamond-plate tread surface increases traction
  • Yellow caution color for high visibility
  • Modular interlocking design is lightweight, easy to transport, setup, disassemble, and store
  • Built-in hand holds allow for handling with ease and double as attachment points for mounting brackets
  • WARNING: Vehicles crossing bridge system must have clearance of greater than bridge height
  • WARNING: Hose Bridges are for rubber tired vehicles only (not for equipment with metal tracks)
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number UHB2025TC
Product Name Tunnel Connector for Diamondback® Expandable Hose Bridge System for 3" Lines - UHB2025TC
Load Capacity 11850 lbs (5374 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
90 Degree Left Turn for FL1X1.5, 1-Channel Fastlane® Drop-Over Cable Protector, Black - FL90LT1X1.5-B - FL90LT1X1.5-B - Checkers
Specs
Load Capacity 1050 lbs (476 kg)
Length 11.75 inch (298 mm)
Number of Channels 1
View Details