Checkers Diamondback® Hose Bridge Single Tunnel Package for 3" Lines - UHB2025 UHB2025

Description
Diamondback® single tunnel systems provide protection for valuable cable and hose lines while ensuring a safe method of passage for vehicles. High-density, all-weather urethane construction protects from damage by physical pressure and reduces cable and hose maintenance and replacement costs. The single tunnel systems feature a high load-bearing capacity, modular, interlocking design, and diamond-plate tread surface for increased traction with hoses and cables up to 3" in diameter. Made In USA. Polyurethane Construction is Abrasion, Impact and Weather-Resistant with High Load-Bearing Capacity Diamond-Plate Tread Surface Increases Traction Yellow Caution Color for High Visibility Modular Interlocking Design is Lightweight, Easy to Transport, Setup, Disassemble, and Store Built-In Hand Holds Allow for Handling with Ease and Double as Attachment Points for Mounting Brackets WARNING: Vehicles Crossing Bridge System Must Have Clearance of Greater Than Bridge Height WARNING: Hose Bridges are for Rubber-Tired Vehicles Only (Not for Equipment with Metal Tracks)
Description
Diamondback® single tunnel systems provide protection for valuable cable and hose lines while ensuring a safe method of passage for vehicles. High-density, all-weather urethane construction protects from damage by physical pressure and reduces cable and hose maintenance and replacement costs. The single tunnel systems feature a high load-bearing capacity, modular, interlocking design, and diamond-plate tread surface for increased traction with hoses and cables up to 3" in diameter. Made In USA. Polyurethane Construction is Abrasion, Impact and Weather-Resistant with High Load-Bearing Capacity Diamond-Plate Tread Surface Increases Traction Yellow Caution Color for High Visibility Modular Interlocking Design is Lightweight, Easy to Transport, Setup, Disassemble, and Store Built-In Hand Holds Allow for Handling with Ease and Double as Attachment Points for Mounting Brackets WARNING: Vehicles Crossing Bridge System Must Have Clearance of Greater Than Bridge Height WARNING: Hose Bridges are for Rubber-Tired Vehicles Only (Not for Equipment with Metal Tracks)

Suppliers

Company
Product
Description
Supplier Links
Diamondback® Hose Bridge Single Tunnel Package for 3
Broomfield, CO, United States
Diamondback® Hose Bridge Single Tunnel Package for 3" Lines - UHB2025
UHB2025
Diamondback® Hose Bridge Single Tunnel Package for 3" Lines - UHB2025 UHB2025
Diamondback® single tunnel systems provide protection for valuable cable and hose lines while ensuring a safe method of passage for vehicles. High-density, all-weather urethane construction protects from damage by physical pressure and reduces cable and hose maintenance and replacement costs. The single tunnel systems feature a high load-bearing capacity, modular, interlocking design, and diamond-plate tread surface for increased traction with hoses and cables up to 3" in diameter. Made In USA. Polyurethane Construction is Abrasion, Impact and Weather-Resistant with High Load-Bearing Capacity Diamond-Plate Tread Surface Increases Traction Yellow Caution Color for High Visibility Modular Interlocking Design is Lightweight, Easy to Transport, Setup, Disassemble, and Store Built-In Hand Holds Allow for Handling with Ease and Double as Attachment Points for Mounting Brackets WARNING: Vehicles Crossing Bridge System Must Have Clearance of Greater Than Bridge Height WARNING: Hose Bridges are for Rubber-Tired Vehicles Only (Not for Equipment with Metal Tracks)

Diamondback® single tunnel systems provide protection for valuable cable and hose lines while ensuring a safe method of passage for vehicles. High-density, all-weather urethane construction protects from damage by physical pressure and reduces cable and hose maintenance and replacement costs. The single tunnel systems feature a high load-bearing capacity, modular, interlocking design, and diamond-plate tread surface for increased traction with hoses and cables up to 3" in diameter.
Made In USA.

  • Polyurethane Construction is Abrasion, Impact and Weather-Resistant with High Load-Bearing Capacity
  • Diamond-Plate Tread Surface Increases Traction
  • Yellow Caution Color for High Visibility
  • Modular Interlocking Design is Lightweight, Easy to Transport, Setup, Disassemble, and Store
  • Built-In Hand Holds Allow for Handling with Ease and Double as Attachment Points for Mounting Brackets
  • WARNING: Vehicles Crossing Bridge System Must Have Clearance of Greater Than Bridge Height
  • WARNING: Hose Bridges are for Rubber-Tired Vehicles Only (Not for Equipment with Metal Tracks)
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number UHB2025
Product Name Diamondback® Hose Bridge Single Tunnel Package for 3" Lines - UHB2025
Load Capacity 11850 lbs (5374 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
3-Channel Drop-Over Guard Dog® Cable Protector for 1.325
Specs
Load Capacity 10500 lbs (4762 kg)
Length 21.88 inch (556 mm)
Number of Channels 3
View Details