Checkers General-Purpose Utility Wheel Chock, 30,000 lbs Load Capacity, 27-35 in. Tires - UC1700 UC1700

Description
The Checkers™ general-purpose UC1700 utility wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are 3rd party tested, certified, and trusted by fleets globally. These chocks are ideal for use with over-the-road trucks, trailers, pickups, and utility vehicles. Rated for vehicles with tire sizes up to 35 in. (88.9 cm) diameter, and gross vehicle operating weight up to 30,000 lbs. (13,636 kg). UC1700 wheel chocks are available in singles or pairs (pairs of wheel chocks are attached with a 48" long piece of 5/8" Nylon rope between the chocks). For tires with up to a 35" outside dia. Rated for vehicles with a gross operating weight up to 30,000 lbs. Weather-resistant, lightweight polyurethane construction Resistant to oils, fuels, and solvents Recessed carrying handle Mounting hole for ropes or chains High visibility orange color Available in singles or pairs, specify after model number S=Single, P=Pair
Description
The Checkers™ general-purpose UC1700 utility wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are 3rd party tested, certified, and trusted by fleets globally. These chocks are ideal for use with over-the-road trucks, trailers, pickups, and utility vehicles. Rated for vehicles with tire sizes up to 35 in. (88.9 cm) diameter, and gross vehicle operating weight up to 30,000 lbs. (13,636 kg). UC1700 wheel chocks are available in singles or pairs (pairs of wheel chocks are attached with a 48" long piece of 5/8" Nylon rope between the chocks). For tires with up to a 35" outside dia. Rated for vehicles with a gross operating weight up to 30,000 lbs. Weather-resistant, lightweight polyurethane construction Resistant to oils, fuels, and solvents Recessed carrying handle Mounting hole for ropes or chains High visibility orange color Available in singles or pairs, specify after model number S=Single, P=Pair

Suppliers

Company
Product
Description
Supplier Links
General-Purpose Utility Wheel Chock, 30,000 lbs Load Capacity, 27-35 in. Tires - UC1700 - UC1700 - Checkers
Broomfield, CO, United States
General-Purpose Utility Wheel Chock, 30,000 lbs Load Capacity, 27-35 in. Tires - UC1700
UC1700
General-Purpose Utility Wheel Chock, 30,000 lbs Load Capacity, 27-35 in. Tires - UC1700 UC1700
The Checkers™ general-purpose UC1700 utility wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are 3rd party tested, certified, and trusted by fleets globally. These chocks are ideal for use with over-the-road trucks, trailers, pickups, and utility vehicles. Rated for vehicles with tire sizes up to 35 in. (88.9 cm) diameter, and gross vehicle operating weight up to 30,000 lbs. (13,636 kg). UC1700 wheel chocks are available in singles or pairs (pairs of wheel chocks are attached with a 48" long piece of 5/8" Nylon rope between the chocks). For tires with up to a 35" outside dia. Rated for vehicles with a gross operating weight up to 30,000 lbs. Weather-resistant, lightweight polyurethane construction Resistant to oils, fuels, and solvents Recessed carrying handle Mounting hole for ropes or chains High visibility orange color Available in singles or pairs, specify after model number S=Single, P=Pair

The Checkers™ general-purpose UC1700 utility wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are 3rd party tested, certified, and trusted by fleets globally. These chocks are ideal for use with over-the-road trucks, trailers, pickups, and utility vehicles. Rated for vehicles with tire sizes up to 35 in. (88.9 cm) diameter, and gross vehicle operating weight up to 30,000 lbs. (13,636 kg). UC1700 wheel chocks are available in singles or pairs (pairs of wheel chocks are attached with a 48" long piece of 5/8" Nylon rope between the chocks).

  • For tires with up to a 35" outside dia.
  • Rated for vehicles with a gross operating weight up to 30,000 lbs.
  • Weather-resistant, lightweight polyurethane construction
  • Resistant to oils, fuels, and solvents
  • Recessed carrying handle
  • Mounting hole for ropes or chains
  • High visibility orange color
  • Available in singles or pairs, specify after model number S=Single, P=Pair
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number UC1700
Product Name General-Purpose Utility Wheel Chock, 30,000 lbs Load Capacity, 27-35 in. Tires - UC1700
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Orange
Weight Capacity 30000 lbs (13605 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-322 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 30000 lbs (13605 kg)
View Details
 - 3250898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 197 inch (5000 mm)
View Details
15
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
View Details
Wheel Chock - WCR2C - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
View Details