Checkers General-Purpose Utility Wheel Chock, Roped Pair, 40,000 lbs Load Capacity, 27-35 in. Tires - UC1600-P UC1600-P

Description
The Checkers™ general-purpose UC1600 utility wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are 3rd party tested, certified, and trusted by fleets globally. These chocks are ideal for use with over-the-road trucks, trailers, pickups, and utility vehicles. Rated for vehicles with tire sizes up to 35 in. (88.9 cm) in diameter, and gross vehicle operating weight up to 40,000 lbs. (18,182 kg). UC1600 wheel chocks are available in singles or pairs (pairs of wheel chocks are attached with a 48" long piece of 5/8" Nylon rope between the chocks). For tires with up to a 35" outside dia. Rated for vehicles with a gross operating weight up to 40,000 lbs. Weather-resistant, lightweight polyurethane construction Resistant to oils, fuels, and solvents Recessed carrying handle Mounting hole for ropes or chains High-visibility orange color Available in singles or pairs, specify after model number S=Single or P=Pair
Description
The Checkers™ general-purpose UC1600 utility wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are 3rd party tested, certified, and trusted by fleets globally. These chocks are ideal for use with over-the-road trucks, trailers, pickups, and utility vehicles. Rated for vehicles with tire sizes up to 35 in. (88.9 cm) in diameter, and gross vehicle operating weight up to 40,000 lbs. (18,182 kg). UC1600 wheel chocks are available in singles or pairs (pairs of wheel chocks are attached with a 48" long piece of 5/8" Nylon rope between the chocks). For tires with up to a 35" outside dia. Rated for vehicles with a gross operating weight up to 40,000 lbs. Weather-resistant, lightweight polyurethane construction Resistant to oils, fuels, and solvents Recessed carrying handle Mounting hole for ropes or chains High-visibility orange color Available in singles or pairs, specify after model number S=Single or P=Pair

Suppliers

Company
Product
Description
Supplier Links
General-Purpose Utility Wheel Chock, Roped Pair, 40,000 lbs Load Capacity, 27-35 in. Tires - UC1600-P - UC1600-P - Checkers
Broomfield, CO, United States
General-Purpose Utility Wheel Chock, Roped Pair, 40,000 lbs Load Capacity, 27-35 in. Tires - UC1600-P
UC1600-P
General-Purpose Utility Wheel Chock, Roped Pair, 40,000 lbs Load Capacity, 27-35 in. Tires - UC1600-P UC1600-P
The Checkers™ general-purpose UC1600 utility wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are 3rd party tested, certified, and trusted by fleets globally. These chocks are ideal for use with over-the-road trucks, trailers, pickups, and utility vehicles. Rated for vehicles with tire sizes up to 35 in. (88.9 cm) in diameter, and gross vehicle operating weight up to 40,000 lbs. (18,182 kg). UC1600 wheel chocks are available in singles or pairs (pairs of wheel chocks are attached with a 48" long piece of 5/8" Nylon rope between the chocks). For tires with up to a 35" outside dia. Rated for vehicles with a gross operating weight up to 40,000 lbs. Weather-resistant, lightweight polyurethane construction Resistant to oils, fuels, and solvents Recessed carrying handle Mounting hole for ropes or chains High-visibility orange color Available in singles or pairs, specify after model number S=Single or P=Pair

The Checkers™ general-purpose UC1600 utility wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are 3rd party tested, certified, and trusted by fleets globally. These chocks are ideal for use with over-the-road trucks, trailers, pickups, and utility vehicles. Rated for vehicles with tire sizes up to 35 in. (88.9 cm) in diameter, and gross vehicle operating weight up to 40,000 lbs. (18,182 kg). UC1600 wheel chocks are available in singles or pairs (pairs of wheel chocks are attached with a 48" long piece of 5/8" Nylon rope between the chocks).

  • For tires with up to a 35" outside dia.
  • Rated for vehicles with a gross operating weight up to 40,000 lbs.
  • Weather-resistant, lightweight polyurethane construction
  • Resistant to oils, fuels, and solvents
  • Recessed carrying handle
  • Mounting hole for ropes or chains
  • High-visibility orange color
  • Available in singles or pairs, specify after model number S=Single or P=Pair
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number UC1600-P
Product Name General-Purpose Utility Wheel Chock, Roped Pair, 40,000 lbs Load Capacity, 27-35 in. Tires - UC1600-P
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Orange
Weight Capacity 40000 lbs (18141 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 78.74 inch (2000 mm)
View Details
Top Of Ground Dock Lift - 610612 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
Trak Armor - Door Track Protector - TA36HD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Equipment Type Door Track Protector
Length 36 inch (914 mm)
Weight 84 lbs (38.1 kg)
View Details
Single Leaf Bascule Bridge - BB-SPL - Autoquip Corporation
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 100000 lbs (45351 kg)
View Details