Checkers UC1400 General-Purpose Utility Wheel Chock Roped Pair UC1400-6-P

Description
The Checkers™ general-purpose UC1400 wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are 3rd party tested, certified, and trusted by fleets globally. These chocks are ideal for use with over-the-road trucks, trailers, pickups, and utility vehicles. Rated for vehicles with tire sizes up to 32 in. (81.3 cm) diameter and gross vehicle operating weight up to 60,000 lbs. (27,215 kg) . For tires with up to a 32" outside dia. Rated for vehicles with a gross operating weight up to 60,000 lbs. Weather-resistant, lightweight polyurethane Resistant to oils, fuels, and solvents Easy-grip carrying handle Eyebolt for ropes or chains High visibility orange color Available in two weights, 4.5 lbs. (UC1400-4.5), and 6 lbs. (UC1400-6)
Description
The Checkers™ general-purpose UC1400 wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are 3rd party tested, certified, and trusted by fleets globally. These chocks are ideal for use with over-the-road trucks, trailers, pickups, and utility vehicles. Rated for vehicles with tire sizes up to 32 in. (81.3 cm) diameter and gross vehicle operating weight up to 60,000 lbs. (27,215 kg) . For tires with up to a 32" outside dia. Rated for vehicles with a gross operating weight up to 60,000 lbs. Weather-resistant, lightweight polyurethane Resistant to oils, fuels, and solvents Easy-grip carrying handle Eyebolt for ropes or chains High visibility orange color Available in two weights, 4.5 lbs. (UC1400-4.5), and 6 lbs. (UC1400-6)

Suppliers

Company
Product
Description
Supplier Links
UC1400 General-Purpose Utility Wheel Chock Roped Pair - UC1400-6-P - Checkers
Broomfield, CO, United States
UC1400 General-Purpose Utility Wheel Chock Roped Pair
UC1400-6-P
UC1400 General-Purpose Utility Wheel Chock Roped Pair UC1400-6-P
The Checkers™ general-purpose UC1400 wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are 3rd party tested, certified, and trusted by fleets globally. These chocks are ideal for use with over-the-road trucks, trailers, pickups, and utility vehicles. Rated for vehicles with tire sizes up to 32 in. (81.3 cm) diameter and gross vehicle operating weight up to 60,000 lbs. (27,215 kg) . For tires with up to a 32" outside dia. Rated for vehicles with a gross operating weight up to 60,000 lbs. Weather-resistant, lightweight polyurethane Resistant to oils, fuels, and solvents Easy-grip carrying handle Eyebolt for ropes or chains High visibility orange color Available in two weights, 4.5 lbs. (UC1400-4.5), and 6 lbs. (UC1400-6)

The Checkers™ general-purpose UC1400 wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and are 3rd party tested, certified, and trusted by fleets globally. These chocks are ideal for use with over-the-road trucks, trailers, pickups, and utility vehicles. Rated for vehicles with tire sizes up to 32 in. (81.3 cm) diameter and gross vehicle operating weight up to 60,000 lbs. (27,215 kg) .

  • For tires with up to a 32" outside dia.
  • Rated for vehicles with a gross operating weight up to 60,000 lbs.
  • Weather-resistant, lightweight polyurethane
  • Resistant to oils, fuels, and solvents
  • Easy-grip carrying handle
  • Eyebolt for ropes or chains
  • High visibility orange color
  • Available in two weights, 4.5 lbs. (UC1400-4.5), and 6 lbs. (UC1400-6)
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number UC1400-6-P
Product Name UC1400 General-Purpose Utility Wheel Chock Roped Pair
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Orange
Weight Capacity 60000 lbs (27211 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 4420 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
 - 3250832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 197 inch (5000 mm)
View Details
UC1500 General-Purpose Utility Wheel Chock - UC1500-4.5 - Checkers
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Orange
View Details
Single Leaf Bascule Bridge - BB-SPL - Autoquip Corporation
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 100000 lbs (45351 kg)
View Details