Checkers 10 ft. 2-Channel Rubber Duct Internet Cable Protector - RFD2-10 RFD2-10

Description
Checkers™ rubber duct systems protect and hide valuable cords and cables located in walkways or work areas. These non-metallic, flexible, industrial-grade rubber protectors are extremely durable, easy to install and organize portable cords and cables while reducing trip hazards. Fits multiple cable sizes. Available in 5' or 10' lengths and can be slit on the bottom for easy cord insertion. Checkers™ rubber duct protectors feature grooved underside for better traction. Optional carpet kit with VELCRO® brand Fasteners also available for added traction. Two-Channel Protector Multiple Communication Lines Or 14 Through 22 Gauge Wire Can Be Slit If Necessary (Supplied Unslit) Reduces Tripping Hazards Protects And Organizes Portable Cords And Cables Non-Metallic, Industrial-Grade Rubber Construction Multiple Sizes For Various Cable Diameters Grooved Underside For Better Traction Optional Connector Kit Available For Most Sizes
Description
Checkers™ rubber duct systems protect and hide valuable cords and cables located in walkways or work areas. These non-metallic, flexible, industrial-grade rubber protectors are extremely durable, easy to install and organize portable cords and cables while reducing trip hazards. Fits multiple cable sizes. Available in 5' or 10' lengths and can be slit on the bottom for easy cord insertion. Checkers™ rubber duct protectors feature grooved underside for better traction. Optional carpet kit with VELCRO® brand Fasteners also available for added traction. Two-Channel Protector Multiple Communication Lines Or 14 Through 22 Gauge Wire Can Be Slit If Necessary (Supplied Unslit) Reduces Tripping Hazards Protects And Organizes Portable Cords And Cables Non-Metallic, Industrial-Grade Rubber Construction Multiple Sizes For Various Cable Diameters Grooved Underside For Better Traction Optional Connector Kit Available For Most Sizes

Suppliers

Company
Product
Description
Supplier Links
10 ft. 2-Channel Rubber Duct Internet Cable Protector - RFD2-10 - RFD2-10 - Checkers
Broomfield, CO, United States
10 ft. 2-Channel Rubber Duct Internet Cable Protector - RFD2-10
RFD2-10
10 ft. 2-Channel Rubber Duct Internet Cable Protector - RFD2-10 RFD2-10
Checkers™ rubber duct systems protect and hide valuable cords and cables located in walkways or work areas. These non-metallic, flexible, industrial-grade rubber protectors are extremely durable, easy to install and organize portable cords and cables while reducing trip hazards. Fits multiple cable sizes. Available in 5' or 10' lengths and can be slit on the bottom for easy cord insertion. Checkers™ rubber duct protectors feature grooved underside for better traction. Optional carpet kit with VELCRO® brand Fasteners also available for added traction. Two-Channel Protector Multiple Communication Lines Or 14 Through 22 Gauge Wire Can Be Slit If Necessary (Supplied Unslit) Reduces Tripping Hazards Protects And Organizes Portable Cords And Cables Non-Metallic, Industrial-Grade Rubber Construction Multiple Sizes For Various Cable Diameters Grooved Underside For Better Traction Optional Connector Kit Available For Most Sizes

Checkers™ rubber duct systems protect and hide valuable cords and cables located in walkways or work areas. These non-metallic, flexible, industrial-grade rubber protectors are extremely durable, easy to install and organize portable cords and cables while reducing trip hazards. Fits multiple cable sizes. Available in 5' or 10' lengths and can be slit on the bottom for easy cord insertion. Checkers™ rubber duct protectors feature grooved underside for better traction. Optional carpet kit with VELCRO® brand Fasteners also available for added traction.

  • Two-Channel Protector Multiple Communication Lines Or 14 Through 22 Gauge Wire
  • Can Be Slit If Necessary (Supplied Unslit)
  • Reduces Tripping Hazards
  • Protects And Organizes Portable Cords And Cables
  • Non-Metallic, Industrial-Grade Rubber Construction
  • Multiple Sizes For Various Cable Diameters
  • Grooved Underside For Better Traction
  • Optional Connector Kit Available For Most Sizes
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number RFD2-10
Product Name 10 ft. 2-Channel Rubber Duct Internet Cable Protector - RFD2-10
Length 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3-Channel Linebacker® Cable Protector for 2.25
Specs
Load Capacity 14210 lbs (6444 kg)
Length 38.63 inch (981 mm)
Number of Channels 3
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details