Checkers General-Purpose Rubber Wheel Chocks with Cored Bottom, Chained Pair, Heavy Trucks & Trailers - RC915 -CP RC915-CP

Description
RC915 general-purpose rubber wheel chocks are designed for heavy trucks, trailers, and road construction equipment. They are composed of durable rubber that makes them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their ribbed pyramid design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against the tire. RC915 wheel chocks are built to suit a variety of applications in the construction, utility, and other commercial industries. Ideal for over the road trucks and trailers, and loading dock facilities Highly durable rubber construction Ribbed pyramid design Resistant to weather elements Either side can be positioned against the tire Eyebolt for ropes and chains Small design makes for easy storage
Description
RC915 general-purpose rubber wheel chocks are designed for heavy trucks, trailers, and road construction equipment. They are composed of durable rubber that makes them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their ribbed pyramid design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against the tire. RC915 wheel chocks are built to suit a variety of applications in the construction, utility, and other commercial industries. Ideal for over the road trucks and trailers, and loading dock facilities Highly durable rubber construction Ribbed pyramid design Resistant to weather elements Either side can be positioned against the tire Eyebolt for ropes and chains Small design makes for easy storage

Suppliers

Company
Product
Description
Supplier Links
General-Purpose Rubber Wheel Chocks with Cored Bottom, Chained Pair, Heavy Trucks & Trailers - RC915 -CP - RC915-CP - Checkers
Broomfield, CO, United States
General-Purpose Rubber Wheel Chocks with Cored Bottom, Chained Pair, Heavy Trucks & Trailers - RC915 -CP
RC915-CP
General-Purpose Rubber Wheel Chocks with Cored Bottom, Chained Pair, Heavy Trucks & Trailers - RC915 -CP RC915-CP
RC915 general-purpose rubber wheel chocks are designed for heavy trucks, trailers, and road construction equipment. They are composed of durable rubber that makes them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their ribbed pyramid design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against the tire. RC915 wheel chocks are built to suit a variety of applications in the construction, utility, and other commercial industries. Ideal for over the road trucks and trailers, and loading dock facilities Highly durable rubber construction Ribbed pyramid design Resistant to weather elements Either side can be positioned against the tire Eyebolt for ropes and chains Small design makes for easy storage

RC915 general-purpose rubber wheel chocks are designed for heavy trucks, trailers, and road construction equipment. They are composed of durable rubber that makes them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their ribbed pyramid design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against the tire. RC915 wheel chocks are built to suit a variety of applications in the construction, utility, and other commercial industries.

  • Ideal for over the road trucks and trailers, and loading dock facilities
  • Highly durable rubber construction
  • Ribbed pyramid design
  • Resistant to weather elements
  • Either side can be positioned against the tire
  • Eyebolt for ropes and chains
  • Small design makes for easy storage
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number RC915-CP
Product Name General-Purpose Rubber Wheel Chocks with Cored Bottom, Chained Pair, Heavy Trucks & Trailers - RC915 -CP
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
Equipment Features Portable
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-203 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
 - 3250832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 197 inch (5000 mm)
View Details
ALUMINUM DOCKBOARDS WITH STEEL CURBS - HTAS-20-6060 - Raymond Handling Consultants, L.C.
Specs
Equipment Type Dock Board / Plate
Weight Capacity 20000 lbs (9070 kg)
Weight 250 lbs (113 kg)
View Details
18
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Black
View Details