Checkers 18" Aviation Wheel Chocks, Rubber, Roped Pair - RC5518-P RC5518-P

Description
RC5500 rubber aviation wheel chocks feature a triangular design that is used by the aviation industry worldwide. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their horizontal traction ribs grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC5500 wheel chocks are built to suit a variety of applications in the aviation, construction, utility, and other commercial industries. Triangular design used by the aviation industry worldwide High-density rubber Horizontal traction ribs Resistant to the elements Allows either side to be positioned against the tire Replaceable 24 in. polyester rope lanyard Sold as singles with rope or roped together as pairs Available in 10, 12, 15, 18, 21, and 24 inch lengths
Description
RC5500 rubber aviation wheel chocks feature a triangular design that is used by the aviation industry worldwide. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their horizontal traction ribs grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC5500 wheel chocks are built to suit a variety of applications in the aviation, construction, utility, and other commercial industries. Triangular design used by the aviation industry worldwide High-density rubber Horizontal traction ribs Resistant to the elements Allows either side to be positioned against the tire Replaceable 24 in. polyester rope lanyard Sold as singles with rope or roped together as pairs Available in 10, 12, 15, 18, 21, and 24 inch lengths

Suppliers

Company
Product
Description
Supplier Links
18
Broomfield, CO, United States
18" Aviation Wheel Chocks, Rubber, Roped Pair - RC5518-P
RC5518-P
18" Aviation Wheel Chocks, Rubber, Roped Pair - RC5518-P RC5518-P
RC5500 rubber aviation wheel chocks feature a triangular design that is used by the aviation industry worldwide. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their horizontal traction ribs grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC5500 wheel chocks are built to suit a variety of applications in the aviation, construction, utility, and other commercial industries. Triangular design used by the aviation industry worldwide High-density rubber Horizontal traction ribs Resistant to the elements Allows either side to be positioned against the tire Replaceable 24 in. polyester rope lanyard Sold as singles with rope or roped together as pairs Available in 10, 12, 15, 18, 21, and 24 inch lengths

RC5500 rubber aviation wheel chocks feature a triangular design that is used by the aviation industry worldwide. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their horizontal traction ribs grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC5500 wheel chocks are built to suit a variety of applications in the aviation, construction, utility, and other commercial industries.

  • Triangular design used by the aviation industry worldwide
  • High-density rubber
  • Horizontal traction ribs
  • Resistant to the elements
  • Allows either side to be positioned against the tire
  • Replaceable 24 in. polyester rope lanyard
  • Sold as singles with rope or roped together as pairs
  • Available in 10, 12, 15, 18, 21, and 24 inch lengths
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number RC5518-P
Product Name 18" Aviation Wheel Chocks, Rubber, Roped Pair - RC5518-P
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Black
Length 17.5 inch (444 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-104 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
 - 3250927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
8
Raymond Handling Consultants, L.C.
Specs
Equipment Type Strip Door
Width 36 inch (914 mm)
Height 96 inch (2438 mm)
View Details
18
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Black
View Details