Checkers General-Purpose Rubber Wheel Chocks with Cored Bottom, Chained Pair, Trucks & Trailers - RC815-CP RC815-CP

Description
RC815 GENERAL PURPOSE WHEEL CHOCKS are designed for "over the road" trucks and trailers, and loading dock facilities. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their ribbed pyramid design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC815 Wheel Chocks are built to suit a variety of applications in the construction, utility, and other commercial industries. Ideal for over the road trucks and trailers, and loading dock facilities Highly durable rubber construction Ribbed pyramid design Resistant to weather elements Either side can be positioned against the tire Eyebolt for ropes and chains Small design makes for easy storage
Description
RC815 GENERAL PURPOSE WHEEL CHOCKS are designed for "over the road" trucks and trailers, and loading dock facilities. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their ribbed pyramid design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC815 Wheel Chocks are built to suit a variety of applications in the construction, utility, and other commercial industries. Ideal for over the road trucks and trailers, and loading dock facilities Highly durable rubber construction Ribbed pyramid design Resistant to weather elements Either side can be positioned against the tire Eyebolt for ropes and chains Small design makes for easy storage

Suppliers

Company
Product
Description
Supplier Links
General-Purpose Rubber Wheel Chocks with Cored Bottom, Chained Pair, Trucks & Trailers - RC815-CP - RC815-CP - Checkers
Broomfield, CO, United States
General-Purpose Rubber Wheel Chocks with Cored Bottom, Chained Pair, Trucks & Trailers - RC815-CP
RC815-CP
General-Purpose Rubber Wheel Chocks with Cored Bottom, Chained Pair, Trucks & Trailers - RC815-CP RC815-CP
RC815 GENERAL PURPOSE WHEEL CHOCKS are designed for "over the road" trucks and trailers, and loading dock facilities. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their ribbed pyramid design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC815 Wheel Chocks are built to suit a variety of applications in the construction, utility, and other commercial industries. Ideal for over the road trucks and trailers, and loading dock facilities Highly durable rubber construction Ribbed pyramid design Resistant to weather elements Either side can be positioned against the tire Eyebolt for ropes and chains Small design makes for easy storage

RC815 GENERAL PURPOSE WHEEL CHOCKS are designed for "over the road" trucks and trailers, and loading dock facilities. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their ribbed pyramid design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC815 Wheel Chocks are built to suit a variety of applications in the construction, utility, and other commercial industries.

  • Ideal for over the road trucks and trailers, and loading dock facilities
  • Highly durable rubber construction
  • Ribbed pyramid design
  • Resistant to weather elements
  • Either side can be positioned against the tire
  • Eyebolt for ropes and chains
  • Small design makes for easy storage
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number RC815-CP
Product Name General-Purpose Rubber Wheel Chocks with Cored Bottom, Chained Pair, Trucks & Trailers - RC815-CP
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
Equipment Features Portable
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-206 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
View Details
 - 3250860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Aluminum Plank - Unpunched - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Equipment Type Plank
Equipment Material Aluminum
Length 240 inch (6096 mm)
View Details
Heavy-Duty Wheel Chock, 95-165 in. Tires, Up to 400 Ton Capacity - MC3011 - MC3011 - Checkers
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
View Details