Checkers 21" Aviation Wheel Chocks, Rubber, Roped Pair - RC5521-P RC5521-P

Description
RC5500 rubber aviation wheel chocks feature a triangular design that is used by the aviation industry worldwide. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their horizontal traction ribs grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC5500 wheel chocks are built to suit a variety of applications in the aviation, construction, utility, and other commercial industries. Triangular design used by the aviation industry worldwide High-density rubber Horizontal traction ribs Resistant to the elements Allows either side to be positioned against the tire Replaceable 24 in. polyester rope lanyard Sold as singles with rope or roped together as pairs Available in 10, 12, 15, 18, 21, and 24 inch lengths
Description
RC5500 rubber aviation wheel chocks feature a triangular design that is used by the aviation industry worldwide. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their horizontal traction ribs grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC5500 wheel chocks are built to suit a variety of applications in the aviation, construction, utility, and other commercial industries. Triangular design used by the aviation industry worldwide High-density rubber Horizontal traction ribs Resistant to the elements Allows either side to be positioned against the tire Replaceable 24 in. polyester rope lanyard Sold as singles with rope or roped together as pairs Available in 10, 12, 15, 18, 21, and 24 inch lengths

Suppliers

Company
Product
Description
Supplier Links
21
Broomfield, CO, United States
21" Aviation Wheel Chocks, Rubber, Roped Pair - RC5521-P
RC5521-P
21" Aviation Wheel Chocks, Rubber, Roped Pair - RC5521-P RC5521-P
RC5500 rubber aviation wheel chocks feature a triangular design that is used by the aviation industry worldwide. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their horizontal traction ribs grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC5500 wheel chocks are built to suit a variety of applications in the aviation, construction, utility, and other commercial industries. Triangular design used by the aviation industry worldwide High-density rubber Horizontal traction ribs Resistant to the elements Allows either side to be positioned against the tire Replaceable 24 in. polyester rope lanyard Sold as singles with rope or roped together as pairs Available in 10, 12, 15, 18, 21, and 24 inch lengths

RC5500 rubber aviation wheel chocks feature a triangular design that is used by the aviation industry worldwide. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their horizontal traction ribs grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC5500 wheel chocks are built to suit a variety of applications in the aviation, construction, utility, and other commercial industries.

  • Triangular design used by the aviation industry worldwide
  • High-density rubber
  • Horizontal traction ribs
  • Resistant to the elements
  • Allows either side to be positioned against the tire
  • Replaceable 24 in. polyester rope lanyard
  • Sold as singles with rope or roped together as pairs
  • Available in 10, 12, 15, 18, 21, and 24 inch lengths
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number RC5521-P
Product Name 21" Aviation Wheel Chocks, Rubber, Roped Pair - RC5521-P
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Black
Length 20.5 inch (521 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Dock Lift - 4230 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
 - 3250876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 78.74 inch (2000 mm)
View Details
MOTORIZED VINYL ROLL-UP DOORS - HRUMT12X12 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Equipment Type Dock Door
Width 144 inch (3658 mm)
Height 144 inch (3658 mm)
View Details
General-Purpose Utility Wheel Chocks, Roped Pair, 50,000 lbs Load Capacity, 32-46 in. Tires - UC1500-4.5-P - UC1500-4.5-P - Checkers
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Orange
View Details