Checkers General-Purpose Rubber Wheel Chock with Cored Bottom, Utility Vehicles - RC450 RC450

Description
RC450 general-purpose rubber wheel chocks are the standard of the utility industry and are composed of durable rubber that makes them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their traction design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against the tire. RC450 wheel chocks are built to suit a variety of applications in the construction, utility, and other commercial industries. Standard of the utility industry Durable recycled rubber construction Resistant to the elements Steel loop carrying handle Fits most chock storage compartments Allows either side to be positioned against the tire Available with a Bottom Void (RC450), Solid Bottom (RC450-S), Bottom Void with Aluminum Ice Cleat (RC450-CL), or Bottom Void with 14 ga. Steel Grate for Ice (RC450-GR)
Description
RC450 general-purpose rubber wheel chocks are the standard of the utility industry and are composed of durable rubber that makes them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their traction design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against the tire. RC450 wheel chocks are built to suit a variety of applications in the construction, utility, and other commercial industries. Standard of the utility industry Durable recycled rubber construction Resistant to the elements Steel loop carrying handle Fits most chock storage compartments Allows either side to be positioned against the tire Available with a Bottom Void (RC450), Solid Bottom (RC450-S), Bottom Void with Aluminum Ice Cleat (RC450-CL), or Bottom Void with 14 ga. Steel Grate for Ice (RC450-GR)

Suppliers

Company
Product
Description
Supplier Links
General-Purpose Rubber Wheel Chock with Cored Bottom, Utility Vehicles - RC450 - RC450 - Checkers
Broomfield, CO, United States
General-Purpose Rubber Wheel Chock with Cored Bottom, Utility Vehicles - RC450
RC450
General-Purpose Rubber Wheel Chock with Cored Bottom, Utility Vehicles - RC450 RC450
RC450 general-purpose rubber wheel chocks are the standard of the utility industry and are composed of durable rubber that makes them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their traction design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against the tire. RC450 wheel chocks are built to suit a variety of applications in the construction, utility, and other commercial industries. Standard of the utility industry Durable recycled rubber construction Resistant to the elements Steel loop carrying handle Fits most chock storage compartments Allows either side to be positioned against the tire Available with a Bottom Void (RC450), Solid Bottom (RC450-S), Bottom Void with Aluminum Ice Cleat (RC450-CL), or Bottom Void with 14 ga. Steel Grate for Ice (RC450-GR)

RC450 general-purpose rubber wheel chocks are the standard of the utility industry and are composed of durable rubber that makes them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their traction design grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against the tire. RC450 wheel chocks are built to suit a variety of applications in the construction, utility, and other commercial industries.

  • Standard of the utility industry
  • Durable recycled rubber construction
  • Resistant to the elements
  • Steel loop carrying handle
  • Fits most chock storage compartments
  • Allows either side to be positioned against the tire
  • Available with a Bottom Void (RC450), Solid Bottom (RC450-S), Bottom Void with Aluminum Ice Cleat (RC450-CL), or Bottom Void with 14 ga. Steel Grate for Ice (RC450-GR)
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number RC450
Product Name General-Purpose Rubber Wheel Chock with Cored Bottom, Utility Vehicles - RC450
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
Equipment Features Portable
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Top Of Ground Dock Lift - 612710 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 12000 lbs (5442 kg)
View Details
 - 3250826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Floor Plate - Stainless Steel - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel; Stainless Steel
Length 96 to 144 inch (2438 to 3658 mm)
View Details
All-Terrain Heavy-Duty Wheel Chock with Aluminum Cleat, 40 Ton Capacity, 28-38 in. Tires - AT3512-AC-Y - AT3512-AC-Y - Checkers
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
View Details