Checkers All-Terrain Heavy-Duty Wheel Chock with Aluminum Cleat, 40 Ton Capacity, 28-38 in. Tires - AT3512-AC-Y AT3512-AC-Y

Description
The Checkers™ heavy-duty AT3512 wheel chocks for all-terrain ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature replaceable aluminum base plates with posi-grip cleats or anti-slip rubber traction pads. AT3512 wheel chocks are ideal for underground mining equipment, firefighting vehicles, and large utility vehicles. For vehicles with tire sizes up to 38 in. (96.5 cm) diameter and gross vehicle operating weight up to 80,000 lbs. (36,364 kg). Lightweight with tough urethane construction Rated for vehicles with a gross operating weight up to 80,000 lbs. 3rd party tested for compliance ANSI compliant color written guidelines on proper chocking procedures Complies with SAE-J348, NFPA 1901, and NFPA 1906 Standards Resistant to oils, fuels and solvents Recessed carrying handle on the backside of the chock Safety color visibility Replaceable aluminum traction cleats or rubber pads
Description
The Checkers™ heavy-duty AT3512 wheel chocks for all-terrain ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature replaceable aluminum base plates with posi-grip cleats or anti-slip rubber traction pads. AT3512 wheel chocks are ideal for underground mining equipment, firefighting vehicles, and large utility vehicles. For vehicles with tire sizes up to 38 in. (96.5 cm) diameter and gross vehicle operating weight up to 80,000 lbs. (36,364 kg). Lightweight with tough urethane construction Rated for vehicles with a gross operating weight up to 80,000 lbs. 3rd party tested for compliance ANSI compliant color written guidelines on proper chocking procedures Complies with SAE-J348, NFPA 1901, and NFPA 1906 Standards Resistant to oils, fuels and solvents Recessed carrying handle on the backside of the chock Safety color visibility Replaceable aluminum traction cleats or rubber pads

Suppliers

Company
Product
Description
Supplier Links
All-Terrain Heavy-Duty Wheel Chock with Aluminum Cleat, 40 Ton Capacity, 28-38 in. Tires - AT3512-AC-Y - AT3512-AC-Y - Checkers
Broomfield, CO, United States
All-Terrain Heavy-Duty Wheel Chock with Aluminum Cleat, 40 Ton Capacity, 28-38 in. Tires - AT3512-AC-Y
AT3512-AC-Y
All-Terrain Heavy-Duty Wheel Chock with Aluminum Cleat, 40 Ton Capacity, 28-38 in. Tires - AT3512-AC-Y AT3512-AC-Y
The Checkers™ heavy-duty AT3512 wheel chocks for all-terrain ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature replaceable aluminum base plates with posi-grip cleats or anti-slip rubber traction pads. AT3512 wheel chocks are ideal for underground mining equipment, firefighting vehicles, and large utility vehicles. For vehicles with tire sizes up to 38 in. (96.5 cm) diameter and gross vehicle operating weight up to 80,000 lbs. (36,364 kg). Lightweight with tough urethane construction Rated for vehicles with a gross operating weight up to 80,000 lbs. 3rd party tested for compliance ANSI compliant color written guidelines on proper chocking procedures Complies with SAE-J348, NFPA 1901, and NFPA 1906 Standards Resistant to oils, fuels and solvents Recessed carrying handle on the backside of the chock Safety color visibility Replaceable aluminum traction cleats or rubber pads

The Checkers™ heavy-duty AT3512 wheel chocks for all-terrain ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature replaceable aluminum base plates with posi-grip cleats or anti-slip rubber traction pads. AT3512 wheel chocks are ideal for underground mining equipment, firefighting vehicles, and large utility vehicles. For vehicles with tire sizes up to 38 in. (96.5 cm) diameter and gross vehicle operating weight up to 80,000 lbs. (36,364 kg).

  • Lightweight with tough urethane construction
  • Rated for vehicles with a gross operating weight up to 80,000 lbs.
  • 3rd party tested for compliance
  • ANSI compliant color written guidelines on proper chocking procedures
  • Complies with SAE-J348, NFPA 1901, and NFPA 1906 Standards
  • Resistant to oils, fuels and solvents
  • Recessed carrying handle on the backside of the chock
  • Safety color visibility
  • Replaceable aluminum traction cleats or rubber pads
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number AT3512-AC-Y
Product Name All-Terrain Heavy-Duty Wheel Chock with Aluminum Cleat, 40 Ton Capacity, 28-38 in. Tires - AT3512-AC-Y
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
Weight Capacity 80000 lbs (36281 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
Recessed Dock Lift - T2-55708 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
Corner Guard 3' Long - GNRSCG90YB - Checkers
Specs
Equipment Type Dock Bumper
Equipment Features Portable
Color Black/Yellow
View Details
Double Leaf Bascule Bridge - DBB-SPL - Autoquip Corporation
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 100000 lbs (45351 kg)
View Details