SafetyTech® is a high load capacity outrigger crane pad with a vertical load bearing capacity of up to 140,000lbs* for our largest size. It is designed to fully support vehicles and cranes without warping, splintering or bending and the pad features a safety textured tread surface to further improve grip and stability. SafetyTech® is manufactured from a highly durable proprietary engineered thermoplastic material which provides exceptional support. It is non-conductive, non-magnetic, and resistant to temperature, chemicals, water, and oil. SafetyTech® features high visibility safety orange patented TuffGrip® handles ensuring optimum maneuverability and will return to normal after bending, retaining its original shape.
*Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%.
| Checkers | |
|---|---|
| Product Category | Ground Protection Mats and Portable Roadway |
| Product Number | PAD36361 |
| Product Name | 36" x 36" SafetyTech® Outrigger Crane Pad, 46.5 Ton Capacity - PAD36361 |
| Color | Black; Black |
| Length | 3 ft (9.14 dm) |
| Width | 3 ft (9.14 dm) |