Checkers 3' x 8' AlturnaMAT® Ground Protection Mat with Hand Holes, 120 Ton Capacity, Black - AM38HH8 AM38HH8

Description
AlturnaMAT® is a high load capacity mat boasting an aggressive diamond plate tread design and a high load capacity ideal for use over soft or sensitive ground conditions in the construction, civil engineering, groundwork, and events industries. These rugged mats are made of 0.5in. (12.7 mm) thick polyethylene making them virtually indestructible. AlturnaMAT®S® can withstand loads of up to 120 tons*, and its flexible construction means that these mats will follow the contours of the ground to deliver a highly effective access solution over undulating or sloping ground conditions. Weighing just 86 lbs (39 kg) at its maximum size and just 21.4 lbs (9.7 kg) at its smallest, AlturnaMAT®S® can be easily deployed and maneuvered without any special equipment with the added optional convenience of strategically positioned hand holes. AlturnaMAT®S® can be connected together using our Turn-A-Links connectors to create a secure trackway or work pad. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. 100% recycled high-density polyethylene (HDPE) Supports loads up to 120 tons* Available in black or clear Contours to different ground conditions due to its flexible design Low-profile VersaMAT® surface also available Mats can be locked together with Turn-A-Links forming a continuous roadway or workable platform Limited Lifetime Warranty
Description
AlturnaMAT® is a high load capacity mat boasting an aggressive diamond plate tread design and a high load capacity ideal for use over soft or sensitive ground conditions in the construction, civil engineering, groundwork, and events industries. These rugged mats are made of 0.5in. (12.7 mm) thick polyethylene making them virtually indestructible. AlturnaMAT®S® can withstand loads of up to 120 tons*, and its flexible construction means that these mats will follow the contours of the ground to deliver a highly effective access solution over undulating or sloping ground conditions. Weighing just 86 lbs (39 kg) at its maximum size and just 21.4 lbs (9.7 kg) at its smallest, AlturnaMAT®S® can be easily deployed and maneuvered without any special equipment with the added optional convenience of strategically positioned hand holes. AlturnaMAT®S® can be connected together using our Turn-A-Links connectors to create a secure trackway or work pad. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. 100% recycled high-density polyethylene (HDPE) Supports loads up to 120 tons* Available in black or clear Contours to different ground conditions due to its flexible design Low-profile VersaMAT® surface also available Mats can be locked together with Turn-A-Links forming a continuous roadway or workable platform Limited Lifetime Warranty

Suppliers

Company
Product
Description
Supplier Links
3' x 8' AlturnaMAT® Ground Protection Mat with Hand Holes, 120 Ton Capacity, Black - AM38HH8 - AM38HH8 - Checkers
Broomfield, CO, United States
3' x 8' AlturnaMAT® Ground Protection Mat with Hand Holes, 120 Ton Capacity, Black - AM38HH8
AM38HH8
3' x 8' AlturnaMAT® Ground Protection Mat with Hand Holes, 120 Ton Capacity, Black - AM38HH8 AM38HH8
AlturnaMAT® is a high load capacity mat boasting an aggressive diamond plate tread design and a high load capacity ideal for use over soft or sensitive ground conditions in the construction, civil engineering, groundwork, and events industries. These rugged mats are made of 0.5in. (12.7 mm) thick polyethylene making them virtually indestructible. AlturnaMAT®S® can withstand loads of up to 120 tons*, and its flexible construction means that these mats will follow the contours of the ground to deliver a highly effective access solution over undulating or sloping ground conditions. Weighing just 86 lbs (39 kg) at its maximum size and just 21.4 lbs (9.7 kg) at its smallest, AlturnaMAT®S® can be easily deployed and maneuvered without any special equipment with the added optional convenience of strategically positioned hand holes. AlturnaMAT®S® can be connected together using our Turn-A-Links connectors to create a secure trackway or work pad. *Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%. 100% recycled high-density polyethylene (HDPE) Supports loads up to 120 tons* Available in black or clear Contours to different ground conditions due to its flexible design Low-profile VersaMAT® surface also available Mats can be locked together with Turn-A-Links forming a continuous roadway or workable platform Limited Lifetime Warranty

AlturnaMAT® is a high load capacity mat boasting an aggressive diamond plate tread design and a high load capacity ideal for use over soft or sensitive ground conditions in the construction, civil engineering, groundwork, and events industries. These rugged mats are made of 0.5in. (12.7 mm) thick polyethylene making them virtually indestructible. AlturnaMAT®S® can withstand loads of up to 120 tons*, and its flexible construction means that these mats will follow the contours of the ground to deliver a highly effective access solution over undulating or sloping ground conditions. Weighing just 86 lbs (39 kg) at its maximum size and just 21.4 lbs (9.7 kg) at its smallest, AlturnaMAT®S® can be easily deployed and maneuvered without any special equipment with the added optional convenience of strategically positioned hand holes. AlturnaMAT®S® can be connected together using our Turn-A-Links connectors to create a secure trackway or work pad.

*Load bearing capacity is subject to ground conditions. Sizing is subject to a manufacturing variance of +/- 5%.


  • 100% recycled high-density polyethylene (HDPE)
  • Supports loads up to 120 tons*
  • Available in black or clear
  • Contours to different ground conditions due to its flexible design
  • Low-profile VersaMAT® surface also available
  • Mats can be locked together with Turn-A-Links forming a continuous roadway or workable platform
  • Limited Lifetime Warranty
Supplier's Site

Technical Specifications

  Checkers
Product Category Ground Protection Mats and Portable Roadway
Product Number AM38HH8
Product Name 3' x 8' AlturnaMAT® Ground Protection Mat with Hand Holes, 120 Ton Capacity, Black - AM38HH8
Color Black; Black
Length 8 ft (24.38 dm)
Width 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

3' x 8' VersaMAT® Ground Protection Mat, 120 Ton Load Capacity, Clear - CV38 - CV38 - Checkers
Specs
Color Clear
Length 8 ft (24.38 dm)
Width 3 ft (9.14 dm)
View Details
TrakMat® Ground Protection Mat Green (44
Specs
Color Green; Green
Length 8 ft (24.38 dm)
Width 3.67 ft (11.18 dm)
View Details
4' x 8' AlturnaMAT® Ground Protection Mat, Smooth Sides, 120 Ton Capacity, Black - AM48S2 - AM48S2 - Checkers
Specs
Color Black; Black
Length 8 ft (24.38 dm)
Width 4 ft (12.19 dm)
View Details