Checkers Heavy-Duty Chock, 95-142 in. Tire Dia., 427.5 Ton Capacity - MC3012 MC3012

Description
The Checkers™ heavy-duty MC3012 wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature a larger base that makes them ideal for use with heavy equipment such as haul trucks, loaders, and cranes. MC3012 wheel chocks are for mine haul trucks with tire sizes up to 142" (241.3 cm) in diameter and gross vehicle operating weight up to 855,000 lbs. (725,748 kg). A maximum rated payload of 240 tons. This chock is designed for normal haul road grades. Made In USA. Lightweight with tough urethane construction Rated for vehicles with a gross operating weight up to 855,000 lbs., and tire sizes up to 142 in. diameter Maximum rated payload of 240 tons Resistant to oils, fuels, and solvents Approved and being used by Caterpillar and mines worldwide Optional studs available for snow and ice Barcode imprinted on back of chock ANSI compliant color guidelines on proper chocking and wheel chock placement in English Meets MSHA specifications Molded-in "How to Use" guidelines in English Safety yellow color Recessed carrying handle on the backside of the chock Replaceable rubber anti-slip traction pads Mounting hole for ropes, chains or brackets
Description
The Checkers™ heavy-duty MC3012 wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature a larger base that makes them ideal for use with heavy equipment such as haul trucks, loaders, and cranes. MC3012 wheel chocks are for mine haul trucks with tire sizes up to 142" (241.3 cm) in diameter and gross vehicle operating weight up to 855,000 lbs. (725,748 kg). A maximum rated payload of 240 tons. This chock is designed for normal haul road grades. Made In USA. Lightweight with tough urethane construction Rated for vehicles with a gross operating weight up to 855,000 lbs., and tire sizes up to 142 in. diameter Maximum rated payload of 240 tons Resistant to oils, fuels, and solvents Approved and being used by Caterpillar and mines worldwide Optional studs available for snow and ice Barcode imprinted on back of chock ANSI compliant color guidelines on proper chocking and wheel chock placement in English Meets MSHA specifications Molded-in "How to Use" guidelines in English Safety yellow color Recessed carrying handle on the backside of the chock Replaceable rubber anti-slip traction pads Mounting hole for ropes, chains or brackets

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Chock, 95-142 in. Tire Dia., 427.5 Ton Capacity - MC3012 - MC3012 - Checkers
Broomfield, CO, United States
Heavy-Duty Chock, 95-142 in. Tire Dia., 427.5 Ton Capacity - MC3012
MC3012
Heavy-Duty Chock, 95-142 in. Tire Dia., 427.5 Ton Capacity - MC3012 MC3012
The Checkers™ heavy-duty MC3012 wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature a larger base that makes them ideal for use with heavy equipment such as haul trucks, loaders, and cranes. MC3012 wheel chocks are for mine haul trucks with tire sizes up to 142" (241.3 cm) in diameter and gross vehicle operating weight up to 855,000 lbs. (725,748 kg). A maximum rated payload of 240 tons. This chock is designed for normal haul road grades. Made In USA. Lightweight with tough urethane construction Rated for vehicles with a gross operating weight up to 855,000 lbs., and tire sizes up to 142 in. diameter Maximum rated payload of 240 tons Resistant to oils, fuels, and solvents Approved and being used by Caterpillar and mines worldwide Optional studs available for snow and ice Barcode imprinted on back of chock ANSI compliant color guidelines on proper chocking and wheel chock placement in English Meets MSHA specifications Molded-in "How to Use" guidelines in English Safety yellow color Recessed carrying handle on the backside of the chock Replaceable rubber anti-slip traction pads Mounting hole for ropes, chains or brackets

The Checkers™ heavy-duty MC3012 wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature a larger base that makes them ideal for use with heavy equipment such as haul trucks, loaders, and cranes. MC3012 wheel chocks are for mine haul trucks with tire sizes up to 142" (241.3 cm) in diameter and gross vehicle operating weight up to 855,000 lbs. (725,748 kg). A maximum rated payload of 240 tons. This chock is designed for normal haul road grades.
Made In USA.

  • Lightweight with tough urethane construction
  • Rated for vehicles with a gross operating weight up to 855,000 lbs., and tire sizes up to 142 in. diameter
  • Maximum rated payload of 240 tons
  • Resistant to oils, fuels, and solvents
  • Approved and being used by Caterpillar and mines worldwide
  • Optional studs available for snow and ice
  • Barcode imprinted on back of chock
  • ANSI compliant color guidelines on proper chocking and wheel chock placement in English
  • Meets MSHA specifications
  • Molded-in "How to Use" guidelines in English
  • Safety yellow color
  • Recessed carrying handle on the backside of the chock
  • Replaceable rubber anti-slip traction pads
  • Mounting hole for ropes, chains or brackets
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number MC3012
Product Name Heavy-Duty Chock, 95-142 in. Tire Dia., 427.5 Ton Capacity - MC3012
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
Weight Capacity 855000 lbs (387755 kg)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250832 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 197 inch (5000 mm)
View Details
Recessed Dock Lift - T3-60809 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details
Wheel Chock - WCR2 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
View Details
10
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Black
View Details