Checkers 10" Aviation Wheel Chocks, Rubber, Roped Pair - RC5510-P RC5510-P

Description
RC5500 rubber aviation wheel chocks feature a triangular design that is used by the aviation industry worldwide. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their horizontal traction ribs grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC5500 wheel chocks are built to suit a variety of applications in the aviation, construction, utility, and other commercial industries. Triangular design used by the aviation industry worldwide High-density rubber Horizontal traction ribs Resistant to the elements Allows either side to be positioned against the tire Replaceable 24 in. polyester rope lanyard Sold as singles with rope or roped together as pairs Available in 10, 12, 15, 18, 21, and 24 inch lengths
Description
RC5500 rubber aviation wheel chocks feature a triangular design that is used by the aviation industry worldwide. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their horizontal traction ribs grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC5500 wheel chocks are built to suit a variety of applications in the aviation, construction, utility, and other commercial industries. Triangular design used by the aviation industry worldwide High-density rubber Horizontal traction ribs Resistant to the elements Allows either side to be positioned against the tire Replaceable 24 in. polyester rope lanyard Sold as singles with rope or roped together as pairs Available in 10, 12, 15, 18, 21, and 24 inch lengths

Suppliers

Company
Product
Description
Supplier Links
10
Broomfield, CO, United States
10" Aviation Wheel Chocks, Rubber, Roped Pair - RC5510-P
RC5510-P
10" Aviation Wheel Chocks, Rubber, Roped Pair - RC5510-P RC5510-P
RC5500 rubber aviation wheel chocks feature a triangular design that is used by the aviation industry worldwide. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their horizontal traction ribs grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC5500 wheel chocks are built to suit a variety of applications in the aviation, construction, utility, and other commercial industries. Triangular design used by the aviation industry worldwide High-density rubber Horizontal traction ribs Resistant to the elements Allows either side to be positioned against the tire Replaceable 24 in. polyester rope lanyard Sold as singles with rope or roped together as pairs Available in 10, 12, 15, 18, 21, and 24 inch lengths

RC5500 rubber aviation wheel chocks feature a triangular design that is used by the aviation industry worldwide. They are composed of durable rubber that make them strong and safe in industrial applications. These chocks are resistant to damage from UV, moisture, salt, and oils. Their horizontal traction ribs grips the tire and road and will not cause tire or pavement damage. The chock design also allows either side to be positioned against tire. RC5500 wheel chocks are built to suit a variety of applications in the aviation, construction, utility, and other commercial industries.

  • Triangular design used by the aviation industry worldwide
  • High-density rubber
  • Horizontal traction ribs
  • Resistant to the elements
  • Allows either side to be positioned against the tire
  • Replaceable 24 in. polyester rope lanyard
  • Sold as singles with rope or roped together as pairs
  • Available in 10, 12, 15, 18, 21, and 24 inch lengths
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number RC5510-P
Product Name 10" Aviation Wheel Chocks, Rubber, Roped Pair - RC5510-P
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Black
Length 9.5 inch (241 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
Rail Transfer Bridge - 14-212 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 20000 lbs (9070 kg)
View Details
Trak Armor - Door Track Protector - TA42SD - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Equipment Type Door Track Protector
Length 42 inch (1067 mm)
Weight 89 lbs (40.36 kg)
View Details