Checkers Heavy-Duty Wheel Chock, 65-105 in. Tires, 275 Ton Capacity - MC3010 MC3010

Description
The Checkers™ heavy-duty MC3010 wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature a larger base that makes them ideal for use with heavy equipment such as haul trucks, loaders, and cranes. MC3010 wheel chocks are for mine haul trucks with tire sizes up to 105 in. (266.7 cm) in diameter and gross vehicle operating weight up to 550,000 lbs. (249,476 kg). A maximum rated payload of 165 tons. Lighter weight with tough urethane construction Optional studs available for snow and ice Barcode imprinted on back of chock Rated for vehicles with a gross operating weight up to 550,000 lbs., and tire sizes up to 105 in. diameter Maximum rated payload of 255 tons ANSI compliant color guidelines on proper chocking and wheel chock placement in English Meets MSHA specifications Recessed carrying handle on the backside of the chock Replaceable rubber anti-slip traction pads Molded-in "How to Use" guidelines in English Approved and being used by Caterpillar and mines worldwide Resistant to oils, fuels, and solvents Mounting hole for ropes, chains or brackets Safety yellow color
Description
The Checkers™ heavy-duty MC3010 wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature a larger base that makes them ideal for use with heavy equipment such as haul trucks, loaders, and cranes. MC3010 wheel chocks are for mine haul trucks with tire sizes up to 105 in. (266.7 cm) in diameter and gross vehicle operating weight up to 550,000 lbs. (249,476 kg). A maximum rated payload of 165 tons. Lighter weight with tough urethane construction Optional studs available for snow and ice Barcode imprinted on back of chock Rated for vehicles with a gross operating weight up to 550,000 lbs., and tire sizes up to 105 in. diameter Maximum rated payload of 255 tons ANSI compliant color guidelines on proper chocking and wheel chock placement in English Meets MSHA specifications Recessed carrying handle on the backside of the chock Replaceable rubber anti-slip traction pads Molded-in "How to Use" guidelines in English Approved and being used by Caterpillar and mines worldwide Resistant to oils, fuels, and solvents Mounting hole for ropes, chains or brackets Safety yellow color

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Wheel Chock, 65-105 in. Tires, 275 Ton Capacity - MC3010 - MC3010 - Checkers
Broomfield, CO, United States
Heavy-Duty Wheel Chock, 65-105 in. Tires, 275 Ton Capacity - MC3010
MC3010
Heavy-Duty Wheel Chock, 65-105 in. Tires, 275 Ton Capacity - MC3010 MC3010
The Checkers™ heavy-duty MC3010 wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature a larger base that makes them ideal for use with heavy equipment such as haul trucks, loaders, and cranes. MC3010 wheel chocks are for mine haul trucks with tire sizes up to 105 in. (266.7 cm) in diameter and gross vehicle operating weight up to 550,000 lbs. (249,476 kg). A maximum rated payload of 165 tons. Lighter weight with tough urethane construction Optional studs available for snow and ice Barcode imprinted on back of chock Rated for vehicles with a gross operating weight up to 550,000 lbs., and tire sizes up to 105 in. diameter Maximum rated payload of 255 tons ANSI compliant color guidelines on proper chocking and wheel chock placement in English Meets MSHA specifications Recessed carrying handle on the backside of the chock Replaceable rubber anti-slip traction pads Molded-in "How to Use" guidelines in English Approved and being used by Caterpillar and mines worldwide Resistant to oils, fuels, and solvents Mounting hole for ropes, chains or brackets Safety yellow color

The Checkers™ heavy-duty MC3010 wheel chocks for ground vehicles are manufactured with highly durable, lightweight polyurethane and they feature a larger base that makes them ideal for use with heavy equipment such as haul trucks, loaders, and cranes.

MC3010 wheel chocks are for mine haul trucks with tire sizes up to 105 in. (266.7 cm) in diameter and gross vehicle operating weight up to 550,000 lbs. (249,476 kg). A maximum rated payload of 165 tons.


  • Lighter weight with tough urethane construction
  • Optional studs available for snow and ice
  • Barcode imprinted on back of chock
  • Rated for vehicles with a gross operating weight up to 550,000 lbs., and tire sizes up to 105 in. diameter
  • Maximum rated payload of 255 tons
  • ANSI compliant color guidelines on proper chocking and wheel chock placement in English
  • Meets MSHA specifications
  • Recessed carrying handle on the backside of the chock
  • Replaceable rubber anti-slip traction pads
  • Molded-in "How to Use" guidelines in English
  • Approved and being used by Caterpillar and mines worldwide
  • Resistant to oils, fuels, and solvents
  • Mounting hole for ropes, chains or brackets
  • Safety yellow color
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number MC3010
Product Name Heavy-Duty Wheel Chock, 65-105 in. Tires, 275 Ton Capacity - MC3010
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
Weight Capacity 550000 lbs (249433 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-301 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 10000 lbs (4535 kg)
View Details
 - 3250898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 197 inch (5000 mm)
View Details
Floor Plate - Steel - SlipNOT Metal Safety Flooring
SlipNOT Metal Safety Flooring
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Length 96 to 144 inch (2438 to 3658 mm)
View Details
General-Purpose Rubber Wheel Chocks with Cored Bottom, Chained Pair, Trucks & Trailers - RC815-CP - RC815-CP - Checkers
Specs
Equipment Type Wheel Guides / Chocks
Equipment Material Rubber
Equipment Features Portable
View Details