Checkers Corner Guard 2.6' Long GNRSCG80YB

Description
Corner guards are cost efficient damage prevention solutions that help protect the surrounding infrastructure and vehicles in parking facilities. Manufactured from high-impact virgin rubber, these long-lasting, durable, and cost-effective solutions are highly visible and easy-to-install. High intensity reflective tape increases visibility – especially at night, and provides the necessary guidance to drivers when parking in tight spots. Ideal for surface and multi-level parking lots, interior factory, warehouse walls, and areas surrounding loading docks. Available in 2 models. Heavy-duty, one piece construction to withstand all weather conditions Constructed from high impact thick resistance natural rubber that flexible and absorbs the force of impact and gently bounces back Features reflective yellow safety stripes designed to bring attention to corners from a distance or in dimly lite areas Used indoors or outdoors for medium and heavy traffic areas. For temporary or permanent installation. Easily installed by one person Corner Guards can be mounted vertically or horizontally along the corners of walls or beams to prevent damage Long lasting and cost efficient Requires minimal maintenance. Periodically inspect the screws and tighten if necessary
Description
Corner guards are cost efficient damage prevention solutions that help protect the surrounding infrastructure and vehicles in parking facilities. Manufactured from high-impact virgin rubber, these long-lasting, durable, and cost-effective solutions are highly visible and easy-to-install. High intensity reflective tape increases visibility – especially at night, and provides the necessary guidance to drivers when parking in tight spots. Ideal for surface and multi-level parking lots, interior factory, warehouse walls, and areas surrounding loading docks. Available in 2 models. Heavy-duty, one piece construction to withstand all weather conditions Constructed from high impact thick resistance natural rubber that flexible and absorbs the force of impact and gently bounces back Features reflective yellow safety stripes designed to bring attention to corners from a distance or in dimly lite areas Used indoors or outdoors for medium and heavy traffic areas. For temporary or permanent installation. Easily installed by one person Corner Guards can be mounted vertically or horizontally along the corners of walls or beams to prevent damage Long lasting and cost efficient Requires minimal maintenance. Periodically inspect the screws and tighten if necessary

Suppliers

Company
Product
Description
Supplier Links
Corner Guard 2.6' Long - GNRSCG80YB - Checkers
Broomfield, CO, United States
Corner Guard 2.6' Long
GNRSCG80YB
Corner Guard 2.6' Long GNRSCG80YB
Corner guards are cost efficient damage prevention solutions that help protect the surrounding infrastructure and vehicles in parking facilities. Manufactured from high-impact virgin rubber, these long-lasting, durable, and cost-effective solutions are highly visible and easy-to-install. High intensity reflective tape increases visibility – especially at night, and provides the necessary guidance to drivers when parking in tight spots. Ideal for surface and multi-level parking lots, interior factory, warehouse walls, and areas surrounding loading docks. Available in 2 models. Heavy-duty, one piece construction to withstand all weather conditions Constructed from high impact thick resistance natural rubber that flexible and absorbs the force of impact and gently bounces back Features reflective yellow safety stripes designed to bring attention to corners from a distance or in dimly lite areas Used indoors or outdoors for medium and heavy traffic areas. For temporary or permanent installation. Easily installed by one person Corner Guards can be mounted vertically or horizontally along the corners of walls or beams to prevent damage Long lasting and cost efficient Requires minimal maintenance. Periodically inspect the screws and tighten if necessary

Corner guards are cost efficient damage prevention solutions that help protect the surrounding infrastructure and vehicles in parking facilities. Manufactured from high-impact virgin rubber, these long-lasting, durable, and cost-effective solutions are highly visible and easy-to-install. High intensity reflective tape increases visibility – especially at night, and provides the necessary guidance to drivers when parking in tight spots. Ideal for surface and multi-level parking lots, interior factory, warehouse walls, and areas surrounding loading docks. Available in 2 models.

  • Heavy-duty, one piece construction to withstand all weather conditions
  • Constructed from high impact thick resistance natural rubber that flexible and absorbs the force of impact and gently bounces back
  • Features reflective yellow safety stripes designed to bring attention to corners from a distance or in dimly lite areas
  • Used indoors or outdoors for medium and heavy traffic areas. For temporary or permanent installation. Easily installed by one person
  • Corner Guards can be mounted vertically or horizontally along the corners of walls or beams to prevent damage
  • Long lasting and cost efficient
  • Requires minimal maintenance. Periodically inspect the screws and tighten if necessary
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number GNRSCG80YB
Product Name Corner Guard 2.6' Long
Equipment Type Dock Bumper
Equipment Features Portable
Color Black/Yellow
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 197 inch (5000 mm)
View Details
Rail Transfer Bridge - 14-114 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 20000 lbs (9070 kg)
View Details
Dock Plate -  - Steel Guard Safety Corp.
Steel Guard Safety Corp.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Color Blue, Silver
View Details