Checkers Corner Guard 3' Long GNRSCG90YB

Description
Corner guards are cost efficient damage prevention solutions that help protect the surrounding infrastructure and vehicles in parking facilities. Manufactured from high-impact virgin rubber, these long-lasting, durable, and cost-effective solutions are highly visible and easy-to-install. High intensity reflective tape increases visibility – especially at night, and provides the necessary guidance to drivers when parking in tight spots. Ideal for surface and multi-level parking lots, interior factory, warehouse walls, and areas surrounding loading docks. Available in 2 models. Heavy-duty, one piece construction to withstand all weather conditions Constructed from high impact thick resistance natural rubber that flexible and absorbs the force of impact and gently bounces back Features reflective yellow safety stripes designed to bring attention to corners from a distance or in dimly lite areas Used indoors or outdoors for medium and heavy traffic areas. For temporary or permanent installation. Easily installed by one person Corner Guards can be mounted vertically or horizontally along the corners of walls or beams to prevent damage Long lasting and cost efficient Requires minimal maintenance. Periodically inspect the screws and tighten if necessary
Description
Corner guards are cost efficient damage prevention solutions that help protect the surrounding infrastructure and vehicles in parking facilities. Manufactured from high-impact virgin rubber, these long-lasting, durable, and cost-effective solutions are highly visible and easy-to-install. High intensity reflective tape increases visibility – especially at night, and provides the necessary guidance to drivers when parking in tight spots. Ideal for surface and multi-level parking lots, interior factory, warehouse walls, and areas surrounding loading docks. Available in 2 models. Heavy-duty, one piece construction to withstand all weather conditions Constructed from high impact thick resistance natural rubber that flexible and absorbs the force of impact and gently bounces back Features reflective yellow safety stripes designed to bring attention to corners from a distance or in dimly lite areas Used indoors or outdoors for medium and heavy traffic areas. For temporary or permanent installation. Easily installed by one person Corner Guards can be mounted vertically or horizontally along the corners of walls or beams to prevent damage Long lasting and cost efficient Requires minimal maintenance. Periodically inspect the screws and tighten if necessary

Suppliers

Company
Product
Description
Supplier Links
Corner Guard 3' Long - GNRSCG90YB - Checkers
Broomfield, CO, United States
Corner Guard 3' Long
GNRSCG90YB
Corner Guard 3' Long GNRSCG90YB
Corner guards are cost efficient damage prevention solutions that help protect the surrounding infrastructure and vehicles in parking facilities. Manufactured from high-impact virgin rubber, these long-lasting, durable, and cost-effective solutions are highly visible and easy-to-install. High intensity reflective tape increases visibility – especially at night, and provides the necessary guidance to drivers when parking in tight spots. Ideal for surface and multi-level parking lots, interior factory, warehouse walls, and areas surrounding loading docks. Available in 2 models. Heavy-duty, one piece construction to withstand all weather conditions Constructed from high impact thick resistance natural rubber that flexible and absorbs the force of impact and gently bounces back Features reflective yellow safety stripes designed to bring attention to corners from a distance or in dimly lite areas Used indoors or outdoors for medium and heavy traffic areas. For temporary or permanent installation. Easily installed by one person Corner Guards can be mounted vertically or horizontally along the corners of walls or beams to prevent damage Long lasting and cost efficient Requires minimal maintenance. Periodically inspect the screws and tighten if necessary

Corner guards are cost efficient damage prevention solutions that help protect the surrounding infrastructure and vehicles in parking facilities. Manufactured from high-impact virgin rubber, these long-lasting, durable, and cost-effective solutions are highly visible and easy-to-install. High intensity reflective tape increases visibility – especially at night, and provides the necessary guidance to drivers when parking in tight spots. Ideal for surface and multi-level parking lots, interior factory, warehouse walls, and areas surrounding loading docks. Available in 2 models.

  • Heavy-duty, one piece construction to withstand all weather conditions
  • Constructed from high impact thick resistance natural rubber that flexible and absorbs the force of impact and gently bounces back
  • Features reflective yellow safety stripes designed to bring attention to corners from a distance or in dimly lite areas
  • Used indoors or outdoors for medium and heavy traffic areas. For temporary or permanent installation. Easily installed by one person
  • Corner Guards can be mounted vertically or horizontally along the corners of walls or beams to prevent damage
  • Long lasting and cost efficient
  • Requires minimal maintenance. Periodically inspect the screws and tighten if necessary
Supplier's Site

Technical Specifications

  Checkers
Product Category Dock Equipment
Product Number GNRSCG90YB
Product Name Corner Guard 3' Long
Equipment Type Dock Bumper
Equipment Features Portable
Color Black/Yellow
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 157 inch (4000 mm)
View Details
Top Of Ground Dock Lift - 615712 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
View Details
Wheel Chock -  - Taylor Dynamometer, Inc.
Taylor Dynamometer, Inc.
View Details
18
Specs
Equipment Type Wheel Guides / Chocks
Equipment Features Portable
Color Yellow
View Details