The T3-60608 is a recessed dock lift designed for dock-to-ground material handling, featuring a 12-inch long by 72-inch wide hinged steel bridge with a 72-inch wide by 96-inch long platform. It has a maximum lifting capacity of 6,000 lbs and operates at 10 feet per minute with an 8-inch lowered height. The unit is powered by a 5 HP, 230V, 60 Hz, 3-phase motor and includes a NEMA 1, 3, 3R, 4, 4X pendant-type pushbutton control station. The bridge is equipped with chrome-plated axle rods, Teflon self-lubricating bearings, removable steel guardrails, and black and yellow safety striping. The hydraulic system includes a 1/2-inch SAE 100R2 hose with JIC fittings, a pressure relief valve, and a flow control valve. The unit has an approximate shipping weight of 2,500 lbs and is finished in blue paint.
These are by far the most popular size Disappearing Dock lifts sold. they are sized to handle pallet jacks, four-wheel carts or dolly trucks. They are also used for dock to ground access.
Features:
| Advance Lifts, Inc. | |
|---|---|
| Product Category | Dock Equipment |
| Product Number | T3-60608 |
| Product Name | Recessed Dock Lift |
| Equipment Type | Dock Lift |
| Equipment Material | Steel |
| Equipment Features | Safety Railing |
| Weight Capacity | 6000 lbs (2721 kg) |