Checkers 5-Channel Grip Guard® Cable Protector for 1.25" Lines, Yellow Lid/Gray Base - GG5X125-Y/GRY GG5X125-Y/GRY

Description
Grip Guard 5-channel cable protectors are the lightest in the world, weighing a staggering 75 percent less than rubber protectors and 60 percent less than other polyurethane protectors. Lightness isn't the only thing they bring to the table, though. Made from tough, high-impact, non-conductive polyurethane, these protectors are also resistant to oils, fuels and lubricants, making them an excellent choice for garages and other areas with light vehicle traffic. Offering protection for cables and hoses of up to 1.25'' in outside diameter, Grip Guard cable protectors also features a snap fit hinged lid, meaning if it needs to be replaced, you don't need a fiberglass rod. Its new Gripper connection system makes expansion a breeze, while a recessed carrying handle molded into the protector's underside allows for easy transportation. Finally, it features a patented 5-bar tread pattern for maximum traction, with optional anti-slip traction kits for carpets or slick surfaces. ONLY 12.75 lbs. - the world's lightest 5-channel cable protector by up to 75%! NEW Gripper®Connector System with easy hand-conforming grip NEW Snap Fit hinged lid. No fiberglass rod required to replace the lid. Patented* 5-Bar tread pattern for maximum traction Protects cables and hoses up to 1.25" outside diameter Made from tough, high impact absorbing, non-conductive polyurethane Resistant from oil, fuels and lubricants Recessed carrying handle molded in to the underside of the protector Optional Anti-Slip Traction Kits for use on carpet or slick surfaces Custom logo and colors available RoHS and SVHC Compliant *Product intended to be used with cable inside and for light vehicle and pedestrian traffic. Not intended for use with forklifts.
Description
Grip Guard 5-channel cable protectors are the lightest in the world, weighing a staggering 75 percent less than rubber protectors and 60 percent less than other polyurethane protectors. Lightness isn't the only thing they bring to the table, though. Made from tough, high-impact, non-conductive polyurethane, these protectors are also resistant to oils, fuels and lubricants, making them an excellent choice for garages and other areas with light vehicle traffic. Offering protection for cables and hoses of up to 1.25'' in outside diameter, Grip Guard cable protectors also features a snap fit hinged lid, meaning if it needs to be replaced, you don't need a fiberglass rod. Its new Gripper connection system makes expansion a breeze, while a recessed carrying handle molded into the protector's underside allows for easy transportation. Finally, it features a patented 5-bar tread pattern for maximum traction, with optional anti-slip traction kits for carpets or slick surfaces. ONLY 12.75 lbs. - the world's lightest 5-channel cable protector by up to 75%! NEW Gripper®Connector System with easy hand-conforming grip NEW Snap Fit hinged lid. No fiberglass rod required to replace the lid. Patented* 5-Bar tread pattern for maximum traction Protects cables and hoses up to 1.25" outside diameter Made from tough, high impact absorbing, non-conductive polyurethane Resistant from oil, fuels and lubricants Recessed carrying handle molded in to the underside of the protector Optional Anti-Slip Traction Kits for use on carpet or slick surfaces Custom logo and colors available RoHS and SVHC Compliant *Product intended to be used with cable inside and for light vehicle and pedestrian traffic. Not intended for use with forklifts.

Suppliers

Company
Product
Description
Supplier Links
5-Channel Grip Guard® Cable Protector for 1.25
Broomfield, CO, United States
5-Channel Grip Guard® Cable Protector for 1.25" Lines, Yellow Lid/Gray Base - GG5X125-Y/GRY
GG5X125-Y/GRY
5-Channel Grip Guard® Cable Protector for 1.25" Lines, Yellow Lid/Gray Base - GG5X125-Y/GRY GG5X125-Y/GRY
Grip Guard 5-channel cable protectors are the lightest in the world, weighing a staggering 75 percent less than rubber protectors and 60 percent less than other polyurethane protectors. Lightness isn't the only thing they bring to the table, though. Made from tough, high-impact, non-conductive polyurethane, these protectors are also resistant to oils, fuels and lubricants, making them an excellent choice for garages and other areas with light vehicle traffic. Offering protection for cables and hoses of up to 1.25'' in outside diameter, Grip Guard cable protectors also features a snap fit hinged lid, meaning if it needs to be replaced, you don't need a fiberglass rod. Its new Gripper connection system makes expansion a breeze, while a recessed carrying handle molded into the protector's underside allows for easy transportation. Finally, it features a patented 5-bar tread pattern for maximum traction, with optional anti-slip traction kits for carpets or slick surfaces. ONLY 12.75 lbs. - the world's lightest 5-channel cable protector by up to 75%! NEW Gripper®Connector System with easy hand-conforming grip NEW Snap Fit hinged lid. No fiberglass rod required to replace the lid. Patented* 5-Bar tread pattern for maximum traction Protects cables and hoses up to 1.25" outside diameter Made from tough, high impact absorbing, non-conductive polyurethane Resistant from oil, fuels and lubricants Recessed carrying handle molded in to the underside of the protector Optional Anti-Slip Traction Kits for use on carpet or slick surfaces Custom logo and colors available RoHS and SVHC Compliant *Product intended to be used with cable inside and for light vehicle and pedestrian traffic. Not intended for use with forklifts.

Grip Guard 5-channel cable protectors are the lightest in the world, weighing a staggering 75 percent less than rubber protectors and 60 percent less than other polyurethane protectors. Lightness isn't the only thing they bring to the table, though. Made from tough, high-impact, non-conductive polyurethane, these protectors are also resistant to oils, fuels and lubricants, making them an excellent choice for garages and other areas with light vehicle traffic. Offering protection for cables and hoses of up to 1.25'' in outside diameter, Grip Guard cable protectors also features a snap fit hinged lid, meaning if it needs to be replaced, you don't need a fiberglass rod. Its new Gripper connection system makes expansion a breeze, while a recessed carrying handle molded into the protector's underside allows for easy transportation. Finally, it features a patented 5-bar tread pattern for maximum traction, with optional anti-slip traction kits for carpets or slick surfaces.

  • ONLY 12.75 lbs. - the world's lightest 5-channel cable protector by up to 75%!
  • NEW Gripper®Connector System with easy hand-conforming grip
  • NEW Snap Fit hinged lid. No fiberglass rod required to replace the lid.
  • Patented* 5-Bar tread pattern for maximum traction
  • Protects cables and hoses up to 1.25" outside diameter
  • Made from tough, high impact absorbing, non-conductive polyurethane
  • Resistant from oil, fuels and lubricants
  • Recessed carrying handle molded in to the underside of the protector
  • Optional Anti-Slip Traction Kits for use on carpet or slick surfaces
  • Custom logo and colors available
  • RoHS and SVHC Compliant

*Product intended to be used with cable inside and for light vehicle and pedestrian traffic. Not intended for use with forklifts.

Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number GG5X125-Y/GRY
Product Name 5-Channel Grip Guard® Cable Protector for 1.25" Lines, Yellow Lid/Gray Base - GG5X125-Y/GRY
Load Capacity 5000 lbs (2268 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
DO Lite -  - Yellow Jacket, Inc.
Yellow Jacket, Inc.
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
10' Extreme Crossover System, Mining Cable Protector, 4.25
Specs
Load Capacity 250000 lbs (113379 kg)
Length 120 inch (3048 mm)
Number of Channels 1
View Details