Checkers 3-Channel Grip Guard® Cable Protector for 2.25" Lines, Yellow Lid/Gray Base - GG3X225-Y/GRY GG3X225-Y/GRY

Description
Weighing in at only 23 lbs, the Grip Guard 3-Channel Cable Protector is the lightest of its kind. Constructed of durable, high-impact, non-conductive polyurethane, it's also resistant to oils, fuels and lubricants. A recessed carrying handle molded into the protector's underside makes it easy to transport, and its Snap Fit hinged lid doesn't require a fiberglass rod for replacement. The top of the protector features a patented 5-Bar tread pattern for maximum traction, and it includes an optional anti-slip traction kit for slick surfaces. Thanks to the Gripper Connector System, which features easy, hand-conforming grips, it's both modular and easily expandable. Finally, it's RoHS and SVHC compliant and available with a custom logo/colors. Not intended for use with forklifts or heavy machinery. Only 23 lbs. - the world's lightest 3-channel cable protector by up to 50%! Gripper®Connector System with easy hand-conforming grip Snap Fit hinged lid. No fiberglass rod required to replace the lid. Patented* 5-Bar tread pattern for maximum traction Protects cables and hoses up to 2.25" outside diameter Made from tough, high impact absorbing, non-conductive polyurethane Resistant from oil, fuels and lubricants Recessed carrying handle molded in to the underside of the protector Optional Anti-Slip Traction Kit for use on slick surfaces Custom logo and colors available RoHS and SVHC Compliant *Product intended to be used with cable inside and for light vehicle and pedestrian traffic. Not intended for use with forklifts.
Description
Weighing in at only 23 lbs, the Grip Guard 3-Channel Cable Protector is the lightest of its kind. Constructed of durable, high-impact, non-conductive polyurethane, it's also resistant to oils, fuels and lubricants. A recessed carrying handle molded into the protector's underside makes it easy to transport, and its Snap Fit hinged lid doesn't require a fiberglass rod for replacement. The top of the protector features a patented 5-Bar tread pattern for maximum traction, and it includes an optional anti-slip traction kit for slick surfaces. Thanks to the Gripper Connector System, which features easy, hand-conforming grips, it's both modular and easily expandable. Finally, it's RoHS and SVHC compliant and available with a custom logo/colors. Not intended for use with forklifts or heavy machinery. Only 23 lbs. - the world's lightest 3-channel cable protector by up to 50%! Gripper®Connector System with easy hand-conforming grip Snap Fit hinged lid. No fiberglass rod required to replace the lid. Patented* 5-Bar tread pattern for maximum traction Protects cables and hoses up to 2.25" outside diameter Made from tough, high impact absorbing, non-conductive polyurethane Resistant from oil, fuels and lubricants Recessed carrying handle molded in to the underside of the protector Optional Anti-Slip Traction Kit for use on slick surfaces Custom logo and colors available RoHS and SVHC Compliant *Product intended to be used with cable inside and for light vehicle and pedestrian traffic. Not intended for use with forklifts.

Suppliers

Company
Product
Description
Supplier Links
3-Channel Grip Guard® Cable Protector for 2.25
Broomfield, CO, United States
3-Channel Grip Guard® Cable Protector for 2.25" Lines, Yellow Lid/Gray Base - GG3X225-Y/GRY
GG3X225-Y/GRY
3-Channel Grip Guard® Cable Protector for 2.25" Lines, Yellow Lid/Gray Base - GG3X225-Y/GRY GG3X225-Y/GRY
Weighing in at only 23 lbs, the Grip Guard 3-Channel Cable Protector is the lightest of its kind. Constructed of durable, high-impact, non-conductive polyurethane, it's also resistant to oils, fuels and lubricants. A recessed carrying handle molded into the protector's underside makes it easy to transport, and its Snap Fit hinged lid doesn't require a fiberglass rod for replacement. The top of the protector features a patented 5-Bar tread pattern for maximum traction, and it includes an optional anti-slip traction kit for slick surfaces. Thanks to the Gripper Connector System, which features easy, hand-conforming grips, it's both modular and easily expandable. Finally, it's RoHS and SVHC compliant and available with a custom logo/colors. Not intended for use with forklifts or heavy machinery. Only 23 lbs. - the world's lightest 3-channel cable protector by up to 50%! Gripper®Connector System with easy hand-conforming grip Snap Fit hinged lid. No fiberglass rod required to replace the lid. Patented* 5-Bar tread pattern for maximum traction Protects cables and hoses up to 2.25" outside diameter Made from tough, high impact absorbing, non-conductive polyurethane Resistant from oil, fuels and lubricants Recessed carrying handle molded in to the underside of the protector Optional Anti-Slip Traction Kit for use on slick surfaces Custom logo and colors available RoHS and SVHC Compliant *Product intended to be used with cable inside and for light vehicle and pedestrian traffic. Not intended for use with forklifts.

Weighing in at only 23 lbs, the Grip Guard 3-Channel Cable Protector is the lightest of its kind. Constructed of durable, high-impact, non-conductive polyurethane, it's also resistant to oils, fuels and lubricants. A recessed carrying handle molded into the protector's underside makes it easy to transport, and its Snap Fit hinged lid doesn't require a fiberglass rod for replacement. The top of the protector features a patented 5-Bar tread pattern for maximum traction, and it includes an optional anti-slip traction kit for slick surfaces. Thanks to the Gripper Connector System, which features easy, hand-conforming grips, it's both modular and easily expandable. Finally, it's RoHS and SVHC compliant and available with a custom logo/colors. Not intended for use with forklifts or heavy machinery.

  • Only 23 lbs. - the world's lightest 3-channel cable protector by up to 50%!
  • Gripper®Connector System with easy hand-conforming grip
  • Snap Fit hinged lid. No fiberglass rod required to replace the lid.
  • Patented* 5-Bar tread pattern for maximum traction
  • Protects cables and hoses up to 2.25" outside diameter
  • Made from tough, high impact absorbing, non-conductive polyurethane
  • Resistant from oil, fuels and lubricants
  • Recessed carrying handle molded in to the underside of the protector
  • Optional Anti-Slip Traction Kit for use on slick surfaces
  • Custom logo and colors available
  • RoHS and SVHC Compliant

*Product intended to be used with cable inside and for light vehicle and pedestrian traffic. Not intended for use with forklifts.

Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number GG3X225-Y/GRY
Product Name 3-Channel Grip Guard® Cable Protector for 2.25" Lines, Yellow Lid/Gray Base - GG3X225-Y/GRY
Load Capacity 5000 lbs (2268 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
45 Degree Left Turn for CP3X225-Y/O, 3-Channel Linebacker® Cable Protector - CPT3X225-L-Y/O - CPT3X225-L-Y/O - Checkers
Specs
Load Capacity 14210 lbs (6444 kg)
Length 24.75 inch (629 mm)
Number of Channels 3
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details