Checkers Right Turns for GD5X125 5-Channel Guard Dog® Cable Protector, Black Lid/Black Base - GDT5X125-R-B/B GDT5X125-R-B/B

Description
Your cable protection system isn't always going to run straight. On occasion, you're going to need to weave it around obstacles. And that's where the Guard Dog 5-Channel General Purpose Right Turn Cable Protector comes in. Designed for cables and hoses with a diameter of up to 1.325'', it features Dog Bone connectors, a reinforced hinged lid for easy cable placement and a patented 5-Bar tread surface for maximum traction. In short, it offers everything a standard Guard Dog protector does. Its all-weather polyurethane construction makes it perfectly-suited for just about any use case, from amusement parks and sporting events to heavy-duty industrial sites. You can also join this cable protector with the Left Turn Protector to create a jog. Made In USA. Creates a 45 Degree Right Turn Protects Cables And Hoses Up To 1.325" Outside Dia. Dog Bone® connectors Reinforced Hinged Lid For Easy Cable Placement All-Weather Polyurethane Construction Patented 5-Bar Tread Surface For Maximum Traction Join left and right turns to create a jog
Description
Your cable protection system isn't always going to run straight. On occasion, you're going to need to weave it around obstacles. And that's where the Guard Dog 5-Channel General Purpose Right Turn Cable Protector comes in. Designed for cables and hoses with a diameter of up to 1.325'', it features Dog Bone connectors, a reinforced hinged lid for easy cable placement and a patented 5-Bar tread surface for maximum traction. In short, it offers everything a standard Guard Dog protector does. Its all-weather polyurethane construction makes it perfectly-suited for just about any use case, from amusement parks and sporting events to heavy-duty industrial sites. You can also join this cable protector with the Left Turn Protector to create a jog. Made In USA. Creates a 45 Degree Right Turn Protects Cables And Hoses Up To 1.325" Outside Dia. Dog Bone® connectors Reinforced Hinged Lid For Easy Cable Placement All-Weather Polyurethane Construction Patented 5-Bar Tread Surface For Maximum Traction Join left and right turns to create a jog

Suppliers

Company
Product
Description
Supplier Links
Right Turns for GD5X125 5-Channel Guard Dog® Cable Protector, Black Lid/Black Base - GDT5X125-R-B/B - GDT5X125-R-B/B - Checkers
Broomfield, CO, United States
Right Turns for GD5X125 5-Channel Guard Dog® Cable Protector, Black Lid/Black Base - GDT5X125-R-B/B
GDT5X125-R-B/B
Right Turns for GD5X125 5-Channel Guard Dog® Cable Protector, Black Lid/Black Base - GDT5X125-R-B/B GDT5X125-R-B/B
Your cable protection system isn't always going to run straight. On occasion, you're going to need to weave it around obstacles. And that's where the Guard Dog 5-Channel General Purpose Right Turn Cable Protector comes in. Designed for cables and hoses with a diameter of up to 1.325'', it features Dog Bone connectors, a reinforced hinged lid for easy cable placement and a patented 5-Bar tread surface for maximum traction. In short, it offers everything a standard Guard Dog protector does. Its all-weather polyurethane construction makes it perfectly-suited for just about any use case, from amusement parks and sporting events to heavy-duty industrial sites. You can also join this cable protector with the Left Turn Protector to create a jog. Made In USA. Creates a 45 Degree Right Turn Protects Cables And Hoses Up To 1.325" Outside Dia. Dog Bone® connectors Reinforced Hinged Lid For Easy Cable Placement All-Weather Polyurethane Construction Patented 5-Bar Tread Surface For Maximum Traction Join left and right turns to create a jog

Your cable protection system isn't always going to run straight. On occasion, you're going to need to weave it around obstacles. And that's where the Guard Dog 5-Channel General Purpose Right Turn Cable Protector comes in. Designed for cables and hoses with a diameter of up to 1.325'', it features Dog Bone connectors, a reinforced hinged lid for easy cable placement and a patented 5-Bar tread surface for maximum traction. In short, it offers everything a standard Guard Dog protector does. Its all-weather polyurethane construction makes it perfectly-suited for just about any use case, from amusement parks and sporting events to heavy-duty industrial sites. You can also join this cable protector with the Left Turn Protector to create a jog.
Made In USA.

  • Creates a 45 Degree Right Turn
  • Protects Cables And Hoses Up To 1.325" Outside Dia.
  • Dog Bone® connectors
  • Reinforced Hinged Lid For Easy Cable Placement
  • All-Weather Polyurethane Construction
  • Patented 5-Bar Tread Surface For Maximum Traction
  • Join left and right turns to create a jog
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number GDT5X125-R-B/B
Product Name Right Turns for GD5X125 5-Channel Guard Dog® Cable Protector, Black Lid/Black Base - GDT5X125-R-B/B
Load Capacity 10500 lbs (4762 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
2-Channel Fastlane® Drop-Over Cable Protector for 1
Specs
Load Capacity 1050 lbs (476 kg)
Length 38.5 inch (978 mm)
Number of Channels 2
View Details