Checkers 5-Channel Guard Dog® Cable Protector for 1.325" Lines, Black Lid/Black Base - GD5X125-B/B GD5X125-B/B

Description
The Guard Dog 5-Channel Cable Protector features a hinged lid, a modular, interlocking design and the capacity to protect cables and hoses with an outside diameter of up to 1.325''. Its all-weather polyurethane construction gives it unmatched durability, and with the use of Dog Bone connectors, it can extend to any length. It also features a 5-bar tread surface, ensuring maximum traction for both vehicles and pedestrians. Because of its durability, it's equally-suited for both commercial and industrial applications. Use it to keep electrical cables at an amusement park out of harm's way or protect critical hose lines from passing vehicles at an industrial site. Either way, its more than up to the task, and its four through-holes ensure it can easily be secured to the base surface for a longer-term installation. Made In USA. Protects cables and hoses up to 1.325" outside dia. Dog Bone® connectors to extend to any desired length Reinforced hinged lid for easy cable placement All-weather polyurethane construction Patented 5-bar tread surface for maximum traction Includes four through-holes for temporary mounting Ideal for use in amusement parks, entertainment venues, sporting events, and most public, commercial, industrial, construction, and utility applications
Description
The Guard Dog 5-Channel Cable Protector features a hinged lid, a modular, interlocking design and the capacity to protect cables and hoses with an outside diameter of up to 1.325''. Its all-weather polyurethane construction gives it unmatched durability, and with the use of Dog Bone connectors, it can extend to any length. It also features a 5-bar tread surface, ensuring maximum traction for both vehicles and pedestrians. Because of its durability, it's equally-suited for both commercial and industrial applications. Use it to keep electrical cables at an amusement park out of harm's way or protect critical hose lines from passing vehicles at an industrial site. Either way, its more than up to the task, and its four through-holes ensure it can easily be secured to the base surface for a longer-term installation. Made In USA. Protects cables and hoses up to 1.325" outside dia. Dog Bone® connectors to extend to any desired length Reinforced hinged lid for easy cable placement All-weather polyurethane construction Patented 5-bar tread surface for maximum traction Includes four through-holes for temporary mounting Ideal for use in amusement parks, entertainment venues, sporting events, and most public, commercial, industrial, construction, and utility applications

Suppliers

Company
Product
Description
Supplier Links
5-Channel Guard Dog® Cable Protector for 1.325
Broomfield, CO, United States
5-Channel Guard Dog® Cable Protector for 1.325" Lines, Black Lid/Black Base - GD5X125-B/B
GD5X125-B/B
5-Channel Guard Dog® Cable Protector for 1.325" Lines, Black Lid/Black Base - GD5X125-B/B GD5X125-B/B
The Guard Dog 5-Channel Cable Protector features a hinged lid, a modular, interlocking design and the capacity to protect cables and hoses with an outside diameter of up to 1.325''. Its all-weather polyurethane construction gives it unmatched durability, and with the use of Dog Bone connectors, it can extend to any length. It also features a 5-bar tread surface, ensuring maximum traction for both vehicles and pedestrians. Because of its durability, it's equally-suited for both commercial and industrial applications. Use it to keep electrical cables at an amusement park out of harm's way or protect critical hose lines from passing vehicles at an industrial site. Either way, its more than up to the task, and its four through-holes ensure it can easily be secured to the base surface for a longer-term installation. Made In USA. Protects cables and hoses up to 1.325" outside dia. Dog Bone® connectors to extend to any desired length Reinforced hinged lid for easy cable placement All-weather polyurethane construction Patented 5-bar tread surface for maximum traction Includes four through-holes for temporary mounting Ideal for use in amusement parks, entertainment venues, sporting events, and most public, commercial, industrial, construction, and utility applications

The Guard Dog 5-Channel Cable Protector features a hinged lid, a modular, interlocking design and the capacity to protect cables and hoses with an outside diameter of up to 1.325''. Its all-weather polyurethane construction gives it unmatched durability, and with the use of Dog Bone connectors, it can extend to any length. It also features a 5-bar tread surface, ensuring maximum traction for both vehicles and pedestrians. Because of its durability, it's equally-suited for both commercial and industrial applications. Use it to keep electrical cables at an amusement park out of harm's way or protect critical hose lines from passing vehicles at an industrial site. Either way, its more than up to the task, and its four through-holes ensure it can easily be secured to the base surface for a longer-term installation.
Made In USA.

  • Protects cables and hoses up to 1.325" outside dia.
  • Dog Bone® connectors to extend to any desired length
  • Reinforced hinged lid for easy cable placement
  • All-weather polyurethane construction
  • Patented 5-bar tread surface for maximum traction
  • Includes four through-holes for temporary mounting
  • Ideal for use in amusement parks, entertainment venues, sporting events, and most public, commercial, industrial, construction, and utility applications
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number GD5X125-B/B
Product Name 5-Channel Guard Dog® Cable Protector for 1.325" Lines, Black Lid/Black Base - GD5X125-B/B
Load Capacity 10500 lbs (4762 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
10 ft. 2-Channel Rubber Duct Office Cable Protector - RFD6-10 - RFD6-10 - Checkers
Specs
Length 18 inch (457 mm)
Number of Channels 2
View Details