Checkers 5-Channel Guard Dog® ADA Cable Protector for 1.325" Lines, Black Lid/Black Base - GD5X125-ADA-B/B GD5X125-ADA-B/B

Description
Made of all-weather polyurethane and featuring a patented 5-bar tread surface, Guard Dog's 5-channel ADA cable protectors are equipped with built-in accessibility ramps. This allows them to provide safe passage for both vehicle and foot traffic without the need for separate connectors. Featuring a modular, interlocking design available in lightweight 18'' sections, this protector is ideal for virtually any use. A reinforced hinged lid allows for easy cable placement, while a recessed carrying handle on the protector's underside makes transportation easy. The product is compatible with all standard 5 channel Dog Bone Connector Models, meaning you don't need specialized equipment in order to extend it to whatever length you need. Made In USA. Protects Cables And Hoses Up To 1.325" Outside Dia. Dog Bone® connectors To Extend To Any Desired Length Reinforced Hinged Lid For Easy Cable Placement All-Weather Polyurethane Construction Patented 5-Bar Tread Surface For Maximum Traction Interconnects with standard 5 Channel Dog Bone Connector Models Ideal for use in amusement parks, entertainment venues, sporting events, and most public, commercial, industrial, construction, and utility applications
Description
Made of all-weather polyurethane and featuring a patented 5-bar tread surface, Guard Dog's 5-channel ADA cable protectors are equipped with built-in accessibility ramps. This allows them to provide safe passage for both vehicle and foot traffic without the need for separate connectors. Featuring a modular, interlocking design available in lightweight 18'' sections, this protector is ideal for virtually any use. A reinforced hinged lid allows for easy cable placement, while a recessed carrying handle on the protector's underside makes transportation easy. The product is compatible with all standard 5 channel Dog Bone Connector Models, meaning you don't need specialized equipment in order to extend it to whatever length you need. Made In USA. Protects Cables And Hoses Up To 1.325" Outside Dia. Dog Bone® connectors To Extend To Any Desired Length Reinforced Hinged Lid For Easy Cable Placement All-Weather Polyurethane Construction Patented 5-Bar Tread Surface For Maximum Traction Interconnects with standard 5 Channel Dog Bone Connector Models Ideal for use in amusement parks, entertainment venues, sporting events, and most public, commercial, industrial, construction, and utility applications

Suppliers

Company
Product
Description
Supplier Links
5-Channel Guard Dog® ADA Cable Protector for 1.325
Broomfield, CO, United States
5-Channel Guard Dog® ADA Cable Protector for 1.325" Lines, Black Lid/Black Base - GD5X125-ADA-B/B
GD5X125-ADA-B/B
5-Channel Guard Dog® ADA Cable Protector for 1.325" Lines, Black Lid/Black Base - GD5X125-ADA-B/B GD5X125-ADA-B/B
Made of all-weather polyurethane and featuring a patented 5-bar tread surface, Guard Dog's 5-channel ADA cable protectors are equipped with built-in accessibility ramps. This allows them to provide safe passage for both vehicle and foot traffic without the need for separate connectors. Featuring a modular, interlocking design available in lightweight 18'' sections, this protector is ideal for virtually any use. A reinforced hinged lid allows for easy cable placement, while a recessed carrying handle on the protector's underside makes transportation easy. The product is compatible with all standard 5 channel Dog Bone Connector Models, meaning you don't need specialized equipment in order to extend it to whatever length you need. Made In USA. Protects Cables And Hoses Up To 1.325" Outside Dia. Dog Bone® connectors To Extend To Any Desired Length Reinforced Hinged Lid For Easy Cable Placement All-Weather Polyurethane Construction Patented 5-Bar Tread Surface For Maximum Traction Interconnects with standard 5 Channel Dog Bone Connector Models Ideal for use in amusement parks, entertainment venues, sporting events, and most public, commercial, industrial, construction, and utility applications

Made of all-weather polyurethane and featuring a patented 5-bar tread surface, Guard Dog's 5-channel ADA cable protectors are equipped with built-in accessibility ramps. This allows them to provide safe passage for both vehicle and foot traffic without the need for separate connectors. Featuring a modular, interlocking design available in lightweight 18'' sections, this protector is ideal for virtually any use. A reinforced hinged lid allows for easy cable placement, while a recessed carrying handle on the protector's underside makes transportation easy. The product is compatible with all standard 5 channel Dog Bone Connector Models, meaning you don't need specialized equipment in order to extend it to whatever length you need.
Made In USA.

  • Protects Cables And Hoses Up To 1.325" Outside Dia.
  • Dog Bone® connectors To Extend To Any Desired Length
  • Reinforced Hinged Lid For Easy Cable Placement
  • All-Weather Polyurethane Construction
  • Patented 5-Bar Tread Surface For Maximum Traction
  • Interconnects with standard 5 Channel Dog Bone Connector Models
  • Ideal for use in amusement parks, entertainment venues, sporting events, and most public, commercial, industrial, construction, and utility applications
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number GD5X125-ADA-B/B
Product Name 5-Channel Guard Dog® ADA Cable Protector for 1.325" Lines, Black Lid/Black Base - GD5X125-ADA-B/B
Load Capacity 10500 lbs (4762 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
1-Channel Split-Top Linebacker® Cable Protector for 1.25
Specs
Load Capacity 8500 lbs (3855 kg)
Length 38.25 inch (972 mm)
Number of Channels 1
View Details