Checkers 3-Channel Low-Profile Guard Dog® ADA Cable Protector for .75" Lines, Black Lid/Black Base - GD3X75-B/B GD3X75-B/B

Description
Guard Dog® low-profile models are the most compact top-loading cable protectors on the market. These protectors provide a safe and easy crossing for vehicle and pedestrian traffic, while still maintaining a high load-bearing capacity for heavy equipment for cables up to 0.75" tall and 1.25" wide. The low-profile models are available with your choice of standard or ADA/DDA compliant ramps. Made In USA. Protects cables and hoses up to .75" outside dia. Dog-Bone® Connectors to extend to any desired length Reinforced hinged lid for easy cable placement With built-in ADA/DDA Accessibility Ramps Patented 5-bar tread surface for maximum traction Modular interlocking design for easy setup
Description
Guard Dog® low-profile models are the most compact top-loading cable protectors on the market. These protectors provide a safe and easy crossing for vehicle and pedestrian traffic, while still maintaining a high load-bearing capacity for heavy equipment for cables up to 0.75" tall and 1.25" wide. The low-profile models are available with your choice of standard or ADA/DDA compliant ramps. Made In USA. Protects cables and hoses up to .75" outside dia. Dog-Bone® Connectors to extend to any desired length Reinforced hinged lid for easy cable placement With built-in ADA/DDA Accessibility Ramps Patented 5-bar tread surface for maximum traction Modular interlocking design for easy setup

Suppliers

Company
Product
Description
Supplier Links
3-Channel Low-Profile Guard Dog® ADA Cable Protector for .75
Broomfield, CO, United States
3-Channel Low-Profile Guard Dog® ADA Cable Protector for .75" Lines, Black Lid/Black Base - GD3X75-B/B
GD3X75-B/B
3-Channel Low-Profile Guard Dog® ADA Cable Protector for .75" Lines, Black Lid/Black Base - GD3X75-B/B GD3X75-B/B
Guard Dog® low-profile models are the most compact top-loading cable protectors on the market. These protectors provide a safe and easy crossing for vehicle and pedestrian traffic, while still maintaining a high load-bearing capacity for heavy equipment for cables up to 0.75" tall and 1.25" wide. The low-profile models are available with your choice of standard or ADA/DDA compliant ramps. Made In USA. Protects cables and hoses up to .75" outside dia. Dog-Bone® Connectors to extend to any desired length Reinforced hinged lid for easy cable placement With built-in ADA/DDA Accessibility Ramps Patented 5-bar tread surface for maximum traction Modular interlocking design for easy setup

Guard Dog® low-profile models are the most compact top-loading cable protectors on the market. These protectors provide a safe and easy crossing for vehicle and pedestrian traffic, while still maintaining a high load-bearing capacity for heavy equipment for cables up to 0.75" tall and 1.25" wide. The low-profile models are available with your choice of standard or ADA/DDA compliant ramps.
Made In USA.

  • Protects cables and hoses up to .75" outside dia.
  • Dog-Bone® Connectors to extend to any desired length
  • Reinforced hinged lid for easy cable placement
  • With built-in ADA/DDA Accessibility Ramps
  • Patented 5-bar tread surface for maximum traction
  • Modular interlocking design for easy setup
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number GD3X75-B/B
Product Name 3-Channel Low-Profile Guard Dog® ADA Cable Protector for .75" Lines, Black Lid/Black Base - GD3X75-B/B
Load Capacity 27000 lbs (12245 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Fox -  - Yellow Jacket, Inc.
Yellow Jacket, Inc.
View Details
90 Degree Left Turn for FL2X1.75, 2-Channel Fastlane® Drop-Over Cable Protector, Orange - FL90LT2X1.75-O - FL90LT2X1.75-O - Checkers
Specs
Load Capacity 1050 lbs (476 kg)
Length 11.75 inch (298 mm)
Number of Channels 2
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details