Checkers 3-Channel Drop-Over Guard Dog® Cable Protector for 1.325" Lines, Orange - GD3-DO-O GD3-DO-O

Description
Guard Dog® 3-channel drop-overs protect pipes, conduit, cable and hose lines that are permanently installed or mounted to the ground or floor. Drop-overs protect from above but do not prevent abrasion from below and should be used on a flat surface only. Ideal for providing a safe crossing for vehicles and pedestrian traffic in public, commercial and industrial applications. This 3-channel drop-over System features two extra wide channels to accommodate various quantities and sizes of lines up to 1" tall and 1.65" to 3.2" wide. These lightweight, 18 in. long drop-overs are easy to store in service/utility trucks and use when needed. Made In USA. Protects Cables and Hoses Up to 1.325" Outside Dia. Dog-Bone® Connectors to Extend to Any Desired Length Fast Install with Drop-Over Design All-Weather Polyurethane Construction Patented 5-bar Tread Surface for Maximum Traction Connects to Standard Guard Dog 5-Channel
Description
Guard Dog® 3-channel drop-overs protect pipes, conduit, cable and hose lines that are permanently installed or mounted to the ground or floor. Drop-overs protect from above but do not prevent abrasion from below and should be used on a flat surface only. Ideal for providing a safe crossing for vehicles and pedestrian traffic in public, commercial and industrial applications. This 3-channel drop-over System features two extra wide channels to accommodate various quantities and sizes of lines up to 1" tall and 1.65" to 3.2" wide. These lightweight, 18 in. long drop-overs are easy to store in service/utility trucks and use when needed. Made In USA. Protects Cables and Hoses Up to 1.325" Outside Dia. Dog-Bone® Connectors to Extend to Any Desired Length Fast Install with Drop-Over Design All-Weather Polyurethane Construction Patented 5-bar Tread Surface for Maximum Traction Connects to Standard Guard Dog 5-Channel

Suppliers

Company
Product
Description
Supplier Links
3-Channel Drop-Over Guard Dog® Cable Protector for 1.325
Broomfield, CO, United States
3-Channel Drop-Over Guard Dog® Cable Protector for 1.325" Lines, Orange - GD3-DO-O
GD3-DO-O
3-Channel Drop-Over Guard Dog® Cable Protector for 1.325" Lines, Orange - GD3-DO-O GD3-DO-O
Guard Dog® 3-channel drop-overs protect pipes, conduit, cable and hose lines that are permanently installed or mounted to the ground or floor. Drop-overs protect from above but do not prevent abrasion from below and should be used on a flat surface only. Ideal for providing a safe crossing for vehicles and pedestrian traffic in public, commercial and industrial applications. This 3-channel drop-over System features two extra wide channels to accommodate various quantities and sizes of lines up to 1" tall and 1.65" to 3.2" wide. These lightweight, 18 in. long drop-overs are easy to store in service/utility trucks and use when needed. Made In USA. Protects Cables and Hoses Up to 1.325" Outside Dia. Dog-Bone® Connectors to Extend to Any Desired Length Fast Install with Drop-Over Design All-Weather Polyurethane Construction Patented 5-bar Tread Surface for Maximum Traction Connects to Standard Guard Dog 5-Channel

Guard Dog® 3-channel drop-overs protect pipes, conduit, cable and hose lines that are permanently installed or mounted to the ground or floor. Drop-overs protect from above but do not prevent abrasion from below and should be used on a flat surface only. Ideal for providing a safe crossing for vehicles and pedestrian traffic in public, commercial and industrial applications. This 3-channel drop-over System features two extra wide channels to accommodate various quantities and sizes of lines up to 1" tall and 1.65" to 3.2" wide. These lightweight, 18 in. long drop-overs are easy to store in service/utility trucks and use when needed.
Made In USA.

  • Protects Cables and Hoses Up to 1.325" Outside Dia.
  • Dog-Bone® Connectors to Extend to Any Desired Length
  • Fast Install with Drop-Over Design
  • All-Weather Polyurethane Construction
  • Patented 5-bar Tread Surface for Maximum Traction
  • Connects to Standard Guard Dog 5-Channel
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number GD3-DO-O
Product Name 3-Channel Drop-Over Guard Dog® Cable Protector for 1.325" Lines, Orange - GD3-DO-O
Load Capacity 10500 lbs (4762 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
90 Degree Right Turn for FL1X1.5, 1-Channel Fastlane® Drop-Over Cable Protector, Black - FL90RT1X1.5-B - FL90RT1X1.5-B - Checkers
Specs
Load Capacity 1050 lbs (476 kg)
Length 11.75 inch (298 mm)
Number of Channels 1
View Details