Checkers 3-Channel Drop-Over Guard Dog® Cable Protectors for 1.325" Lines - GD3-DO GD3-DO-O / GD3-DO-Y / GD3-DO-B

Description
Built from all-weather polyurethane, the Guard Dog's 3-channel drop-overs are made to protect both temporary and permanent fixtures such as pipes, conduits, and cable/hose lines. These protectors come in 18'' segments and are made with a patented 5-bar tread surface that provides safe, high-traction passage for both vehicles and pedestrian traffic in industrial, commercial and public environments. With two extra-wide channels, this system can accommodate various quantities and sizes of lines up to 1.325" outside diameter. Easy to store when not in use, the protectors are compatible with all standard Guard Dog 5-channel models, as well as other cable protectors with Dog Bone connectors. The drop-overs do not protect from abrasion from below, so should be used only on a flat surface. Made In USA. Protects Cables and Hoses Up to 1.325" Outside Dia. Dog-Bone® Connectors to Extend to Any Desired Length Fast Install with Drop-Over Design All-Weather Polyurethane Construction Patented 5-bar Tread Surface for Maximum Traction Connects to Standard Guard Dog 5-Channel
Description
Built from all-weather polyurethane, the Guard Dog's 3-channel drop-overs are made to protect both temporary and permanent fixtures such as pipes, conduits, and cable/hose lines. These protectors come in 18'' segments and are made with a patented 5-bar tread surface that provides safe, high-traction passage for both vehicles and pedestrian traffic in industrial, commercial and public environments. With two extra-wide channels, this system can accommodate various quantities and sizes of lines up to 1.325" outside diameter. Easy to store when not in use, the protectors are compatible with all standard Guard Dog 5-channel models, as well as other cable protectors with Dog Bone connectors. The drop-overs do not protect from abrasion from below, so should be used only on a flat surface. Made In USA. Protects Cables and Hoses Up to 1.325" Outside Dia. Dog-Bone® Connectors to Extend to Any Desired Length Fast Install with Drop-Over Design All-Weather Polyurethane Construction Patented 5-bar Tread Surface for Maximum Traction Connects to Standard Guard Dog 5-Channel

Suppliers

Company
Product
Description
Supplier Links
3-Channel Drop-Over Guard Dog® Cable Protectors for 1.325
Broomfield, CO, United States
3-Channel Drop-Over Guard Dog® Cable Protectors for 1.325" Lines - GD3-DO
GD3-DO-O / GD3-DO-Y / GD3-DO-B
3-Channel Drop-Over Guard Dog® Cable Protectors for 1.325" Lines - GD3-DO GD3-DO-O / GD3-DO-Y / GD3-DO-B
Built from all-weather polyurethane, the Guard Dog's 3-channel drop-overs are made to protect both temporary and permanent fixtures such as pipes, conduits, and cable/hose lines. These protectors come in 18'' segments and are made with a patented 5-bar tread surface that provides safe, high-traction passage for both vehicles and pedestrian traffic in industrial, commercial and public environments. With two extra-wide channels, this system can accommodate various quantities and sizes of lines up to 1.325" outside diameter. Easy to store when not in use, the protectors are compatible with all standard Guard Dog 5-channel models, as well as other cable protectors with Dog Bone connectors. The drop-overs do not protect from abrasion from below, so should be used only on a flat surface. Made In USA. Protects Cables and Hoses Up to 1.325" Outside Dia. Dog-Bone® Connectors to Extend to Any Desired Length Fast Install with Drop-Over Design All-Weather Polyurethane Construction Patented 5-bar Tread Surface for Maximum Traction Connects to Standard Guard Dog 5-Channel

Built from all-weather polyurethane, the Guard Dog's 3-channel drop-overs are made to protect both temporary and permanent fixtures such as pipes, conduits, and cable/hose lines. These protectors come in 18'' segments and are made with a patented 5-bar tread surface that provides safe, high-traction passage for both vehicles and pedestrian traffic in industrial, commercial and public environments. With two extra-wide channels, this system can accommodate various quantities and sizes of lines up to 1.325" outside diameter. Easy to store when not in use, the protectors are compatible with all standard Guard Dog 5-channel models, as well as other cable protectors with Dog Bone connectors. The drop-overs do not protect from abrasion from below, so should be used only on a flat surface.
Made In USA.

  • Protects Cables and Hoses Up to 1.325" Outside Dia.
  • Dog-Bone® Connectors to Extend to Any Desired Length
  • Fast Install with Drop-Over Design
  • All-Weather Polyurethane Construction
  • Patented 5-bar Tread Surface for Maximum Traction
  • Connects to Standard Guard Dog 5-Channel
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number GD3-DO-O / GD3-DO-Y / GD3-DO-B
Product Name 3-Channel Drop-Over Guard Dog® Cable Protectors for 1.325" Lines - GD3-DO
Load Capacity 10500 lbs (4762 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
Cable Bridge for 5-Channel Guard Dog® Cable Protector, Orange Top / Orange Base - CL2X150-5GD-O - CL2X150-5GD-O - Checkers
Specs
Load Capacity 10500 lbs (4762 kg)
Length 35.38 inch (899 mm)
Number of Channels 2
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details