Checkers 2-Channel Fastlane® Drop-Over Cable Protector for 1" Cables, Orange - FL2X1.75-O FL2X1.75-O

Description
Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for easily attaching additional protectors to extend to any desired length. Patented 5-bar tread plate surface provides maximum traction for carts and pedestrian traffic. These low profile protectors fit multiple cable sizes and are compact for easy setup, disassembly, and storage of cables up to 1" tall and 1.75" wide. Made In USA. Protects Cables and Hoses Up to 1.0" Outside Dia. Patented L-Connectors to Extend to Any Length For Lightweight Vehicles and Pedestrian Traffic Patented 5-Bar Tread Surface for Maximum Traction Universal Safety Colors (UV Stabilized) Modular Interlocking Design for Easy Setup
Description
Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for easily attaching additional protectors to extend to any desired length. Patented 5-bar tread plate surface provides maximum traction for carts and pedestrian traffic. These low profile protectors fit multiple cable sizes and are compact for easy setup, disassembly, and storage of cables up to 1" tall and 1.75" wide. Made In USA. Protects Cables and Hoses Up to 1.0" Outside Dia. Patented L-Connectors to Extend to Any Length For Lightweight Vehicles and Pedestrian Traffic Patented 5-Bar Tread Surface for Maximum Traction Universal Safety Colors (UV Stabilized) Modular Interlocking Design for Easy Setup

Suppliers

Company
Product
Description
Supplier Links
2-Channel Fastlane® Drop-Over Cable Protector for 1
Broomfield, CO, United States
2-Channel Fastlane® Drop-Over Cable Protector for 1" Cables, Orange - FL2X1.75-O
FL2X1.75-O
2-Channel Fastlane® Drop-Over Cable Protector for 1" Cables, Orange - FL2X1.75-O FL2X1.75-O
Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for easily attaching additional protectors to extend to any desired length. Patented 5-bar tread plate surface provides maximum traction for carts and pedestrian traffic. These low profile protectors fit multiple cable sizes and are compact for easy setup, disassembly, and storage of cables up to 1" tall and 1.75" wide. Made In USA. Protects Cables and Hoses Up to 1.0" Outside Dia. Patented L-Connectors to Extend to Any Length For Lightweight Vehicles and Pedestrian Traffic Patented 5-Bar Tread Surface for Maximum Traction Universal Safety Colors (UV Stabilized) Modular Interlocking Design for Easy Setup

Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for easily attaching additional protectors to extend to any desired length. Patented 5-bar tread plate surface provides maximum traction for carts and pedestrian traffic. These low profile protectors fit multiple cable sizes and are compact for easy setup, disassembly, and storage of cables up to 1" tall and 1.75" wide.
Made In USA.

  • Protects Cables and Hoses Up to 1.0" Outside Dia.
  • Patented L-Connectors to Extend to Any Length
  • For Lightweight Vehicles and Pedestrian Traffic
  • Patented 5-Bar Tread Surface for Maximum Traction
  • Universal Safety Colors (UV Stabilized)
  • Modular Interlocking Design for Easy Setup
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number FL2X1.75-O
Product Name 2-Channel Fastlane® Drop-Over Cable Protector for 1" Cables, Orange - FL2X1.75-O
Load Capacity 1050 lbs (476 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
5-Channel Guard Dog® ADA Cable Protector for .75
Specs
Load Capacity 34000 lbs (15420 kg)
Length 39.88 inch (1013 mm)
Number of Channels 5
View Details