Checkers 1-Channel 4" Fastlane® Drop-Over Cable Protector for 1" Cables, Black - FL1X4-B FL1X4-B

Description
Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for easily attaching additional protectors to extend to any desired length. Patented 5-bar tread plate surface provides maximum traction for carts and pedestrian traffic. These low profile protectors fit multiple cable sizes up to .5 inches tall and are compact for easy setup, disassembly, and storage. Made In USA. Protects cables and hoses up to 1.0" outside dia. Patented L-Connectors to extend to any length For lightweight vehicles and pedestrian traffic Patented 5-bar tread surface for maximum traction Universal safety colors (UV stabilized) Modular interlocking design for easy setup
Description
Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for easily attaching additional protectors to extend to any desired length. Patented 5-bar tread plate surface provides maximum traction for carts and pedestrian traffic. These low profile protectors fit multiple cable sizes up to .5 inches tall and are compact for easy setup, disassembly, and storage. Made In USA. Protects cables and hoses up to 1.0" outside dia. Patented L-Connectors to extend to any length For lightweight vehicles and pedestrian traffic Patented 5-bar tread surface for maximum traction Universal safety colors (UV stabilized) Modular interlocking design for easy setup

Suppliers

Company
Product
Description
Supplier Links
1-Channel 4
Broomfield, CO, United States
1-Channel 4" Fastlane® Drop-Over Cable Protector for 1" Cables, Black - FL1X4-B
FL1X4-B
1-Channel 4" Fastlane® Drop-Over Cable Protector for 1" Cables, Black - FL1X4-B FL1X4-B
Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for easily attaching additional protectors to extend to any desired length. Patented 5-bar tread plate surface provides maximum traction for carts and pedestrian traffic. These low profile protectors fit multiple cable sizes up to .5 inches tall and are compact for easy setup, disassembly, and storage. Made In USA. Protects cables and hoses up to 1.0" outside dia. Patented L-Connectors to extend to any length For lightweight vehicles and pedestrian traffic Patented 5-bar tread surface for maximum traction Universal safety colors (UV stabilized) Modular interlocking design for easy setup

Fastlane® lightweight drop-over protectors are made from durable polyurethane and feature heavy-duty, patented L-Connectors for easily attaching additional protectors to extend to any desired length. Patented 5-bar tread plate surface provides maximum traction for carts and pedestrian traffic. These low profile protectors fit multiple cable sizes up to .5 inches tall and are compact for easy setup, disassembly, and storage.
Made In USA.

  • Protects cables and hoses up to 1.0" outside dia.
  • Patented L-Connectors to extend to any length
  • For lightweight vehicles and pedestrian traffic
  • Patented 5-bar tread surface for maximum traction
  • Universal safety colors (UV stabilized)
  • Modular interlocking design for easy setup
Supplier's Site

Technical Specifications

  Checkers
Product Category Cable Ramps and Hose Ramps
Product Number FL1X4-B
Product Name 1-Channel 4" Fastlane® Drop-Over Cable Protector for 1" Cables, Black - FL1X4-B
Load Capacity 1050 lbs (476 kg)
Unlock Full Specs
to access all available technical data

Similar Products

5 ft., 2-Channel Rubber Duct Office Cable Protector - RFD6-5 - RFD6-5 - Checkers
Specs
Length 14 inch (356 mm)
Number of Channels 2
View Details
Cast Polyurethane Cable Protectors -  - Bailey-Parks Urethane, Inc.
Bailey-Parks Urethane, Inc.
Specs
Type Drop Over
Number of Channels 1
View Details
Pipe and Cable Walkway Covers - Hi-Traction® Anti-Slip - Safeguard Technology, Inc.
Specs
Type Drop Over
Length 24 to 120 inch (610 to 3048 mm)
Number of Channels 1
View Details